- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 169-60204 HellermannTyton | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | CTNUV | Obsolete | 1 (Unlimited) | Slit Wrap | Black, Orange | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | UV Stabilized | - | Vibration Resistant | 500' 152.40m | 0.005 0.13mm | 0.750 (19.05mm) | 0.759 (19.28mm) | 0.989 (25.12mm) | UL94 HB | RoHS Compliant | ||
![]() 169-60200 HellermannTyton | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | CTNUV | Obsolete | 1 (Unlimited) | Slit Wrap | Black, Orange | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | UV Stabilized | - | Vibration Resistant | 3200' 975.36m | 0.004 0.10mm | 0.250 (6.35mm) | 0.276 (7.01mm) | 0.398 (10.11mm) | UL94 HB | RoHS Compliant | ||
![]() 169-60205 HellermannTyton | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | CTNUV | Obsolete | 1 (Unlimited) | Slit Wrap | Black, Orange | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | UV Stabilized | - | Vibration Resistant | 300' 91.44m | 0.006 0.15mm | 1.000 (25.40mm) | 1.060 (26.92mm) | 1.320 (33.53mm) | UL94 HB | RoHS Compliant | ||
![]() 904-00350 HellermannTyton | In Stock | - | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSP | Obsolete | 1 (Unlimited) | Sleeve | Orange | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | - | 0.250 (6.35mm) | 0.437 (11.10mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03028 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -45°C~150°C | - | BSPA66 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | 75.00' 22.86m | - | 0.750 (19.05mm) | 1.250 (31.75mm) | 0.810 (20.57mm) | Non Flammable | RoHS Compliant | ||
![]() 161-64417 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | Polyphenylene (PP), Halogen Free | -60°C~110°C | - | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | White | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | 10.00' 3.05m | 0.040 1.02mm | - | 1.063 (27.00mm) | 0.945 (24.00mm) | UL94 HB | RoHS Compliant | ||
![]() 161-05089 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Polyamide (PA6), Nylon 6 | -40°C~121°C | 2017 | - | Active | Not Applicable | Spiral Wrap | Black | Harness | - | - | - | - | Chemical Resistant | 500' 152.40m | 0.032 0.81mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 V-2 | Non-RoHS Compliant | ||
![]() 2.5FRP0C HellermannTyton | In Stock | - | - | 3 Weeks | 100 | Polyethylene (PE) | -20°C~80°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | 100' 30.48m | 0.052 1.32mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-1 | RoHS Compliant | ||
![]() 161-05090 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2N9M HellermannTyton | In Stock | - | - | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2FRP9M HellermannTyton | In Stock | - | - | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2N0M HellermannTyton | In Stock | - | - | 3 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |