- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Ø) | Base Product Number | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Inside Diameter | Manufacturer | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | RoHS-compliant | Shipping Restrictions | Unit Weight | Operating Temperature | Series | Type | Color | Subcategory | Product Type | Type Attributes | Standards | Abrasion Protection | Liquid Protection | Heat Protection | Product | Features | Certifications | Product Category | Length | Width | Diameter - Outside | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-15000 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 40mm | 60mm | 40 up to 60 mm | 50m | - | Black | - | - | - | - | 170-15000 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | HEGP50-PET-BK | - | - | - | - | - | - | - | - | - | highly flexible,Non-abrasive,halogen-free | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-40600 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | HellermannTyton | 4mm | 8mm | 4 up to 8 mm | Sold per metre | - | Black | 1 | Complies with UL94 V0 | 6 mm | HellermannTyton | 170-40600 | Polyamide 6.6 (PA66) | 100m | +150°C | - | - | - | -60°C | - | - | - | - | Details | Yes | - | - | - | - | HEGPA6606 | - | Wire & Cable Management | Sleeves | - | - | - | - | - | Braided Sleeves | halogen-free,highly flexible,Non-abrasive | UL | Spiral Wraps, Sleeves, Tubing & Conduit | 100 m | - | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 170-01104 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 16mm | 19mm | 16 up to 19 mm | Sold per metre | - | Black,White | - | UL94 V0 + FMVSS-302, self-extinguishing | - | - | 170-01104 | Polyester (PET) | 25m | +125°C | - | - | - | -50°C | - | - | - | - | - | Yes | - | - | - | - | Twist-In-FR 19 | - | - | - | - | NF F 16-101/16-102 | - | - | - | - | non-flammable,self-sealing,halogen-free | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-41203 HellermannTyton | In Stock | - | - | Polyethylene (PE) | 4mm | - | - | 10mm | 100mm | 10 up to 100 mm | 5m | (Ø) 4 mm | Colourless | - | In accordance with UL94 HB. | - | - | 161-41203 | Polyethylene (PE) | - | +90°C | - | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | SBPE9D | - | - | - | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-01018 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 32mm | 38mm | 32 up to 38 mm | 2m | - | Black | - | Corresponds FMVSS-302, self-extinguishing | - | - | 170-01018 | Polyester (PET) | - | +125°C | - | - | - | -70°C | - | - | - | - | - | Yes | - | - | - | - | Twist-In 38 | - | - | - | - | - | - | - | - | - | self-sealing,halogen-free | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-01015 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 19mm | 25mm | 19 up to 25 mm | 2m | - | Black | - | Corresponds FMVSS-302, self-extinguishing | - | - | 170-01015 | Polyester (PET) | - | +125°C | - | - | - | -70°C | - | - | - | - | - | Yes | - | - | - | - | Twist-In 25 | - | - | - | - | - | - | - | - | - | self-sealing,halogen-free | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-81008 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 18mm | 25mm | 18 up to 25 mm | Sold per metre | - | Black | - | - | - | - | 170-81008 | - | 50m | +150°C | - | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | HEGPETFR20-PET-BK | - | - | - | - | - | - | - | - | - | Non-abrasive,highly flexible | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-81101 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 3mm | 10mm | 3 up to 10 mm | Sold per metre | - | Black | - | - | - | - | 170-81101 | - | 200m | +150°C | - | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | HEGPETFRX06-PET-BK | - | - | - | - | - | - | - | - | - | Non-abrasive,highly flexible | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-60023 HellermannTyton | In Stock | - | - | Nylon | - | - | - | - | - | - | - | - | - | 1500 | - | 9.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 15 lbs | - | - | Convoluted Tubing | Black, Gray Stripe | - | - | - | - | - | - | - | Tubing | Unslit | - | - | 1500 ft | - | - | - | - | - | - | - | - | UL 94 HB | ||
![]() CTP10STDUNSLIT HellermannTyton | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | 250 | - | 25.4 mm | - | - | - | - | - | - | - | - | - | - | - | 169-60535 | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 13.780 lbs | - | - | Convoluted Tubing | Black | - | - | - | - | - | - | - | Tubing | Unslit | - | - | 250 ft | - | - | - | - | - | - | - | - | - | ||
![]() CTN120STDUNSLIT HellermannTyton | In Stock | - | - | Nylon | - | - | - | - | - | - | - | - | - | 1000 | - | 13.11 mm | - | - | - | - | - | - | - | - | - | - | - | 169-60028 | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 22.300 lbs | - | - | Convoluted Tubing | Black, Gray Stripe | - | - | - | - | - | - | - | Tubing | Unslit | - | - | 1000 ft | - | - | - | - | - | - | - | - | UL 94 HB | ||
![]() 169-60124 HellermannTyton | In Stock | - | - | Polypropylene, flame retardant (PPFR) | - | 169-60 | - | - | - | - | - | - | - | 750 | - | 16.00 mm | - | - | - | - | - | - | - | HellermannTyton | - | - | Box | - | Active | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | -40°C ~ 125°C | CTPPFR | Convoluted Tubing | Orange | - | - | Convoluted, Corrugated | - | - | - | Flame Retardant | Tubing | Slit | - | - | 750 ft | - | 0.837 (21.26mm) | 0.639 (16.23mm) | 0.005 (0.13mm) | - | - | - | UL94 V-2 | UL 94 V-2 | ||
![]() 169-60126 HellermannTyton | In Stock | - | - | Polypropylene, flame retardant (PPFR) | - | 169-60 | - | - | - | - | - | - | - | 300 | - | 25.4 mm | - | - | - | - | - | - | - | HellermannTyton | - | - | Box | - | Active | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | -40°C ~ 125°C | CTPPFR | Convoluted Tubing | Orange | - | - | Convoluted, Corrugated | - | - | Fluid Resistant | Flame Retardant | Tubing | Slit | - | - | 300 ft | - | 1.947 (49.45mm) | 1.647 (41.83mm) | 0.006 (0.15mm) | - | - | - | UL94 V-2 | UL 94 V-2 | ||
![]() 169-60122 HellermannTyton | In Stock | - | - | Polypropylene, flame retardant (PPFR) | - | 169-60 | - | - | - | - | - | - | - | 1400 | - | 11.13 mm | - | - | - | - | - | - | - | HellermannTyton | - | - | Box | - | Active | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | -40°C ~ 125°C | CTPPFR | Convoluted Tubing | Orange | - | - | Convoluted, Corrugated | - | - | Fluid Resistant | Flame Retardant | Tubing | Slit | - | - | 1400 ft | - | 0.597 (15.16mm) | 0.437 (11.10mm) | 0.005 (0.13mm) | - | - | - | UL94 V-2 | UL 94 V-2 | ||
![]() 169-60120 HellermannTyton | In Stock | - | - | Polypropylene, flame retardant (PPFR) | - | 169-60 | - | - | - | - | - | - | - | 3200 | - | 6.35 mm | - | - | - | - | - | - | - | HellermannTyton | - | - | Box | - | Active | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | -40°C ~ 125°C | CTPPFR | Convoluted Tubing | Orange | - | - | Convoluted, Corrugated | - | - | Fluid Resistant | Flame Retardant | Tubing | Slit | - | - | 3200 ft | - | 0.400 (10.16mm) | 0.266 (6.76mm) | 0.004 (0.10mm) | - | - | - | UL94 V-2 | UL 94 V-2 | ||
![]() 161-66100 HellermannTyton | In Stock | - | - | Polypropylene (PP), Stainless Steel (SS), Halogen Free, Metal Detectable | - | 161-66 | - | - | - | - | - | - | - | - | - | 16 mm | - | - | - | - | - | - | - | HellermannTyton | - | - | Bulk | - | Active | Non-Compliant | - | - | - | -60°C ~ 100°C | Helawrap HWPPMC | Slit Wrap | Blue | - | - | Slit Harness | - | Abrasion Resistant | - | - | Cable Wraps | - | - | - | 82.00 (24.99m) | - | - | - | 0.030 (0.76mm) | 0.630 (16.00mm) | - | - | UL94 HB | - | ||
![]() 161-46300 SBPEMC16-PE/SS-BU HellermannTyton | In Stock | - | - | Metal Detectable PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | +80°C | - | - | -60°C | - | - | - | - | - | - | - | - | SBPEMC | - | - | - | - | - | - | - | - | - | - | - | - | - | 30m | - | - | - | 1mm | - | - | - | - | - | ||
![]() 170-01014 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 16mm | 19mm | 16 up to 19 mm | 2m | - | Black | - | Corresponds FMVSS-302, self-extinguishing | - | - | 170-01014 | Polyester (PET) | - | +125°C | - | - | - | -70°C | - | - | - | - | - | Yes | - | - | - | - | Twist-In 19 | - | - | - | - | - | - | - | - | - | self-sealing,halogen-free | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-41000 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | HellermannTyton | 7mm | 12mm | 7 up to 12 mm | Sold per metre | - | Black | 1 | Complies with UL94 V0 | 10 mm | HellermannTyton | 170-41000 | Polyamide 6.6 (PA66) | 100m | +150°C | - | - | - | -60°C | - | - | - | - | Details | Yes | - | - | - | - | HEGPA6610 | - | Wire & Cable Management | Sleeves | - | - | - | - | - | Braided Sleeves | halogen-free,highly flexible,Non-abrasive | UL | Spiral Wraps, Sleeves, Tubing & Conduit | 100 m | - | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 161-41155 SBPE6D GY HellermannTyton | In Stock | - | - | Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | - | - | - | - | - | - | - | - | - | SBPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |