- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Inside Diameter | Manufacturer | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | RoHS | RoHS-compliant | Usage Level | Wall thickness (details) | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Pin Count | Wire/Cable Diameter | Screening Level | Standards | Product | Features | Certifications | Product Category | Product Length (mm) | Length | Wall Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-40400 HellermannTyton | In Stock | - | - | - | Polyamide | - | 3mm | 6mm | 3 up to 6 mm | Sold per metre | Black | - | Complies with UL94 V0 | - | - | 170-40400 | Polyamide 6.6 (PA66) | 200m | +150°C | - | - | -60°C | - | - | - | - | - | Yes | - | - | - | - | HEGPA6604-PA66-BK | - | - | - | - | - | - | - | - | - | halogen-free,Non-abrasive,highly flexible | UL | - | - | - | - | - | ||
![]() 170-81105 HellermannTyton | In Stock | - | - | - | Polyester | - | 19mm | 45mm | 19 up to 45 mm | Sold per metre | Black | - | - | - | - | 170-81105 | - | - | +150°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | HEGPETFRX30-PET-BK | - | - | - | - | - | - | - | - | - | Non-abrasive,highly flexible | - | - | - | - | - | - | ||
![]() 170-41200 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | - | 8mm | 14mm | 8 up to 14 mm | Sold per metre | Black | - | Complies with UL94 V0 | - | - | 170-41200 | Polyamide 6.6 (PA66) | 100m | +150°C | - | - | -60°C | - | - | - | - | - | Yes | - | - | - | - | HEGPA6612 | - | - | - | - | - | - | - | - | - | halogen-free,highly flexible,Non-abrasive | UL | - | - | - | - | - | ||
![]() 161-41204 SBPE9D-PE-BK HellermannTyton | In Stock | - | - | - | PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | +120°C | - | -60°C | - | - | - | - | - | - | - | - | SBPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5m | 1.4mm | - | ||
![]() 170-01106 HellermannTyton | In Stock | - | - | - | Polyester | - | 25mm | 29mm | 25 up to 29 mm | Sold per metre | Black,White | - | UL94 V0 + FMVSS-302, self-extinguishing | - | - | 170-01106 | Polyester (PET) | 15m | +125°C | - | - | -50°C | - | - | - | - | - | Yes | - | - | - | - | Twist-In-FR 29 | - | - | - | - | - | - | - | NF F 16-101/16-102 | - | non-flammable,self-sealing,halogen-free | - | - | - | - | - | - | ||
![]() 169-60111 HellermannTyton | In Stock | - | - | QFN | - | HellermannTyton | - | - | - | - | - | 450 | - | 19.1 mm | HellermannTyton | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 2.5(mm) | Details | - | Commercial grade | - | Bulk | - | - | - | - | - | Wire & Cable Management | 4 | - | Commercial | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 3.2(mm) | - | - | 0.75(mm) | ||
![]() 169-23016 HellermannTyton | In Stock | - | - | QFN | - | HellermannTyton | - | - | - | - | - | 25 | - | 16 mm | HellermannTyton | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 5(mm) | Details | - | Commercial grade | - | Bulk | - | - | - | - | - | Wire & Cable Management | 4 | - | Commercial | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 7(mm) | - | - | 0.9(mm) | ||
![]() 169-60102 HellermannTyton | In Stock | - | - | QFN | - | HellermannTyton | - | - | - | - | - | 1100 | - | 12.7 mm | HellermannTyton | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 2.5(mm) | Details | - | Commercial grade | - | Bulk | - | - | - | - | - | Wire & Cable Management | 4 | - | Commercial | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 2(mm) | - | - | 0.75(mm) | ||
![]() 169-60104 HellermannTyton | In Stock | - | - | QFN | - | HellermannTyton | - | - | - | - | - | 500 | - | 19.1 mm | HellermannTyton | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 2.5(mm) | Details | - | Commercial grade | - | Bulk | - | - | - | - | - | Wire & Cable Management | 4 | - | Commercial | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 2(mm) | - | - | 0.75(mm) | ||
![]() 169-60110 HellermannTyton | In Stock | - | - | QFN | - | HellermannTyton | - | - | - | - | - | 2500 | - | 6.35 mm | HellermannTyton | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 2.5(mm) | Details | - | Commercial grade | - | Bulk | - | - | - | - | - | Wire & Cable Management | 4 | - | Commercial | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 3.2(mm) | - | - | 0.75(mm) | ||
![]() 169-60112 HellermannTyton | In Stock | - | - | QFN | - | HellermannTyton | - | - | - | - | - | 1500 | - | 9.65 mm | HellermannTyton | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 2.5(mm) | Details | - | Commercial grade | - | Bulk | - | - | - | - | - | Wire & Cable Management | 4 | - | Commercial | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 3.2(mm) | - | - | 0.75(mm) | ||
![]() 170-02005 HellermannTyton | In Stock | - | - | - | Polyaramide polymetaphenylene isophthalamide (NOMEX) | - | 10mm | 20mm | 10 up to 20 mm | 50m | Green | - | - | - | - | 170-02005 | - | - | +240°C | - | - | -60°C | - | - | - | - | - | Yes | - | - | - | - | HEGMANWO-15-NOMEX-GN | - | - | - | - | - | - | - | - | - | non-flammable,water- and oil-resistant,radiation-proof,highly elastic | - | - | - | - | - | - | ||
![]() 170-44000 HellermannTyton | In Stock | - | - | - | Polyamide | - | 30mm | 44mm | 30 up to 44 mm | 50m | Black | - | Complies with UL94 V0 | - | - | 170-44000 | Polyamide 6.6 (PA66) | - | +150°C | - | - | -60°C | - | - | - | - | - | Yes | - | - | - | - | HEGPA6640-PA66-BK | - | - | - | - | - | - | - | - | - | halogen-free,Non-abrasive,highly flexible | UL | - | - | - | - | - | ||
![]() 162-20150 HellermannTyton | In Stock | - | - | - | PP | - | - | - | - | 1m | Black | - | - | - | - | 162-20150 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | SPF15-PP-BK | 100 °C | -30 °C | Black | - | - | 15 mm | - | - | - | - | - | - | - | 1 m | - | - | ||
![]() 170-81006 HellermannTyton | In Stock | - | - | - | Polyester | - | 11mm | 17mm | 11 up to 17 mm | Sold per metre | Black | - | - | - | - | 170-81006 | - | - | +150°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | HEGPETFR12-PET-BK | - | - | - | - | - | - | - | - | - | Non-abrasive,highly flexible | - | - | - | - | - | - | ||
![]() 170-81100 HellermannTyton | In Stock | - | - | - | Polyester | - | 2mm | 6mm | 2 up to 6 mm | Sold per metre | Black | - | - | - | - | 170-81100 | - | - | +150°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | HEGPETFRX03-PET-BK | - | - | - | - | - | - | - | - | - | Non-abrasive,highly flexible | - | - | - | - | - | - | ||
![]() 170-81011 HellermannTyton | In Stock | - | - | - | Polyester | - | 35mm | 50mm | 35 up to 50 mm | Sold per metre | Black | - | - | - | - | 170-81011 | - | - | +150°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | HEGPETFR40-PET-BK | - | - | - | - | - | - | - | - | - | Non-abrasive,highly flexible | - | - | - | - | - | - | ||
![]() 170-81005 HellermannTyton | In Stock | - | - | - | Polyester | - | 9mm | 15mm | 9 up to 15 mm | Sold per metre | Black | - | - | - | - | 170-81005 | - | 100m | +150°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | HEGPETFR10-PET-BK | - | - | - | - | - | - | - | - | - | Non-abrasive,highly flexible | - | - | - | - | - | - | ||
![]() 170-01161 HellermannTyton | In Stock | - | - | - | Fiberglass Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rodent Repellent Wrap | Braided Sleeving | - | - | Black, White | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | ||
![]() 161-64203 HellermannTyton | In Stock | - | - | - | Polypropylene | - | - | 16mm | 16 mm (max) | 25m | Silver | - | In accordance with UL94 HB. | - | - | 161-64203 | Polypropylene (PP) | - | +110°C | - | - | -60°C | - | - | - | - | - | Yes | - | 0.85mm | - | - | Slit protective hose | - | - | - | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - |