- Material
- Color
- Type
- Flammability
- Operating Temperature
- Length (m)
- Width (in)
- Width (mm)
- Length
- Width
- Series
- Height
Attribute column
Manufacturer
HellermannTyton Wire Ducts, Raceways
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Factory Pack QuantityFactory Pack Quantity | RoHS | Standards Met | Operating Temperature | Series | Type | Color | Depth | Size | Flammability | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181-00612 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD3X1 | Gray (GY) | - | - | Self-Extinguishing | - | - | ||
![]() 184-05544 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD1.5X1.5 | Black (BK) | - | - | Self-Extinguishing | - | - | ||
![]() 184-22034 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD1.5X3 | Intrinsic Blue (IBU) | - | - | Self-Extinguishing | - | - | ||
![]() 184-05567 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD1X2 | Black (BK) | - | - | Self-Extinguishing | - | - | ||
![]() 181-05539 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD1.5X1 | Black (BK) | - | - | Self-Extinguishing | - | - | ||
![]() 184-05534 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD1X1.5 | Black (BK) | - | - | Self-Extinguishing | - | - | ||
![]() 181-00601 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD1X4 | Black (BK) | - | - | Self-Extinguishing | - | - | ||
![]() 184-05537 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD1.5X1 | Intrinsic Blue (IBU) | - | - | Self-Extinguishing | - | - | ||
![]() 181-00604 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD1.5X2 | Black (BK) | - | - | Self-Extinguishing | - | - | ||
![]() 184-05570 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD1X2 | Intrinsic Blue (IBU) | - | - | Self-Extinguishing | - | - | ||
![]() 184-22038 HellermannTyton | In Stock | - | - | Polyvinylchloride (PVC) | - | - | - | +122°F (+50°C) | - | SLHD1.5X4 | Black (BK) | - | - | Self-Extinguishing | - | - | ||
![]() 184-10158 HTWD-PN-60X60-PVC-GY HellermannTyton | In Stock | - | - | PVC | - | - | DIN EN 50085, UL 94 V-0 | - | HTWD-PN | - | - | 60mm | - | - | 2m | 60 mm | ||
![]() 181-10178 HTWD-PW-100X60-PVC-GY HellermannTyton | In Stock | - | - | PVC | - | - | - | - | - | - | - | 60mm | - | - | 2m | 100 mm | ||
![]() 181-10258 HTWD-PW-40X100-PVC-GY HellermannTyton | In Stock | - | - | PVC | - | - | DIN EN 50085, UL 94 V-0 | - | HTWD-PW | - | - | 100mm | - | - | 2m | 40 mm | ||
![]() 181-10228 HTWD-PW-80X80-PVC-GY HellermannTyton | In Stock | - | - | PVC | - | - | DIN EN 50085, UL 94 V-0 | - | HTWD-PW | - | - | 80mm | - | - | 2m | 80 mm | ||
![]() 164-21108 HELADUCT FLEX20SK-PP-WH HellermannTyton | In Stock | - | - | Plastic | - | - | - | - | HTC | - | - | 20mm | - | - | 0.5m | 20 mm | ||
![]() 181-00037 HellermannTyton | In Stock | - | - | Polyvinyl Chloride (PVC) | 1 | Details | - | - | SC | Wiring Duct Connector | Orange | - | 76.2 mm x 50.8 mm x 50.8 mm | - | 76.2 mm | - | ||
![]() 181-00041 HellermannTyton | In Stock | - | - | Polyvinyl Chloride (PVC) | 1 | Details | - | - | SC | Wiring Duct Connectors | Orange | - | 203.2 mm x 203.2 mm x 101.6 mm | - | 203.2 mm | - | ||
![]() 164-21008 HELADUCT FLEX20-PP-WH HellermannTyton | In Stock | - | - | Plastic | - | - | - | - | HTC | - | - | 20mm | - | - | 0.5m | 20 mm | ||
![]() 164-41108 HELADUCT FLEX40SK-PP-WH HellermannTyton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | 48mm | - | - | 0.5m | 45 mm |