- Manufacturer
- Material
- Composition
- Operating Temperature
- RoHS
- Type
- Angle
- Color
- Connection Type
- Manufacturer Part Number
- Packaging
- Series
Attribute column
Manufacturer
HellermannTyton Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Material | Angle | AWG | Brand | Contact Materials | Content | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Factory colour | For Use With | Lead Free Status / RoHS Status | Length - Lead Wire | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Manufacturer Part Number | MIL Type | Nominal current | Nominal current - rounded value | Nominal voltage | RoHS | RoHS-compliant | Standards Met | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Subcategory | Power Rating | Current Rating | Military Standard | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Plating | Manufacturer Size Code | Power - Max | Product Type | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | Product | Expandable | B0/50 | Connection Type | Features | Resistance in Ohms @ 25°C | Product Category | Flammability | Diameter | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3109-02AU HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 181-00168 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12387118-11 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-01869 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSU25-075-C HellermannTyton | In Stock | - | - | - | - | Through Hole | Axial | Nickel Plated Brass | Straight | - | - | - | - | - | - | - | - | -- | - | -- | HellermannTyton | - | FSU25-075-C | - | - | - | - | - | - | - | 50V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±5% | Active | -- | - | - | Hermetically Sealed | - | - | - | Metallic | Metal (ML) | - | 10µF | - | - | - | - | 230 mOhm | C (0.01%) | -- | - | C | - | - | - | - | - | - | - | - | - | - | - | Compression | Military | - | - | - | - | -- | - | - | - | - | - | ||
![]() 110-30002 HellermannTyton | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MK3PNSP2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13676519 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS-P4 HellermannTyton | In Stock | - | - | Gold Plated Contacts | Cable | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack | - | - | - | 36A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() CS-P6 HellermannTyton | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | 1 % | - | - | Axial | 50 ppm/°C | - | 681 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | 125 mW | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 6.35 mm | 2.39 mm | No | No SVHC | Contains Lead | ||
![]() 148-90035 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 20 - 12 | - | - | 1pc(s) | 2.50mm² | 1mm² | Grey | - | - | - | - | - | 148-90035 | - | - | 4A | 4A | 250V | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTP16-050-EXD HellermannTyton | In Stock | - | - | - | - | - | - | Nickel Plated Brass | Straight | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | - | LTP16-050-EXD | - | - | - | - | - | - | - | - | - | -76°F to +185°F (-60°C to +85°C) | - | - | - | - | - | - | - | - | LTP16-050-EXD | - | - | - | Metallic | Metal (ML) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3117-11AC HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 176-10113 HellermannTyton | In Stock | - | - | - | - | Free Hanging | Bead | Fibreglass | - | - | - | - | - | - | - | - | - | - | 1.22 (31.00mm) | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | -55°C ~ 150°C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | ±5% | ±0.5% | 3984K | -- | -- | -- | - | Yes | -- | - | - | 10k | - | - | - | - | - | - | - | - | - | ||
![]() 33116191 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FU32-M32-M HellermannTyton | In Stock | - | - | - | - | Through Hole | Axial | Nickel Plated Brass | Straight | - | - | - | - | - | - | - | - | -- | - | -- | HellermannTyton | - | FU32-M32-M | - | - | - | - | - | - | - | 100V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±5% | Active | -- | - | - | Hermetically Sealed | - | - | - | Metallic | Metal (ML) | - | 2.2µF | - | - | - | - | -- | D (0.001%) | -- | - | B | - | - | - | - | - | - | - | - | - | - | - | Compression | Military | - | - | - | - | -- | - | - | - | - | - | ||
![]() 1157-4/G HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | Amphenol Pcd | - | - | - | - | - | Receptacles | - | - | - | Amphenol | - | - | MIL-DTL-26500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | Black Zinc Nickel | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | Accessories | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | - | ||
![]() 13573250 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33156018 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-90799 HellermannTyton | In Stock | - | - | - | - | - | - | Nylon | Straight | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | - | 166-90799 | - | - | - | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | - | - | - | - | - | HGU42-S-M40B | - | - | - | Non-Metallic | Black (BK) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | Self-Extinguishing | - | - | - | - | - | - | - | ||
![]() 166-90800 HellermannTyton | In Stock | - | - | - | - | - | - | Nylon | Straight | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | - | 166-90800 | - | - | - | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | - | - | - | - | - | HGU42-S-M50B | - | - | - | Non-Metallic | Black (BK) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | Self-Extinguishing | - | - | - | - | - | - | - |