- Color
- Material
- Number of Ports
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Width
- Port Direction
- Depth
- Height
- Length
Attribute column
Manufacturer
HellermannTyton Keystone - Faceplates, Frames
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Manufacturer | Manufacturer Part Number | RoHS | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Depth | Style | Number of Ports | Port Direction | Features | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPDUAL-BK HellermannTyton | In Stock | - | Datasheet | - | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | 27.215542g | - | - | - | - | Obsolete | 1 (Unlimited) | - | Faceplate | Black | 0.220 5.60mm | Single Gang | 2 | Straight | - | 114.55mm | 4.500 114.30mm | 2.750 69.85mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPSINGLE-I HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | 18.143695g | - | - | - | 2017 | Active | 1 (Unlimited) | - | Faceplate | Ivory | 0.217 5.50mm | Single Gang | 1 | Straight | - | 114.55mm | 4.500 114.30mm | 2.750 69.85mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPRDG-I HellermannTyton | In Stock | - | Datasheet | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | 2017 | Obsolete | 1 (Unlimited) | - | Faceplate | Ivory | 0.260 6.60mm | Double Gang | 2 | Straight | Mounting Hardware | 113.79mm | 4.820 122.43mm | 4.530 115.06mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FFE-2SC HellermannTyton | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | HellermannTyton | FFE-2SC | Yes | - | - | - | - | FFE-2SC | Black | - | - | 8 | - | - | - | - | - | - | - | - | ||
![]() FDNIRABBCWX HellermannTyton | In Stock | - | - | - | - | - | Polypropylene (PP) | - | HellermannTyton | FDNIRABBCWX | Yes | - | - | - | - | FDNIR-ABBCWX | Black | - | - | 59 | - | - | - | - | - | - | - | - | ||
![]() CCE-1111T1-B HellermannTyton | In Stock | - | - | - | - | - | Acrylonitrile Butadiene Styrene, UV-stabilized (ABSUV) | - | HellermannTyton | CCE-1111T1-B | No | - | - | - | SC-APC | CCE-A11121T11/BK | Black | - | - | 12 | - | - | - | - | - | - | - | - | ||
![]() FPTRIPLE-I HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | 18.143695g | - | - | - | - | Active | 1 (Unlimited) | - | Faceplate | Ivory | 0.217 5.50mm | Single Gang | 3 | Straight | - | 114.55mm | 4.500 114.30mm | 2.748 69.80mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPTRIPLE-W HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | 27.215542g | - | - | - | 2017 | Active | 1 (Unlimited) | - | Faceplate | White | 0.217 5.50mm | Single Gang | 3 | Straight | - | 114.55mm | 4.500 114.30mm | 2.748 69.80mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPRDG-W HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | 2017 | Active | 1 (Unlimited) | - | Faceplate | White | 0.260 6.60mm | Double Gang | 2 | Straight | Mounting Hardware | 113.79mm | 4.820 122.43mm | 4.530 115.06mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPQUAD-FW HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Flush | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Active | 1 (Unlimited) | - | Faceplate | White, Off | 0.217 5.50mm | Single Gang | 4 | Straight | - | 114.55mm | 4.500 114.30mm | 2.756 70.00mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPDUAL-FW HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Flush | - | Acrylonitrile Butadiene Styrene (ABS) | 18.143695g | - | - | - | - | Active | 1 (Unlimited) | - | Faceplate | White, Off | 0.220 5.60mm | Single Gang | 2 | Straight | - | 114.55mm | 4.500 114.30mm | 2.750 69.85mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPQUAD-SS HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Flush | - | Stainless Steel | - | - | - | - | 2015 | Active | 1 (Unlimited) | - | Faceplate | Silver | 0.217 5.50mm | Single Gang | 4 | Straight | - | 114.55mm | 4.500 114.30mm | 2.756 70.00mm | - | RoHS Compliant | - | ||
![]() FPDGSIX-FW HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Flush | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | 2017 | Active | 1 (Unlimited) | - | Faceplate | White, Off | 0.441 11.20mm | Double Gang | 6 | Straight | - | 114.3mm | 4.500 114.30mm | 4.598 116.80mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPQUAD-W HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | 27.215542g | - | - | - | - | Active | 1 (Unlimited) | - | Faceplate | White | 0.217 5.50mm | Single Gang | 4 | Straight | - | 114.55mm | 4.500 114.30mm | 2.756 70.00mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPSINGLE-W HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | 18.143695g | - | - | - | - | Active | 1 (Unlimited) | - | Faceplate | White | 0.217 5.50mm | Single Gang | 1 | Straight | - | 114.55mm | 4.500 114.30mm | 2.748 69.80mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPDGSIX-I HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Flush | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Active | 1 (Unlimited) | - | Faceplate | Ivory | 0.441 11.20mm | Double Gang | 6 | Straight | - | 114.3mm | 4.500 114.30mm | 4.598 116.80mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SMBQUAD-FW HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Surface Mount | SMB | Polyvinylchloride (PVC) | - | - | - | - | - | Active | 1 (Unlimited) | - | Mounting Box | White, Off | 1.070 27.18mm | Surface Mount | 4 | Straight | - | 82.55mm | 3.270 83.06mm | 4.520 114.80mm | - | RoHS Compliant | - | ||
![]() FPDUAL-I HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | 18.143695g | - | - | - | - | Active | 1 (Unlimited) | - | Faceplate | Ivory | 0.220 5.60mm | Single Gang | 2 | Straight | - | 114.55mm | 4.500 114.30mm | 2.750 69.85mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPM-W HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | 2017 | Active | 1 (Unlimited) | - | Faceplate Frame | White | 0.354 9.00mm | Single Gang | None, Open Centers | Straight | - | 114.3mm | 4.500 114.30mm | 2.756 70.00mm | - | RoHS Compliant | - | ||
![]() SMBSIX-FW HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Box | SMD/SMT | Polyvinylchloride (PVC) | - | - | - | - | - | Active | 1 (Unlimited) | - | Mounting Box | White, Off | 1.260 32.00mm | Surface Mount | 6 | Straight | - | 110.24mm | 4.331 110.00mm | 6.693 170.00mm | - | RoHS Compliant | - |