- Color
- Material
- Number of Ports
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Width
- Port Direction
- Depth
- Height
- Length
Attribute column
Manufacturer
HellermannTyton Keystone - Faceplates, Frames
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Number of Ports | Port Direction | Features | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPIDUAL-W HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | 27.215542g | - | Active | 1 (Unlimited) | Faceplate | White | 0.220 5.60mm | Single Gang | 2 | Straight | Label Cover/Holder with Labels, Mounting Hardware | 114.55mm | 4.500 114.30mm | 2.750 69.85mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPSIX-FW HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | - | 2017 | Active | 1 (Unlimited) | Faceplate | White, Off | 0.217 5.50mm | Single Gang | 6 | Straight | - | 114.55mm | 4.500 114.30mm | 2.748 69.80mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SMBSIX-I HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Module | Polyvinylchloride (PVC) | - | 2015 | Active | 1 (Unlimited) | Mounting Box | Ivory | 1.260 32.00mm | Surface Mount | 6 | Straight | - | 110.24mm | 4.331 110.00mm | 6.693 170.00mm | - | RoHS Compliant | - | ||
![]() FPDG12-FW HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Flush | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Active | 1 (Unlimited) | Faceplate | White, Off | 0.417 10.60mm | Double Gang | 12 | Straight | - | 114.5mm | 4.508 114.50mm | 4.598 116.80mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPTRIPLE-SS HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Flush | - | Stainless Steel | - | - | Active | 1 (Unlimited) | Faceplate | Silver | 0.217 5.50mm | Single Gang | 3 | Straight | - | 114.55mm | 4.500 114.30mm | 2.748 69.80mm | - | RoHS Compliant | - | ||
![]() FPTRIPLE-FW HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Active | 1 (Unlimited) | Faceplate | White, Off | 0.217 5.50mm | Single Gang | 3 | Straight | - | 114.55mm | 4.500 114.30mm | 2.748 69.80mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPIQUAD-FW HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Active | 1 (Unlimited) | Faceplate | White, Off | 0.220 5.60mm | Single Gang | 4 | Straight | Label Cover/Holder with Labels, Mounting Hardware | 114.55mm | 4.500 114.30mm | 2.750 69.85mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPSINGLE-WPSS HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Wall | - | Stainless Steel | - | 2015 | Active | 1 (Unlimited) | Faceplate | Silver | 0.217 5.50mm | Single Gang | 1 | Straight | - | 114.55mm | 4.500 114.30mm | 2.748 69.80mm | - | RoHS Compliant | - | ||
![]() FPMIAD15-I HellermannTyton | In Stock | - | Datasheet | 2 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | 2017 | Active | 1 (Unlimited) | Modular Insert | Ivory | 0.893 22.70mm | - | 2 | Angled/Sloped | - | 35.31mm | 1.390 35.31mm | 1.969 50.00mm | - | RoHS Compliant | - | ||
![]() FPMIFS-W HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | 2017 | Active | 1 (Unlimited) | Modular Insert | White | 0.409 10.40mm | - | 1 | Straight | - | 23.5mm | 1.969 50.00mm | 0.925 23.50mm | - | RoHS Compliant | - | ||
![]() FPRMF4-W HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | 2017 | Active | 1 (Unlimited) | Module Frame (106 Duplex) | White | 0.441 11.20mm | Single Gang | 4 | Straight | - | 106.68mm | 4.197 106.60mm | 1.514 38.45mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPMIFD-I HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | 2017 | Active | 1 (Unlimited) | Modular Insert | Ivory | 0.413 10.50mm | - | 2 | Straight | - | 23.5mm | 1.969 50.00mm | 0.925 23.50mm | - | RoHS Compliant | - | ||
![]() FPM-FW HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Active | 1 (Unlimited) | Faceplate | White, Off | 0.354 9.00mm | Single Gang | 1 | Straight | - | 123.7mm | 4.500 114.30mm | 2.756 70.00mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPISIX-W HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | 27.215542g | - | Active | 1 (Unlimited) | Faceplate | White | 0.220 5.60mm | Single Gang | 6 | Straight | Label Cover/Holder with Labels, Mounting Hardware | 114.55mm | 4.500 114.30mm | 2.750 69.85mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPSINGLE-FW HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Flush | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Active | 1 (Unlimited) | Faceplate | White, Off | 0.217 5.50mm | Single Gang | 1 | Straight | - | 114.55mm | 4.500 114.30mm | 2.750 69.85mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPMIAD15-W HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Active | 1 (Unlimited) | Modular Insert | White | 0.893 22.70mm | - | 2 | Angled/Sloped | - | 35.31mm | 1.390 35.31mm | 1.969 50.00mm | - | RoHS Compliant | - | ||
![]() FPDUAL-W HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Standard | - | Acrylonitrile Butadiene Styrene (ABS) | 27.215542g | - | Active | 1 (Unlimited) | Faceplate | White | 0.220 5.60mm | Single Gang | 2 | Straight | - | 114.55mm | 4.500 114.30mm | 2.750 69.85mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() FPMIFD-W HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | 2017 | Active | 1 (Unlimited) | Modular Insert | White | 0.413 10.50mm | - | 2 | Straight | - | 23.5mm | 1.969 50.00mm | 0.925 23.50mm | - | RoHS Compliant | - | ||
![]() FPMIFS-I HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Active | 1 (Unlimited) | Modular Insert | Ivory | 0.409 10.40mm | - | 1 | Straight | - | 23.5mm | 1.969 50.00mm | 0.925 23.50mm | - | RoHS Compliant | - | ||
![]() FP106MF2-FW HellermannTyton | In Stock | - | Datasheet | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Obsolete | 1 (Unlimited) | Module Frame (106 Duplex) | White, Off | - | Single Gang | 2 | Straight | - | 103.89mm | - | 44.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 |