- Series
- Insulation
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal Type
- Termination
- Wire Gauge
- Color
- Number of Ways
- Number of Wire Entries
Attribute column
Manufacturer
HellermannTyton Terminals - Wire Splice Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Approvals | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Cross-section range | Insulation Materials | Insulation type | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Min. cross section | Nominal current | Nominal current - rounded value | Nominal voltage | Outside Ø | RoHS-compliant | Voltage Rated | Wire Size | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | HTS Code | Current Rating | Voltage - Rated AC | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Insulation | Terminal Type | Wire Cross Section | Fastening Method | Number of Wire Entries | Overall Length | Kit Contents | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 148-90003 HellermannTyton | In Stock | - | Datasheet | - | Tin | Cable | - | PC | - | - | Brass, Copper | - | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | 450V | - | Bulk | 2007 | HelaCon Plus | Obsolete | 1 (Unlimited) | Push In | EAR99 | - | 5 | 105°C | -30°C | - | Transparent - Blue | 1 | - | 24A | 450V | 12-22 AWG | 22 AWG | 12 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 5 | CUL; DEMKO; FIMKO; KEMA; NEMKO | Fully Insulated | Butt Splice, Closed End, Individual Openings | - | SPRING LOADED | - | - | - | - | - | - | 24.2mm | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 148-90001 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Tin | Cable | 600 | PC, Polycarbonate | - | - | Brass, Copper | - | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | 450V | - | Bulk | 2007 | HelaCon Plus | Obsolete | 1 (Unlimited) | Push In | EAR99 | - | - | 105°C | -30°C | - | Transparent - Orange | 1 | - | 24A | 450V | 12-22 AWG | 22 AWG | 12 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 3 | CUL; DEMKO; FIMKO; KEMA; NEMKO | Fully Insulated | Butt Splice, Closed End, Individual Openings | 2.5 mm2 | SPRING LOADED | 3 | - | - | - | 10.4394mm | 18.9992mm | 15.9004mm | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 148-90000 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Tin | Cable | 600 | PC, Polycarbonate | - | - | Brass, Copper | - | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | 450V | - | Bulk | 2007 | HelaCon Plus | Obsolete | 1 (Unlimited) | Push In | EAR99 | - | - | 105°C | -30°C | - | Transparent - Yellow | 1 | 8536.69.40.40 | 24A | 450V | 12-22 AWG | 22 AWG | 12 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | CUL; DEMKO; FIMKO; KEMA; NEMKO | Fully Insulated | Butt Splice, Closed End, Individual Openings | - | SPRING LOADED | 2 | - | - | - | 10.4394mm | 18.9992mm | 11.7602mm | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 148-90002 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Tin | Cable | - | PC, Polycarbonate | - | - | Brass, Copper | - | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | 450V | - | Bulk | 2007 | HelaCon Plus | Obsolete | 1 (Unlimited) | Push In | EAR99 | - | - | 110°C | -30°C | - | Transparent - Clear | 1 | - | 24A | 450V | 12-22 AWG | 22 AWG | 12 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | CUL; DEMKO; FIMKO; KEMA; NEMKO | Fully Insulated | Butt Splice, Closed End, Individual Openings | 2.5 mm2 | SPRING LOADED | 4 | - | - | - | 10.4394mm | 18.9992mm | 20.0406mm | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 148-00077 HELACON PLUS VARIOBOX 100-PC-MIX HellermannTyton | In Stock | - | - | - | Tin | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 → 12 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90008 HECE-4-PA66-GY HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 → 12 AWG | - | - | HelaCon Plus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90036 HCPM-2-PC-CL/YE HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 → 2.5 (Solid) mm², 1 → 2.5 (Stranded) mm² | - | - | HelaCon Plus Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90055 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5-2.5 mm | - | - | HelaCan Plus Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | 18Pcs of Helacon Plus Mini Series Wire Splice Terminals | 16.5x7.7mm | - | - | - | - | - | - | ||
![]() 148-90046 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | Pull spring | - | 350pc(s) | 2.5mm² | 1mm² | 2.5mm² | 0.5mm² | - | - | - | - | 148-90046 | - | - | - | 24A | 24A | 450V | - | Yes | - | 0.5-2.5 mm | - | - | HelaCan Plus Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | - | 16.5x7.7mm | - | - | - | - | - | - | ||
![]() 148-90039 HCPM-5-PC-BU/CL HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 → 2.5 (Solid) mm², 1 → 2.5 (Stranded) mm² | - | - | HelaCon Plus Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90006 HECE-2-PA66-GY HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | XTAE007B10C3E002 | - | - | - | - | - | - | - | - | 22 → 12 AWG | - | - | HelaCon Plus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90023 HECL-2/1-PA66-WH HellermannTyton | In Stock | - | - | - | - | - | - | Steel | CSA, UL | - | - | - | - | - | - | - | - | - | - | Cooper | - | 78205120177 | - | - | - | - | - | - | - | - | 0.5 → 2.5 mm² | - | - | HelaCon Plus | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90041 HCPM-8-PC-BK/CL HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 → 2.5 (Solid) mm², 1 → 2.5 (Stranded) mm² | - | - | HelaCon Plus Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 435-01508 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 1.5 - 16 mm² | - | Not insulated | - | 435-01508 | - | 16mm² | 1.5mm² | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Mechanical connector 1516-ST-ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90058 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5-2.5 mm | - | - | HelaCan Plus Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 20.8mm | 10Pcs of Helacon Plus Mini Series Wire Splice Terminals | 20.8x15.8mm | - | - | - | - | - | - | ||
![]() 148-90022 HECL-1/1-PA66-GY HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 → 2.5 mm² | - | - | HelaCon Plus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90009 HECE-5-PA66-GY HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0 → 2.5 mm² | - | - | HelaCon Plus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 435-01505 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | 435-01505 | - | - | - | - | - | - | 18mm | Yes | - | - | - | - | - | - | - | - | - | Mechanical connector 2515-ST-ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90038 HCPM-4-PC-CL HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 → 2.5 (Solid) mm², 1 → 2.5 (Stranded) mm² | - | - | HelaCon Plus Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90040 HCPM-6-PC-CL/VT HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 → 2.5 (Solid) mm², 1 → 2.5 (Stranded) mm² | - | - | HelaCon Plus Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |