- Certificates
- Material
- Type of cable accessories
- Package contents
- Cable accessories features
- Cable accessories features1
- Bending radius
- Braid diameter
- Cable accessories application
- Plating material
- Resistance to1
- Conform to the norm
Attribute column
Manufacturer
HellermannTyton Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Braid diameter | Cable accessories application | Cable accessories features | Cable accessories features1 | Certificates | Conform to the norm | Conform to the norm1 | IP rating1 | Package contents | Plating material | Resistance to1 | Type of cable accessories | Version |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 600-02936 HELLERMANNTYTON | In Stock | - | - | chloroprene | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | insulating tubing | - | ||
![]() 600-02930 HELLERMANNTYTON | In Stock | - | - | chloroprene | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | insulating tubing | - | ||
![]() 600-02499 HELLERMANNTYTON | In Stock | - | - | chloroprene | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | insulating tubing | - | ||
![]() 600-02939 HELLERMANNTYTON | In Stock | - | - | chloroprene | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | insulating tubing | - | ||
![]() 161-63301 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | the wires are pushed through sleeve by means of special tool | with metal | RoHS compliant | - | - | - | - | - | - | spiral wrapping | - | ||
![]() 600-02953 HELLERMANNTYTON | In Stock | - | - | chloroprene | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | insulating tubing | - | ||
![]() 170-01314 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 110mm | protective tube | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | ||
![]() 170-01302 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 19mm | protective tube | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | ||
![]() 170-01313 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 90mm | protective tube | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | ||
![]() 170-01305 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 28mm | protective tube | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | ||
![]() 170-01308 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 44mm | protective tube | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | ||
![]() 166-31912 HELLERMANNTYTON | In Stock | - | - | galvanised steel | 65mm | - | - | - | - | RoHS compliant | - | - | IP69K | 10m | PVC | most of lubricants | protective tube | - | ||
![]() 166-31915 HELLERMANNTYTON | In Stock | - | - | galvanised steel | 175mm | - | - | - | - | RoHS compliant | - | - | IP69K | 10m | PVC | most of lubricants | protective tube | - | ||
![]() 166-30717 HELLERMANNTYTON | In Stock | - | - | galvanised steel | 90mm | - | - | - | - | RoHS compliant | - | - | - | 10m | PVC | most of dissolvents | protective tube | flexible | ||
![]() 166-30707 HELLERMANNTYTON | In Stock | - | - | galvanised steel | 90mm | - | - | - | - | RoHS compliant | - | - | - | 25m | PVC | most of dissolvents | protective tube | flexible | ||
![]() 166-30701 HELLERMANNTYTON | In Stock | - | - | galvanised steel | 30mm | - | - | - | - | RoHS compliant | - | - | - | 50m | PVC | most of dissolvents | protective tube | flexible | ||
![]() 166-30107 HELLERMANNTYTON | In Stock | - | - | zinc-plated steel | 90mm | 48.4...53 nom. 50mm | - | flexible | wires protection against damage | RoHS compliant | - | - | - | 25m | - | temperature | protective tube | - | ||
![]() 170-01311 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 60mm | protective tube | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | ||
![]() 170-01315 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 125mm | protective tube | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | ||
![]() 170-01306 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 31mm | protective tube | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - |