- Material
- Certificates
- Color
- Composition
- Connection Type
- Failure Rate
- Features
- Height Seated (Max)
- Manufacturer
- Manufacturer Part Number
- Mfr
- Number of Terminations
Attribute column
Manufacturer
HellermannTyton Nuts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Certificates | Manufacturer | Manufacturer Part Number | Mfr | Nut shape | Package | Product Status | Thread | Type of mounting element | Version | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Failure Rate | Connection Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B-100-M32 HellermannTyton | In Stock | - | - | Axial | Axial | Nickel-Plated Brass | - | HellermannTyton | B-100-M32 | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | -55°C ~ 155°C | CFM | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | 2 | 0/ -400ppm/°C | CNV-100-M32 | 4.7 kOhms | Carbon Film | Metal (ML) | 0.5W, 1/2W | - | Male/Female | Flame Retardant Coating, Safety | - | ||
![]() 151-02281 HELLERMANNTYTON | In Stock | - | - | - | - | polyamide | RoHS compliant | - | - | - | hexagonal | - | - | M6 | nut | with flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |