- Type
- Content
- Factory colour
- Material
- Writing area width
- Length
- Fitting type
- Width
- RoHS-compliant
- Features
- Writing area
- Writing area length
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Marker Material | Colour outer sheath | Content | Degree of protection (IP) | Dim | Factory colour | Fitting type | Halogen-free | Locking mechanism | Marker Type | Material (details) | Max. temperature | Min. temperature | Nominal cross section conductor | Pollution degree | Rated surge voltage | RoHS | RoHS-compliant | Suited for series | Writing area | Writing area length | Writing area width | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Frequency | Wire/Cable Diameter | Legend | Features | Cable Diameter Range | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 596-61209 HellermannTyton | In Stock | - | - | - | Plastic | - | - | 1pc(s) | - | - | White + transparent | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.70mm | - | Roll shape | - | - | - | - | - | - | - | - | - | - | ||
![]() RFID-DT22-HF ABS BK HellermannTyton | In Stock | - | - | - | - | - | White | - | IP20 | (L x W) 30 mm x 110 mm | - | - | - | Separate | - | - | - | - | 1.5 | 3 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 110mm | ||
![]() 554-51400 HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | 72m | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | thin-walled | - | - | - | - | - | - | - | - | 18m | - | ||
![]() 596-91209 HellermannTyton | In Stock | - | - | Cable | Plastic | - | - | 1pc(s) | - | - | White + transparent | Adhesive | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 25.40mm | - | Roll shape | 80 °C | -40 °C | Clear | - | 5.5 mm | - | - | - | 57.1 mm | 25.4 mm | ||
![]() 553-71001 HellermannTyton | In Stock | - | - | - | - | - | - | 1000pc(s) | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLFX DS | TULT2.4-0.8DS-1x50YE-PO-X-YE | - | - | - | - | - | - | - | 0.8 → 2.4mm | - | - | ||
![]() 111-01591 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 (PA66) | - | - | - | - | (L x W) 200 mm x 4.6 mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50RFIDCHA | Releasable | - | - | - | - | - | - | - | - | 200mm | 4.6mm | ||
![]() 594-51104 HellermannTyton | In Stock | - | - | - | Plastic | - | - | 1pc(s) | - | - | White + transparent | Adhesive | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 19.05mm | - | Label | - | - | White | - | - | - | - | - | - | - | ||
![]() 151-42159 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | - | - | 1pc(s) | - | - | White | - | Yes | - | - | - | +85°C | -40°C | - | - | - | - | Yes | - | 38.1 x 19.1 mm | 38.1mm | 19.1mm | - | Rech square | - | - | - | - | - | - | Halogen-free | - | - | - | ||
![]() 525-07353 HellermannTyton | In Stock | - | - | - | Polyethylene (PE) | - | - | 1pc(s) | - | (L x W) 35 mm x 7 mm | Transparent | Cable tie | - | - | - | Polyethylene, UV weather-resistant (PEUV) | +65°C | -60°C | - | - | - | - | Yes | Labels,Single wires,Universal usage | 35 x 7 mm | 35mm | 7mm | - | Character holder | - | - | - | - | - | - | UL94 flammability rating,UV-resistant,Halogen-free,Oil-resistant,Weatherproof | - | 35mm | 7mm | ||
![]() 151-41219 HellermannTyton | In Stock | - | - | Cable | Polyamide 6.6 | Nylon 6.6 (Polyamide 6.6) | - | 1pc(s) | - | - | Ecru | - | Yes | - | Tie On Write On Plate | - | +85°C | -40°C | - | - | - | Compliant | Yes | - | 63 x 9 mm | 63mm | 9mm | - | Rech square | 85 °C | -40 °C | Natural | - | 2.5 mm | Blank | Halogen-free | - | 63 mm | 9 mm | ||
![]() 151-41310 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | Nylon 6.6 (Polyamide 6.6) | - | 1pc(s) | - | - | Black | - | Yes | - | Tie On Write On Plate | - | +85°C | -40°C | - | - | - | Compliant | Yes | - | 100 x 9 mm | 100mm | 9mm | - | Rech square | - | - | Black | - | - | - | Halogen-free | - | - | - | ||
![]() 525-13173 HellermannTyton | In Stock | - | - | - | Polyethylene (PE) | - | - | 1pc(s) | - | (L x W) 17.5 mm x 13 mm | Transparent | Cable tie | - | - | - | Polyethylene, UV weather-resistant (PEUV) | +65°C | -60°C | - | - | - | - | - | Labels,Single wires,Universal usage | 17.5 x 13 mm | 17.5mm | 13mm | - | Character holder | - | - | - | - | - | - | UL94 flammability rating,UV-resistant,Halogen-free,Oil-resistant,Weatherproof | - | 17.5mm | 13mm | ||
![]() 111-01638 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | (L x W) 200 mm x 4.6 mm | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125kHz | - | - | - | - | 200mm | 4.6mm | ||
![]() 151-42119 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | Nylon (Polyamide) | - | 1pc(s) | - | - | Ecru | - | Yes | - | Tie On Write On Plate | - | +85°C | -40°C | - | - | - | - | Yes | - | 44 x 19 mm | 44mm | 19mm | - | Rech square | - | - | - | - | - | - | Halogen-free | - | - | - | ||
![]() 596-12097 HellermannTyton | In Stock | - | - | - | Plastic | - | - | 1pc(s) | - | - | White + transparent | Adhesive | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 12.70mm | - | Roll shape | - | - | - | - | - | - | - | - | - | - |