- Factory Pack QuantityFactory Pack Quantity
- Resistance
- RoHS
- Mounting Styles
- Product
- Type
- Connector
- Description/Function
- Model
- Temperature reading range
- Temperature reading range (max.)
- Temperature reading range (min.)
Attribute column
Manufacturer
Heraeus Nexensos Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Class | Connector | Description/Function | Dim | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Model | Mounting Styles | Orientation (connectors) | RoHS | Temperature reading range | Temperature reading range (max.) | Temperature reading range (min.) | Packaging | Series | Type | Resistance | Operating Supply Current | Temperature Range | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32207420 Heraeus Nexensos USA | In Stock | - | - | - | - | Solder pins | - | (W x H) 1.9 mm x 1.0 mm | - | - | PT100 | - | Radial | - | -70 up to +600 °C | +600°C | -70°C | - | - | Radial lead | 100Ω | - | - | - | - | 1.0mm | - | 1.9mm | ||
![]() 30201107 Heraeus Nexensos USA | In Stock | - | - | Heraeus Nexensos | - | Soldering | - | (L x W) 15 mm x 2.5 mm | 1000 | Heraeus | PT500 | - | - | Details | 0 up to +150 °C | +150°C | 0°C | Box | - | PCB 1325 Pt500 | 500Ω | - | - | - | Heraeus | - | 15mm | 2.5mm | ||
![]() 32209341 Heraeus Nexensos USA | In Stock | - | - | - | Class B | - | Resistance Temperature Detector | - | 100 | - | - | Through Hole | - | Details | - | - | - | - | MR828 | - | - | 0.1 mA to 0.7 mA | - 70 C to + 500 C | Temperature Sensors | - | - | - | - |