- Manufacturer
- Accuracy
- Series
- Mfr
- Mounting Type
- Package / Case
- Product Status
- Package
- Operating Temperature
- RTD Material
- Resistance @ 0°C
- Resistance Tolerance
Attribute column
Manufacturer
Heraeus Nexensos Temperature Sensors - RTD (Resistance Temperature Detector)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | RTD Material | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Current | Current | Accuracy | Resistance Tolerance | Resistance @ 0°C | R0-Nom | Height | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32208727 Heraeus Nexensos USA | In Stock | - | Datasheet | 4 Weeks | Through Hole | 2-SIP | - | Platinum | -50°C~300°C | Bulk | - | M | - | - | Active | Not Applicable | PC Pins | ±3850ppm/°C | - | 1kOhm | - | 500°C | -70°C | - | - | - | - | 300μA | 300μA | ±0.15°C | ±0.06% | 1kOhms | - | - | - | - | - | RoHS Compliant | ||
![]() 32207695 Heraeus Nexensos USA | In Stock | - | Datasheet | 4 Weeks | Through Hole | 2-SIP | - | Platinum | -70°C~500°C | Bulk | 2016 | M | - | - | Active | - | PC Pins | ±3850ppm/°C | - | 1kOhm | - | - | - | unknown | - | - | - | 300μA | - | ±0.3°C | ±0.12% | 1kOhm | 1000 Ω | - | - | - | - | RoHS Compliant | ||
![]() 32207704 Heraeus Nexensos USA | In Stock | - | Datasheet | 4 Weeks | Through Hole | 2-SIP | NO | Platinum | -50°C~400°C | Bulk | - | L | e4 | yes | Active | Not Applicable | PC Pins | ±3850ppm/°C | - | 1kOhm | - | - | - | - | 1.9mm | 1 mm | - | 300μA | - | ±0.3°C | ±0.12% | 1kOhm | 1000 Ω | - | - | - | 3.9mm | RoHS Compliant | ||
![]() 32208521 Heraeus Nexensos USA | In Stock | - | Datasheet | 4 Weeks | Through Hole | 2-SIP | NO | Platinum | -50°C~300°C | Bulk | - | M | - | - | Active | Not Applicable | PC Pins | ±3850ppm/°C | - | 100Ohm | - | - | - | - | - | - | - | 1mA | - | ±0.15°C | ±0.06% | 100Ohm | - | - | - | - | - | RoHS Compliant | ||
![]() 32207399 Heraeus Nexensos USA | 2310 | - | Datasheet | 4 Weeks | Through Hole | 2-SIP | - | Platinum | -196°C~150°C | Bulk | 2016 | C | e4 | - | Active | Not Applicable | PC Pins | ±3850ppm/°C | - | 100Ohm | Silver/Palladium (Ag/Pd) | - | - | - | 2.3mm | 1.9 mm | - | 1mA | - | ±0.3°C | ±0.12% | 100Ohm | 100 Ω | - | - | - | 1mm | RoHS Compliant | ||
![]() 32207690 Heraeus Nexensos USA | 1850 | - | Datasheet | 4 Weeks | Through Hole | 2-SIP | - | Platinum | -70°C~500°C | Bulk | 2017 | M | - | - | Active | Not Applicable | PC Pins | ±3850ppm/°C | - | 100Ohm | - | - | - | unknown | - | - | - | 1mA | - | ±0.3°C | ±0.12% | 100Ohm | 100 Ω | - | - | - | - | RoHS Compliant | ||
![]() 32207615 Heraeus Nexensos USA | 240 | - | Datasheet | 18 Weeks | Surface Mount | 0805 (2012 Metric) | YES | Platinum | -50°C~130°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | SMD (SMT) Tabs | ±3850ppm/°C | SMD/SMT | 1kOhm | - | - | - | - | 2.3mm | 1.4 mm | Analog | 300μA | 1mA | ±0.3°C | ±0.12% | 1kOhm | 1000 Ω | - | - | - | 0.6mm | RoHS Compliant | ||
![]() 32208498 Heraeus Nexensos USA | In Stock | - | Datasheet | 4 Weeks | Through Hole | 2-SIP | NO | Platinum | -50°C~300°C | Bulk | - | M | - | - | Active | Not Applicable | PC Pins | ±3850ppm/°C | - | 100Ohm | - | - | - | unknown | - | - | - | 1mA | - | ±0.15°C | ±0.06% | 100Ohm | - | - | - | - | - | RoHS Compliant | ||
![]() 30504002 Heraeus Nexensos USA | In Stock | - | Datasheet | 18 Weeks | Custom | Rectangular | - | - | - | Bulk | - | W-SZK | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 110°C | -20°C | - | - | - | - | - | - | - | - | - | - | 6mm | 30mm | 6mm | - | RoHS Compliant | ||
![]() 32208180 Heraeus Nexensos USA | In Stock | - | Datasheet | 18 Weeks | Through Hole | 2-SIP | NO | Platinum | -70°C~500°C | Bulk | 2016 | M | - | - | Active | Not Applicable | PC Pins | ±3850ppm/°C | - | 100Ohm | - | - | - | unknown | - | - | - | 1mA | - | ±0.3°C | ±0.12% | 100Ohm | 100 Ω | - | - | - | - | RoHS Compliant | ||
![]() 32207605 Heraeus Nexensos USA | 5 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | Platinum | -50°C~130°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | SMD (SMT) Tabs | ±3850ppm/°C | - | - | - | - | - | - | 2.3mm | 1.4 mm | Analog | 1mA | - | ±0.3°C | ±0.12% | 100Ohm | 100 Ω | - | - | - | 0.6mm | RoHS Compliant | ||
![]() 32207638 Heraeus Nexensos USA | In Stock | - | Datasheet | 41 Weeks | Surface Mount | 0603 (1608 Metric) | YES | Platinum | -50°C~150°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | SMD (SMT) Tabs | ±3850ppm/°C | - | - | - | - | - | - | 1.7mm | 0.9 mm | Analog | 300μA | - | ±0.3°C | ±0.12% | 1kOhm | 1000 Ω | - | - | - | 0.5mm | RoHS Compliant | ||
![]() 32207638-4K Heraeus Nexensos USA | In Stock | - | Datasheet | 16 Weeks | Surface Mount | - | - | Platinum | -50°C~150°C | Tape & Reel (TR) | 2013 | - | - | - | Active | - | SMD (SMT) Tabs | ±3850ppm/°C | - | - | - | - | - | - | - | - | - | - | 300μA | - | ±0.12% | 1kOhms | - | - | - | - | - | RoHS Compliant | ||
![]() 32207615-4K Heraeus Nexensos USA | In Stock | - | Datasheet | 18 Weeks | Surface Mount | - | - | Platinum | -50°C~130°C | Tape & Reel (TR) | 2013 | - | - | - | Active | - | SMD (SMT) Tabs | ±3850ppm/°C | - | - | - | - | - | - | - | - | - | - | 300μA | - | ±0.12% | 1kOhm | - | - | - | - | - | RoHS Compliant | ||
![]() 32206456 Heraeus Nexensos USA | 500 | - | - | 4 Weeks | Free Hanging | Cylindrical Probe, Ceramic | - | Platinum | -196°C~600°C | Bulk | 2017 | KN | - | - | Active | Not Applicable | Wire Leads | ±3850ppm/°C | - | 100Ohm | - | - | - | - | - | - | - | 1mA | - | ±0.15°C | ±0.06% | 100Ohm | - | - | - | - | - | RoHS Compliant | ||
![]() 32206109 Heraeus Nexensos USA | In Stock | - | - | 4 Weeks | Free Hanging | Cylindrical Probe, Ceramic | - | Platinum | -196°C~600°C | Bulk | 2016 | K | - | - | Active | Not Applicable | Wire Leads | ±3850ppm/°C | - | 100Ohm | - | - | - | - | - | - | - | 1mA | - | ±0.15°C | ±0.06% | 100Ohm | - | - | - | - | - | RoHS Compliant | ||
![]() 32206455 Heraeus Nexensos USA | In Stock | - | - | 4 Weeks | Free Hanging | Cylindrical Probe, Ceramic | - | Platinum | -196°C~660°C | Bulk | - | KN | - | - | Active | Not Applicable | Wire Leads | ±3850ppm/°C | - | 100Ohm | - | - | - | - | - | - | - | 1mA | - | ±0.3°C | ±0.12% | 100Ohm | - | - | - | - | - | RoHS Compliant | ||
![]() 32208571 Heraeus Nexensos USA | In Stock | - | Datasheet | 4 Weeks | Through Hole | 2-SIP | - | Platinum | -70°C~500°C | Bulk | - | M | - | - | Active | 1 (Unlimited) | PC Pins | ±3850ppm/°C | Solder | 1kOhm | - | 500°C | -70°C | - | - | - | - | 300μA | 300μA | ±0.3°C | ±0.12% | 1kOhms | - | - | 2.3mm | 2.1mm | - | RoHS Compliant | ||
![]() 32206105 Heraeus Nexensos USA | In Stock | - | - | 4 Weeks | Free Hanging | Cylindrical Probe, Ceramic | - | Platinum | -196°C~850°C | Bulk | 2016 | K | - | - | Active | Not Applicable | Wire Leads | ±3850ppm/°C | - | 100Ohm | - | - | - | - | - | - | - | 1mA | - | ±0.3°C | ±0.12% | 100Ohm | - | - | - | - | - | RoHS Compliant | ||
![]() 32206913 Heraeus Nexensos USA | In Stock | - | - | 4 Weeks | Free Hanging | Cylindrical Probe, Ceramic | - | Platinum | -196°C~660°C | Bulk | - | KN | - | - | Active | Not Applicable | Wire Leads | ±3850ppm/°C | - | 100Ohm | - | - | - | - | - | - | - | 1mA | - | ±0.3°C | ±0.12% | 100Ohm | - | - | - | - | - | RoHS Compliant |