- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Series
- RoHS
- Type
- ECCN
- Harmonized Code
- Itar Registered
Attribute column
Manufacturer
HEYCO PRODUCTS Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Current-Collector (Ic) (Max) | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Itar Registered | Manufacturer | Material-Core | Maximum Bundle Diameter | Mounting Hole Size | Mounting Method | Mounting Styles | Operating Systems | Power Dissipation (Max) | RoHS | Screw/Thread Size | Test Conditions | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Subcategory | Technology | Shielding | Current Rating | Base Part Number | Inductance | DC Resistance (DCR) | Core Processor | Input Type | Power - Max | Q @ Freq | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Size | Drain to Source Voltage (Vdss) | Vgs (Max) | Thread Size | Product Type | Temperature Range | Voltage - Collector Emitter Breakdown (Max) | Contents | Board Type | Vce(on) (Max) @ Vge, Ic | Platform | FET Feature | IGBT Type | Gate Charge | Td (on/off) @ 25°C | Switching Energy | Product | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Head Height | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3339-P HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | Heyco | - | - | - | EAR99 | 10 | - | - | 18MHz | - | 2.52MHz | Unavailable | Heyco | Iron Powder | - | - | - | - | - | - | Details | - | - | HEYClip | - | -55°C ~ 125°C | Bulk | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | - | Wire & Cable Management | - | Unshielded | 225mA | - | 12µH | 2 Ohm Max | - | - | - | 50 @ 2.52MHz | - | - | - | -- | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | 0.134 (3.40mm) | - | - | - | - | -- | ||
![]() 3574V HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | - | Heyco | - | - | - | EAR99 | 100 | - | - | 18MHz | - | 2.52MHz | Unavailable | Heyco | Iron Powder | - | - | - | - | - | - | Details | - | - | HEYClean | 0.035274 oz | -55°C ~ 125°C | Bulk | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Gray | Wire & Cable Management | - | Shielded | 252mA | - | 15µH | 1.1 Ohm Max | - | - | - | 50 @ 2.52MHz | - | - | - | -- | - | - | - | - | - | PG7 | Hole Plugs | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | 0.134 (3.40mm) | - | - | - | - | -- | ||
![]() 3401VB HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | - | EAR99 | 100 | - | - | 310MHz | - | 25.2MHz | Unavailable | Heyco | Iron Powder | - | - | - | - | - | - | Details | - | - | - | 0.070548 oz | -55°C ~ 125°C | Bulk | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Black | Wire & Cable Management | - | Shielded | 500mA | - | 270nH | 330 mOhm Max | - | - | - | 40 @ 25.2MHz | - | - | - | -- | - | - | - | - | - | PG21 | Hole Plugs | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | 0.095 (2.41mm) | - | - | - | - | -- | ||
![]() 3576V HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | - | EAR99 | 100 | - | - | 180MHz | - | 25.2MHz | Unavailable | Heyco | Iron Powder | - | - | - | - | - | - | Details | - | - | HEYClean | 0.035274 oz | -55°C ~ 125°C | Bulk | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Gray | Wire & Cable Management | - | Shielded | 450mA | - | 680nH | 480 mOhm Max | - | - | - | 40 @ 25.2MHz | - | - | - | -- | - | - | - | - | - | PG13.5 | Hole Plugs | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | 0.095 (2.41mm) | - | - | - | - | -- | ||
![]() F8504 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | - | EAR99 | 100 | - | - | 45MHz | - | 7.96MHz | Unavailable | Heyco | Iron Powder | 16 mm | - | Threaded | - | - | - | Details | - | - | - | 0.105822 oz | -55°C ~ 125°C | Bulk | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | - | Wire & Cable Management | - | Unshielded | 217mA | - | 5.6µH | 1.6 Ohm Max | - | - | - | 30 @ 7.96MHz | - | - | - | -- | - | - | - | - | - | - | Conduit Fittings | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | 0.095 (2.41mm) | 37 mm | - | - | - | -- | ||
![]() C2008-P HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | Heyco | - | - | - | EAR99 | 10 | - | - | 220MHz | - | 25.2MHz | Unavailable | Heyco | Iron Powder | - | - | - | - | - | - | - | - | - | HEYCo-molded | 0.082453 oz | -55°C ~ 125°C | Bulk | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Black | Wire & Cable Management | - | Unshielded | 450mA | - | 470nH | 500 mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | - | - | Hole Plugs | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | 0.095 (2.41mm) | - | - | - | - | -- | ||
![]() C2012-P HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | Heyco | - | - | - | EAR99 | 10 | - | - | 1GHz | - | 50MHz | Unavailable | Heyco | Non-Magnetic | - | - | - | - | - | - | - | - | - | HEYCo-molded | - | -55°C ~ 125°C | Bulk | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Black | Wire & Cable Management | - | Unshielded | 450mA | - | 68nH | 360 mOhm Max | - | - | - | 30 @ 50MHz | - | - | - | -- | - | - | - | - | - | - | Hole Plugs | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | 0.095 (2.41mm) | - | - | - | - | -- | ||
![]() S6506 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | Heyco | - | - | - | EAR99 | 100 | - | - | 90MHz | - | 7.96MHz | Unavailable | Heyco | Iron Powder | - | - | - | - | - | - | Details | - | - | - | 0.211644 oz | -55°C ~ 125°C | Bulk | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | - | Wire & Cable Management | - | Shielded | 403mA | - | 1.8µH | 430 mOhm Max | - | - | - | 30 @ 7.96MHz | - | - | - | -- | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | 0.134 (3.40mm) | - | - | - | - | -- | ||
![]() 4152-P HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 (4532 Metric) | Nylon | WHC 500 NATURAL 50PK | Heyco | - | - | - | - | 50 | Insulating, Routing and Tubing of the Cables and Wire | - | 35MHz | - | 7.96MHz | - | Heyco | -- | 12.5 mm | - | - | Screw | - | - | Details | 10 mm | - | - | 0.317466 oz | -40°C ~ 85°C | Tape & Reel (TR) | IMCH-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | - | Wire & Cable Management | - | Unshielded | 650mA | - | 4.7µH | 300 mOhm Max | - | - | - | 10 @ 7.96MHz | - | - | - | -- | - | - | 29.4 mm x 10.2 mm | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | Flammability Rating is 94 V-2 | Cable Mounting & Accessories | - | - | 0.138 (3.50mm) | 29.4 mm | 10.2 mm | - | - | -- | ||
![]() 3566B HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 (2520 Metric) | Nylon | - | - | - | - | - | EAR99 | - | - | - | 3.6GHz | - | 100MHz | Unavailable | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | IMC-1008 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±5% | Active | Wirewound | Black | - | - | Unshielded | 1A | - | 12nH | 80 mOhm Max | - | - | - | 60 @ 500MHz | - | - | - | -- | - | - | - | - | - | PG7 | Hole Plugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | 13.5 mm | - | - | - | -- | ||
![]() G5300 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-204AE | TO-204AE | Polyethylene (PE) | - | Heyco | 67A (Tc) | - | 10V | EAR99 | 500 | - | - | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | 300W (Tc) | Details | - | - | - | - | -55°C ~ 150°C (TJ) | - | HiPerFET™ | - | - | Last Time Buy | Tubing Plugs | - | Wire & Cable Management | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | N-Channel | 25 mOhm @ 33.5A, 10V | 4V @ 4mA | - | 4500pF @ 25V | 260nC @ 10V | - | 100V | ±20V | - | Hole Plugs | - | - | - | - | - | - | -- | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | - | ||
![]() H8572 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | - | EAR99 | 500 | - | - | - | - | - | Unavailable | Heyco | - | - | 18 mm | - | - | - | - | Details | - | - | - | - | - | - | * | - | - | Obsolete | Fitting, Loom Tubing | Black | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | Conduit Fittings | - | - | - | - | - | - | - | - | - | - | - | Fittings | - | Conduit Fittings & Accessories | IP66 | - | - | 45 mm | - | - | - | - | ||
![]() 0318 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-247-3 | PLUS247™-3 | Nylon 6/6 | AC 18 | Heyco | 30A (Tc) | - | 10V | - | 20000 | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | 416W (Tc) | Details | - | - | HEYClip | 0.211644 oz | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | Natural | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | N-Channel | 160 mOhm @ 15A, 10V | 4.5V @ 4mA | - | 3950pF @ 25V | 150nC @ 10V | - | 500V | ±20V | - | Screws & Fasteners | 0C to +85C | - | - | - | - | - | -- | - | - | - | - | - | - | Screws & Fasteners | - | .28 | - | .40 | .28 | .08 | 94V-2 | - | ||
![]() G5436 HEYCO PRODUCTS | In Stock | - | - | Fixed | - | - | - | - | Heyco | - | - | - | EAR99 | 700 | - | MC9S12XDT512 | - | - | - | Unavailable | Heyco | - | - | - | - | - | -- | - | Details | - | - | - | - | - | - | HCS12X | - | - | Obsolete | MCU 16-Bit | - | Wire & Cable Management | - | - | - | - | - | - | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | Hole Plugs | - | - | Board(s), Cable(s) | Evaluation Platform | - | -- | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | - | ||
![]() G5020 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-274AA | SUPER-247 (TO-274AA) | Polyethylene (PE) | - | Heyco | 29A (Tc) | - | 10V | EAR99 | 5000 | - | - | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | 480W (Tc) | Details | - | - | HEYCap | 0.246918 oz | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | Red | Wire & Cable Management | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | N-Channel | 210 mOhm @ 17A, 10V | 5V @ 250µA | - | 6160pF @ 25V | 220nC @ 10V | - | 600V | ±30V | - | Hole Plugs | - | - | - | - | - | - | -- | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | - | ||
![]() G5022 HEYCO PRODUCTS | In Stock | - | - | Fixed | - | - | Polyethylene | - | Heyco | - | - | - | EAR99 | 5000 | - | S12ZVL | - | - | - | Unavailable | Heyco | - | - | - | - | - | -- | - | Compliant | - | - | HEYCap | 0.282192 oz | - | - | S12 MagniV | - | - | Active | MCU 16-Bit | Red | Wire & Cable Management | - | - | - | - | - | - | HCS12Z | - | - | - | - | - | - | - | - | - | - | - | - | - | Hole Plugs | - | - | Board(s) | Evaluation Platform | - | -- | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | 11.9 mm | - | - | - | - | - | - | ||
![]() G5035 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | Polyethylene (PE) | - | Heyco | 16A (Tc) | - | 10V | EAR99 | 5000 | - | - | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | 310W (Tc) | Details | - | - | HEYCap | 0.388014 oz | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | Red | Wire & Cable Management | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | N-Channel | 460 mOhm @ 9A, 10V | 5V @ 250µA | - | 2720pF @ 25V | 100nC @ 10V | - | 600V | ±30V | - | Hole Plugs | - | - | - | - | - | - | -- | - | - | - | - | - | - | Conduit Fittings & Accessories | - | 16 mm | - | - | - | - | - | - | ||
![]() G5216 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-247-3 | PLUS247™-3 | Polyethylene (PE) | - | Heyco | 21A (Tc) | - | 10V | EAR99 | 2500 | - | - | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | 500W (Tc) | Details | - | - | HEYCaps | - | -55°C ~ 150°C (TJ) | Tube | HiPerRF™ | - | - | Active | Covers | Black | Wire & Cable Management | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | N-Channel | 500 mOhm @ 10.5A, 10V | 5.5V @ 4mA | - | 5500pF @ 25V | 160nC @ 10V | - | 1000V | ±20V | - | Hole Plugs | - | - | - | - | - | - | -- | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | - | ||
![]() 12379 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-247-3 | TO-247 | Nylon 6.6 | CH SD-38-65 | Heyco | 40A (Tc) | - | 10V | - | 5000 | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | 860W (Tc) | Details | - | - | HEYClip | 0.141096 oz | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Active | Cable Holder | Natural | Wire & Cable Management | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | N-Channel | 145 mOhm @ 500mA, 10V | 5.5V @ 4mA | - | 3700pF @ 25V | 98nC @ 10V | - | 850V | ±30V | - | Cable Mounts | - | - | - | - | - | - | -- | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | - | - | - | ||
![]() G5262 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-3P | Polyethylene (PE) | - | Heyco | - | 90A | - | EAR99 | 2500 | - | - | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | Details | - | -- | - | - | -- | Tube | -- | - | - | Obsolete | Covers | Black | Wire & Cable Management | - | - | - | IXG*90N33 | - | - | - | Standard | 200W | - | - | - | - | - | - | - | - | - | - | - | Hole Plugs | - | 330V | - | - | 1.8V @ 15V, 45A | - | - | Trench | 69nC | -- | -- | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | - |