- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Series
- RoHS
- Type
- ECCN
- Harmonized Code
- Itar Registered
Attribute column
Manufacturer
HEYCO PRODUCTS Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Itar Registered | Manufacturer | Material-Core | Maximum Bundle Diameter | Mounting Hole Size | Mounting Styles | Overall Height (in) | Overall Height (mm) | RoHS | Screw/Thread Size | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Subcategory | Shielding | Current Rating | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Thread Size | Product Type | Cable Diameter | Product | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1665AD HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | Axial | Axial | - | - | Heyco | EAR99 | 15000 | 40MHz | - | 2.5MHz | Unavailable | Heyco | Iron | - | - | - | - | - | Details | - | - | 0.352740 oz | -55°C ~ 105°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±10% | Obsolete | Molded | - | Wire & Cable Management | Unshielded | 240mA | 15µH | 1.4 Ohm Max | 65 @ 2.5MHz | -- | - | Hole Plugs | - | - | -- | Conduit Fittings & Accessories | - | - | -- | - | - | -- | ||
![]() 0160 HEYCO PRODUCTS | In Stock | - | - | Socket | Through Hole | Axial | Axial | - | 453.59237 g | Heyco | EAR99 | 1 | 24MHz | - | 2.5MHz | Unavailable | Heyco | Ferrite | - | - | - | - | - | Details | - | - | 1 lb | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±10% | Obsolete | Molded | - | Wire & Cable Management | Unshielded | 130mA | 33µH | 3.4 Ohm Max | 45 @ 2.5MHz | -- | - | Accessories | - | - | -- | Conduit Fittings & Accessories | - | - | -- | - | - | -- | ||
![]() 24350 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | - | - | Heyco | EAR99 | 15 | 1.2GHz | - | 100MHz | Unavailable | Heyco | Ceramic | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | ILC-0603 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Active | Multilayer | - | Wire & Cable Management | Unshielded | 300mA | 33nH | 550 mOhm Max | 12 @ 100MHz | -- | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | 0.037 (0.95mm) | - | - | -- | ||
![]() 14800 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | Radial | -- | Brass | - | Heyco | EAR99 | 25 | -- | - | 1kHz | Unavailable | Heyco | -- | - | - | - | - | - | Details | M16 | - | - | -55°C ~ 130°C | -- | IHB | 0.825 Dia (20.96mm) | ±20% | Active | Wirewound | - | Wire & Cable Management | Unshielded | 17.4A | 1.2µH | 3 mOhm Max | -- | -- | - | - | 5 mm to 6.5 mm | Cord Grips | -- | Cable Glands, Strain Reliefs & Cord Grips | - | - | 0.840 (21.34mm) | - | - | -- | ||
![]() 14803 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | Axial | Axial | Brass | - | Heyco | EAR99 | 25 | 9MHz | - | 1MHz | Unavailable | Heyco | Iron | - | - | - | - | - | Details | M20 | - | - | -55°C ~ 125°C | -- | IM-10RFCM-13 | 0.250 Dia x 0.600 L (6.35mm x 15.24mm) | ±5% | Active | Molded | - | Wire & Cable Management | Unshielded | 190mA | 150µH | 8 Ohm Max | 90 @ 1MHz | -- | - | - | 8 mm to 10.5 mm | Cord Grips | -- | Cable Glands, Strain Reliefs & Cord Grips | - | - | -- | - | - | -- | ||
![]() H8690 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | Axial | Axial | Nylon | - | Heyco | EAR99 | 30 | 46MHz | - | 7.9MHz | Unavailable | Heyco | Iron | - | - | - | - | - | Details | - | - | - | -55°C ~ 125°C | -- | IMS-5SWD-65 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±5% | Active | Molded | Black | Wire & Cable Management | Shielded | 450mA | 10µH | 1.62 Ohm Max | 49 @ 7.9MHz | 450mA | - | Conduit Fittings | - | Angled Fittings | -- | Conduit Fittings & Accessories | IP66 | - | -- | 91 mm | - | -- | ||
![]() H8690F HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | EAR99 | 30 | - | - | - | Unavailable | Heyco | - | - | 34 mm | - | - | - | Details | - | - | - | - | - | * | - | - | Active | Elbow, 90 Degree Sweep | Black | Wire & Cable Management | - | - | - | - | - | - | M32 | Conduit Fittings | - | Angled Fittings | 90 deg Sweep Fitting | Conduit Fittings & Accessories | IP66 | - | - | 91 mm | - | - | ||
![]() S6461 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | Heyco | EAR99 | 500 | 6MHz | - | 796kHz | Unavailable | Heyco | Ferrite | - | - | - | - | - | Details | - | HEYClip | 0.246918 oz | -55°C ~ 125°C | Bulk | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | - | Wire & Cable Management | Unshielded | 60mA | 180µH | 17 Ohm Max | 15 @ 796kHz | -- | - | Cable Mounts | - | - | - | Cable Mounting & Accessories | - | - | 0.095 (2.41mm) | - | - | -- | ||
![]() 2703-P HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | - | Heyco | EAR99 | 100 | 2.2MHz | - | 796kHz | Unavailable | Heyco | Ferrite | - | - | - | - | - | Details | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Black | Wire & Cable Management | Shielded | 72mA | 820µH | 13.5 Ohm Max | 30 @ 796kHz | -- | - | Hole Plugs | - | Hole Plugs | Flammability Rating is UL 94 V-2 | Conduit Fittings & Accessories | - | - | 0.134 (3.40mm) | - | - | -- | ||
![]() S6481 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | Heyco | EAR99 | 1000 | 4MHz | - | 790kHz | Unavailable | Heyco | Ferrite | - | - | - | - | - | Details | - | SunStars | 0.105822 oz | -55°C ~ 125°C | Bulk | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | - | Wire & Cable Management | Unshielded | 92mA | 270µH | 12 Ohm Max | 40 @ 790kHz | -- | - | Accessories | - | Tools & Accessories | - | Cable Mounting & Accessories | - | - | 0.134 (3.40mm) | 1 in | 0.32 in | -- | ||
![]() 2664-P HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | - | Heyco | EAR99 | 100 | 4MHz | - | 796kHz | Unavailable | Heyco | Ferrite | - | - | - | - | - | Details | - | - | - | -55°C ~ 125°C | Bulk | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | White | Wire & Cable Management | Shielded | 101mA | 270µH | 6.9 Ohm Max | 40 @ 796kHz | -- | - | Hole Plugs | - | Hole Plugs | Flammability Rating is UL 94 V-2 | Conduit Fittings & Accessories | - | - | 0.134 (3.40mm) | - | - | -- | ||
![]() 2403-P HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | Heyco | EAR99 | 100 | 5MHz | - | 796kHz | Unavailable | Heyco | Ferrite | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Black | Wire & Cable Management | Shielded | 130mA | 150µH | 4.16 Ohm Max | 40 @ 796kHz | -- | - | Hole Plugs | - | Hole Plugs | - | Conduit Fittings & Accessories | - | - | 0.134 (3.40mm) | - | - | -- | ||
![]() 3402B HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Polystyrene (PS) | - | Heyco | EAR99 | 100 | 14MHz | - | 2.52MHz | Unavailable | Heyco | Iron Powder | - | - | - | 0.39 | 10 | Details | - | - | 0.035274 oz | -55°C ~ 125°C | Bulk | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | Black | Wire & Cable Management | Shielded | 105mA | 39µH | 5.9 Ohm Max | 30 @ 2.52MHz | -- | - | Hole Plugs | - | - | - | Conduit Fittings & Accessories | - | - | 0.095 (2.41mm) | - | - | -- | ||
![]() C2062-P HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | Heyco | EAR99 | 10 | 140MHz | - | 7.96MHz | Unavailable | Heyco | Iron Powder | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Black | Wire & Cable Management | Shielded | 447mA | 1µH | 350 mOhm Max | 30 @ 7.96MHz | -- | - | Hole Plugs | - | - | - | Conduit Fittings & Accessories | - | - | 0.134 (3.40mm) | - | - | -- | ||
![]() 3867A HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | - | Heyco | EAR99 | 100 | 5MHz | - | 796kHz | Unavailable | Heyco | Ferrite | 25.4 mm | - | Adhesive | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Gray | Wire & Cable Management | Shielded | 130mA | 150µH | 4.16 Ohm Max | 40 @ 796kHz | -- | - | Cable Mounts | - | Cable Clips | - | Cable Mounting & Accessories | - | 34.8 mm | 0.134 (3.40mm) | 56.9 mm | 50.3 mm | -- | ||
![]() 3545V HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | EAR99 | 100 | 1GHz | - | 50MHz | Unavailable | Heyco | Non-Magnetic | - | - | - | - | - | Details | - | HEYClean | 0.035274 oz | -55°C ~ 125°C | Bulk | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | Gray | Wire & Cable Management | Shielded | 485mA | 56nH | 280 mOhm Max | 40 @ 50MHz | -- | 3/8 in NPT | Hole Plugs | - | - | - | Conduit Fittings & Accessories | - | - | 0.095 (2.41mm) | - | - | -- | ||
![]() 3574VB HEYCO PRODUCTS | In Stock | - | - | Cable | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | - | - | EAR99 | - | 15MHz | - | 2.52MHz | Unavailable | - | Iron Powder | - | - | - | - | - | Compliant | - | - | - | -55°C ~ 125°C | Bulk | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Black | - | Shielded | 238mA | 18µH | 1.24 Ohm Max | 50 @ 2.52MHz | -- | PG7 | Hole Plugs | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | -- | ||
![]() 3576VB HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | EAR99 | 100 | 1GHz | - | 50MHz | Unavailable | Heyco | Non-Magnetic | - | - | - | - | - | Details | - | HEYClean | 0.035274 oz | -55°C ~ 125°C | Bulk | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Black | Wire & Cable Management | Shielded | 475mA | 68nH | 350 mOhm Max | 40 @ 50MHz | -- | PG13.5 | Hole Plugs | - | - | - | Conduit Fittings & Accessories | - | - | 0.095 (2.41mm) | - | - | -- | ||
![]() 3923V HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | EAR99 | 100 | 330MHz | - | 25.2MHz | Unavailable | Heyco | Iron Powder | 25.4 mm | - | Adhesive | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Black | Wire & Cable Management | Shielded | 565mA | 220nH | 300 mOhm Max | 40 @ 25.2MHz | -- | - | Cable Mounts | - | Cable Clips | - | Cable Mounting & Accessories | - | 34.8 mm | 0.095 (2.41mm) | 56.9 mm | 50.3 mm | -- | ||
![]() 8348 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | Heyco | EAR99 | 100 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | Details | - | - | 0.493835 oz | - | - | * | - | - | Active | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Conduit Fittings | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - |