- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- RoHS
- Series
- Subcategory
- Material
- Color
- Type
- Features
Attribute column
Manufacturer
HEYCO PRODUCTS Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Itar Registered | Length - in | Length - mm | Manufacturer | Material-Core | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Mounting Styles | Power Dissipation (Max) | RoHS | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Width - in | Width - mm | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Shielding | Current Rating | Base Part Number | Termination Style | Function | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Type | Dielectric | Voltage - Input (Min) | Inductance | Interface | Memory Size | DC Resistance (DCR) | Diode Type | Output Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Current - Output | Clock Frequency | Control Features | Q @ Freq | Access Time | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Memory Format | Memory Interface | Protection Features | Current - Quiescent (Iq) | FET Type | Voltage Dropout (Max) | Frequency - Switching | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | PSRR | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Write Cycle Time - Word, Page | Synchronous Rectifier | Vgs (Max) | Product Type | Voltage - Output (Max) | Fault Protection | Battery Chemistry | Number of Cells | Duty Cycle (Max) | Tensile Strength | Serial Interfaces | Voltage - Peak Reverse (Max) | FET Feature | Clock Sync | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Output Phases | w/Sequencer | Voltage/Current - Output 1 | Voltage/Current - Output 2 | Product | Voltage/Current - Output 3 | w/LED Driver | Features | w/Supervisor | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13218B HEYCO PRODUCTS | In Stock | - | - | Through Hole | Radial | -- | Nylon | NT-175-394 | Heyco | - | - | - | - | - | - | - | - | 500 | -- | - | 1kHz | - | 39.37 in | 1 m | Heyco | -- | 11.42 in | 290 mm | - | - | - | - | - | Details | - | 0.493835 oz | - | - | 0.299 in | 7.6 mm | -55°C ~ 130°C | -- | IHB | 0.660 Dia (16.76mm) | ±10% | Active | - | - | Wirewound | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | Unshielded | 4.7A | - | - | - | - | - | - | - | - | - | 27µH | - | - | 30 mOhm Max | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Cable Ties | - | - | - | - | - | 175 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Cable Ties | - | 0.840 (21.34mm) | - | - | -- | ||
![]() 3433 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 165-TBGA | 165-CABGA (13x15) | Polyethylene (PE) | BT 6 | Heyco | - | - | - | - | - | - | - | - | 20000 | - | - | - | - | - | - | Heyco | - | 1.89 in | 48 mm | - | Volatile | - | - | - | Details | - | 1.375685 oz | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | - | - | Yellow | - | Wire & Cable Management | - | SRAM - Synchronous | 3.135 V ~ 3.465 V | - | - | IDT71V35761 | - | - | - | - | - | - | - | - | - | - | 4.5Mb (128K x 36) | - | - | - | - | - | - | - | 183MHz | - | - | 3.3ns | - | - | - | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Cable Ties | - | - | - | - | - | 18 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | Beaded Cable Ties | - | - | - | - | Cable Ties | - | - | - | - | - | ||
![]() 13130B HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 10-VFDFN Exposed Pad | 10-DFN (3x3) | Nylon | NT-40-118 | Heyco | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | 11.8 in | 300 mm | Heyco | - | 3.35 in | 85 mm | - | - | - | - | - | Details | - | - | - | - | 0.142 in | 3.6 mm | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | ISL9012 | - | - | 60µA | - | 6.5V | Fixed | - | - | - | - | - | - | - | Positive | - | - | - | 150mA, 300mA | - | Enable | - | - | 3.3V, 3.3V | - | 2 | - | - | Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) | 40µA | - | 0.2V @ 150mA, 0.325V @ 300mA | - | - | - | - | -- | - | - | - | - | - | - | - | Cable Ties | -- | - | - | - | - | 40 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weather Resistant | - | Cable Ties | - | - | - | - | - | ||
![]() 13186B HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Nylon | NT-120-157 | Heyco | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | Heyco | - | 4.13 in | 105 mm | - | - | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | - | - | Active | - | - | - | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | ISL9007 | - | - | - | - | 6.5V | Fixed | - | - | - | - | - | - | - | Positive | - | - | - | 400mA | - | Enable | - | - | 2.85V | - | 1 | - | - | Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) | 70µA | - | 0.325V @ 400mA | - | - | - | - | -- | - | - | - | - | - | - | - | Cable Ties | -- | - | - | - | - | 120 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weather Resistant | - | Cable Ties | - | - | - | - | - | ||
![]() 13100B HEYCO PRODUCTS | In Stock | - | - | - | 16-VQFN Exposed Pad | 16-QFN (5x5) | Nylon | NT-18-031 | Heyco | - | - | - | - | - | - | - | - | 40000 | - | - | - | - | 3.15 in | 80 mm | Heyco | - | 0.63 in | 16 mm | - | - | - | - | - | Details | - | 0.776027 oz | - | - | 0.1 in | 2.5 mm | -20°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | ISL6291 | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Ties | - | -- | Lithium-Ion/Polymer | 1 | - | 18 lbs | - | - | - | - | 10V | Current, Timer | Constant - Programmable | 2A | 4.2V | - | - | - | - | - | - | - | Weather Resistant | - | Cable Ties | - | - | - | - | - | ||
![]() 12883 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 20-VQFN Exposed Pad | 20-QFN (6x6) | Stainless Steel (AISI 316) | NTSS-0700-79B | Heyco | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 27.6 in | 700 mm | Heyco | - | 8.27 in | 210 mm | - | - | - | - | - | Details | - | 1 oz | - | - | 0.311 in | 7.9 mm | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | Metallic | - | Wire & Cable Management | - | - | - | - | - | ISL8560 | - | Step-Down | - | 1 | 60V | Adjustable | - | 9V | - | - | - | - | - | Positive | - | - | - | 2A | - | - | - | - | 1.21V | Buck | - | - | - | - | - | - | - | 100kHz ~ 600kHz | - | - | - | - | - | - | - | - | - | Yes | - | Cable Ties | 55V | - | - | - | - | 250 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Ties | - | - | Heavy Duty | - | Cable Ties | - | - | - | - | - | ||
![]() 12884 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | Stainless Steel (AISI 316) | NTSS-0800-79B | Heyco | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 31.5 in | 800 mm | Heyco | - | 9.45 in | 240 mm | - | - | - | - | - | Details | - | 1.093493 oz | - | - | 0.311 in | 7.9 mm | -40°C ~ 105°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | Metallic | - | Wire & Cable Management | - | - | - | - | - | ISL78208 | - | Step-Down | - | 2 | 28V | Adjustable | - | 4.5V | - | - | - | - | - | Positive | - | - | - | 3A | - | - | - | - | 0.8V | Buck | - | - | - | - | - | - | - | 300kHz ~ 2MHz | - | - | - | - | - | - | - | - | - | Yes | - | Cable Ties | 26V | - | - | - | - | 250 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Ties | - | - | Heavy Duty | - | Cable Ties | - | - | - | - | - | ||
![]() 13301B HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Nylon | RNT-50-079 | Heyco | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 8 in | 202 mm | Heyco | - | 1.91 in | 50 mm | - | - | - | - | - | Details | - | 0.811301 oz | - | - | 0.177 in | 4.5 mm | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | Releasable | - | - | - | - | Black | - | Wire & Cable Management | - | - | 4.75 V ~ 5.25 V | - | - | ISL6549 | - | Any Function | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) Synchronous (1), Linear (LDO) (1) | - | - | - | - | - | - | - | 150kHz ~ 1MHz | - | - | - | - | - | - | - | - | - | - | - | Cable Ties | - | - | - | - | - | 50 lbs | - | - | - | - | - | - | - | - | - | - | No | Controller | Controller | Standard Cable Ties | -- | No | - | No | Cable Ties | - | - | - | - | - | ||
![]() 13267B HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | DFS | Nylon | PMST-40-066-197 | Heyco | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | 6.7 in | 170 mm | Heyco | - | - | - | - | - | - | Push Mount | - | Details | - | 1.058219 oz | - | - | 0.142 in | 3.6 mm | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | Standoff | - | - | - | - | - | - | Wire & Cable Management | - | Standard | - | - | - | DF04 | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | - | 5µA @ 400V | 1.1V @ 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | 40 lbs | - | 400V | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | ||
![]() 13147B HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | NT-50-098 | Heyco | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | 9.8 in | 250 mm | Heyco | - | 2.56 in | 65 mm | - | - | - | - | - | Details | - | 0.705479 oz | - | 50 V | 0.189 in | 4.8 mm | - | - | Regular Nytye Nylon Cable Ties | - | 0.5 % | - | - | 25 ppm/°C | - | 61.2 Ω | 155 °C | -55 °C | Thin Film | Black | - | Wire & Cable Management | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Ties | - | - | - | - | - | 50 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weather Resistant | - | Cable Ties | 550 µm | - | - | - | - | ||
![]() 13317 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | NTID-18-039-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13143 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | NT-50-072 | Heyco | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | 7.2 in | 183 mm | Heyco | - | 1.65 in | 42 mm | - | - | - | - | - | Details | - | 0.881849 oz | - | - | 0.189 in | 4.8 mm | - | - | Nytye Nylon Cable Ties | - | - | - | - | - | - | - | - | - | - | Natural | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Ties | - | - | - | - | - | 50 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Ties | - | - | - | - | - | ||
![]() 4228 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6.6 | - | Heyco | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | Details | HEYClip | 0.246918 oz | - | - | - | - | - | - | HEYClip Shorty Cable Holders - Arrowhead Mount | - | - | - | - | - | - | - | - | - | - | Natural | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | ||
![]() 13294 HEYCO PRODUCTS | In Stock | - | - | - | 1206 (3216 metric) | - | - | NTLP-65-097 | Vishay / Vitramon | 39 nF | 39000 pF | 1206 | 3216 | Class 1 | - | - | - | 3000 | - | - | - | - | - | - | Vishay | - | - | - | + 125 C | - | - 55 C | - | - | Details | - | 0.000952 oz | 16 VDC | - | - | - | - | Reel | VJ W1BC Basic Comm | - | 2 % | - | Flexible (Soft) | - | - | - | - | - | - | - | 0.039 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() 13160B HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | NT-50-196 | Heyco | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | 19.7 in | 500 mm | Heyco | - | 5.91 in | 150 mm | - | - | - | - | - | Details | - | 1.375685 oz | - | - | 0.189 in | 4.8 mm | - | - | Regular Nytye Nylon Cable Ties | - | - | - | - | - | - | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Ties | - | - | - | - | - | 50 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weather Resistant | - | Cable Ties | - | - | - | - | - | ||
![]() 13309 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | MNT-50-086 | Heyco | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | Details | - | 0.846575 oz | - | - | - | - | - | - | Nytye Screw Mount Nylon Cable Ties | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Ties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Ties | - | - | - | - | Cable Ties | - | - | - | - | - | ||
![]() 13302B HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12096-P HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | - | - | - | - | - | EAR99 | 25 | - | - | - | Unavailable | - | - | Heyco | - | - | 350 in | - | - | - | - | - | Details | HEYClip | 0.423288 oz | - | - | - | - | - | - | HEYClip Wave Locks | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Twist Tie Mounts | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | ||
![]() 13108B HEYCO PRODUCTS | In Stock | - | - | Through Hole | ISOPLUS220™ | ISOPLUS220™ | Nylon | NT-18-063 | Heyco | - | - | - | - | - | 80A (Tc) | 10V | - | 30000 | - | - | - | - | 7.1 in | 180 mm | Heyco | - | 1.57 in | 40 mm | - | - | - | - | 230W (Tc) | Details | - | 1.058219 oz | - | - | 0.1 in | 2.5 mm | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | - | - | - | - | - | - | Black | - | Wire & Cable Management | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | 11 mOhm @ 40A, 10V | 4V @ 4mA | - | - | 4800pF @ 25V | 180nC @ 10V | - | 85V | - | - | ±20V | Cable Ties | - | - | - | - | - | 18 lbs | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Weather Resistant | - | Cable Ties | - | - | - | - | - | ||
![]() 13200 HEYCO PRODUCTS | In Stock | - | - | - | 28-VFQFN Exposed Pad | 28-QFN (5x5) | - | NT-175-157 | Heyco | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | Natural | - | Wire & Cable Management | - | - | - | - | - | ISL8118 | - | Step-Down | - | 1 | - | Transistor Driver | - | - | - | - | - | - | - | Positive | - | - | 2.9 V ~ 5.6 V | - | - | Current Limit, Enable, Frequency Control, Power Good, Soft Start | - | - | - | Buck | - | - | - | - | - | - | - | 250kHz ~ 2MHz | - | - | - | - | - | - | - | - | - | Yes | - | Cable Ties | - | - | - | - | 100% | - | -- | - | - | No | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Cable Ties | - | - | - | - | - |