- Alternate PN
- Brand
- Color
- Factory Pack QuantityFactory Pack Quantity
- Length
- Manufacturer
- Material
- Mounting Hole Size
- Product
- Product Category
- Product Type
- RoHS
Attribute column
Manufacturer
HEYCO PRODUCTS Heat Shrink Boots, Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Alternate PN | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Mounting Hole Size | RoHS | Torque-Screw | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Color | Subcategory | Pitch | Voltage - Supply | Base Part Number | Output | Wire Gauge | Configuration | Voltage | Number of Circuits | Number of Levels | Current | Number of Bits | Input Type | Architecture | Number of Inputs | Positions Per Level | Reference Type | Data Interface | Input | Product Type | Voltage - Supply, Analog | Mating Orientation | Wire Termination | Ratio - Input:Output | Screw Thread | Voltage - Supply, Digital | Sampling Rate (Per Second) | PLL | Differential - Input:Output | Number of A/D Converters | Ratio - S/H:ADC | Divider/Multiplier | Product | Features | Product Category | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12224B HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | - | - | - | HRR 187-250 | Heyco | 5000 | - | Heyco | 6.4 mm | Details | - | 0.246918 oz | - | - | HEYClip Removable Rivets | - | - | Black | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | - | Rivets | - | Screws & Fasteners | 12.7 mm | ||
![]() 12221B HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | Nylon | - | - | - | - | HRR 125-188 | Heyco | 5000 | 200MHz | Heyco | 4.8 mm | Details | - | 0.176370 oz | -40°C ~ 85°C | Tape & Reel (TR) | VersaClock® | Obsolete | Clock/Frequency Synthesizer | Black | Hardware | - | 3.15 V ~ 3.45 V | ICS348 | LVCMOS | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Clock, Crystal | Screws & Fasteners | - | - | - | 1:9 | - | - | - | Yes with Bypass | No/No | - | - | No/Yes | Rivets | - | Screws & Fasteners | 12.7 mm | ||
![]() 12222B HEYCO PRODUCTS | In Stock | - | - | - | 20-LSSOP (0.173, 4.40mm Width) | 20-SSOP | Nylon | - | - | - | - | HRR 062-250 | Heyco | 5000 | - | Heyco | 6.4 mm | Details | - | 0.282192 oz | -25°C ~ 75°C | Tape & Reel (TR) | -- | Obsolete | - | Black | Hardware | - | - | - | - | - | ADC | - | - | - | - | 8 | Single Ended | Flash | 1 | - | External | Parallel | - | Screws & Fasteners | 2.7 V ~ 5.5 V | - | - | - | - | 2.7 V ~ 5.5 V | 40M | - | - | 1 | -- | - | Rivets | -- | Screws & Fasteners | 12.7 mm | ||
![]() 12220B HEYCO PRODUCTS | In Stock | - | - | Through Hole | - | - | Nylon | Polybutylene Terephthalate (PBT) | Brass - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | HRR 062-188 | Heyco | 5000 | - | Heyco | 4.8 mm | Details | 0.79 Nm (7.0 Lb-In) | 0.176370 oz | 105°C | Tray | ELM | Active | - | Black | Hardware | 0.197 (5.00mm) | - | - | - | 12-28 AWG | - | 300V | - | 1 | 10A | - | - | - | - | 8 | - | - | - | Screws & Fasteners | - | Vertical with Board | Screw - Rising Cage Clamp | - | -- | - | - | - | - | - | - | - | Rivets | Interlocking (Side) | Screws & Fasteners | 12.7 mm |