- Material
- ECCN
- Harmonized Code
- Itar Registered
- Length
- Operating Temperature
- RoHS
- Type
- Brand
- Color
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
HEYCO PRODUCTS Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Body Material | Base Product Number | Body Orientation | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Input Voltage Range | Insert Arrangement | Inside Diameter | Itar Registered | Manufacturer | Material-Core | Maximum Input Voltage | Mfr | Mounting | Package | Product Status | RoHS | Screw/Thread Size | Shipping Restrictions | Termination Method | Tradename | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Color | Gender | Subcategory | Power Rating | Shielding | Resistor Type | Current Rating | Function | Number of Outputs | Contact Gender | Output Voltage | Output Type | Polarity | Inductance | DC Resistance (DCR) | Output Current | Q @ Freq | Family | Current - Saturation | Product Type | Temperature Range | Screening Level | Resistance Tolerance | Type Attributes | Line Regulation | Abrasion Protection | Load Regulation | Liquid Protection | Heat Protection | Product | Features | Certifications | Product Category | Strain Relief | Product Length | Product Width | IP Rating | Height Seated (Max) | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F8406 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | 4.082331 kg | - | - | - | Heyco | EAR99 | 1 | - | - | - | - | - | 21 mm | Unavailable | Heyco | - | - | Heyco Products Corporation | - | Box | Active | Details | - | - | - | - | 8.143 lbs | - | - | -20°C ~ 105°C | Bulk | HPAS | - | - | - | - | Flexible, Convoluted | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | Convoluted, Corrugated | - | Abrasion Resistant | - | Oil Resistant | - | Tubing | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | 50 m | 0.840 (21.34mm) | 0.650 (16.51mm) | - | UL94 V-2 | - | - | ||
![]() F8414 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | 8.164663 kg | - | - | - | Heyco | - | 1 | - | - | - | - | - | 28.1 mm | - | Heyco | - | - | Heyco Products Corporation | - | Box | Active | Compliant | - | - | - | - | 16 lbs | - | - | -20°C ~ 105°C | - | HPAS | - | - | - | - | Flexible, Convoluted | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | Convoluted, Corrugated | - | Abrasion Resistant | - | Oil Resistant | - | Tubing | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | 49.9872 m | 1.360 (34.54mm) | 1.110 (28.19mm) | - | UL94 V-2 | - | - | ||
![]() 1637B HEYCO PRODUCTS | In Stock | - | - | - | - | Through Hole | Axial | Axial | Polyamide (PA6), Nylon 6 | - | - | 1637 | - | Heyco | EAR99 | 2 | 550MHz | - | 25MHz | - | - | - | Unavailable | Heyco | Phenolic | - | Heyco Products Corporation | - | Box | Active | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±2% | Obsolete | - | Molded | - | Black | - | Wire & Cable Management | - | Unshielded | - | 1.105A | - | - | - | - | - | - | 180nH | 120 mOhm Max | - | 35 @ 25MHz | - | -- | - | - | - | - | Convoluted, Corrugated | - | - | - | Liquid-Tight, Oil Resistant | - | - | -- | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | -- | - | 0.530 (13.46mm) | 0.380 (9.65mm) | 0.005 (0.13mm) | UL94 HB | - | -- | ||
![]() 8456 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Polyvinyl Chloride (PVC) | 9.52544 kg | - | - | - | Heyco | - | 1 | - | - | - | - | - | - | - | Heyco | - | - | Heyco Products Corporation | - | Box | Active | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | Heyco-Flex | 19.391 lbs | - | - | -18°C ~ 70°C | - | Heyco-Flex II Liquid Tight Tubing | - | - | - | - | Flexible, Liquid Tight, Convoluted | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | Convoluted, Corrugated | - | - | - | Liquid-Tight, Oil Resistant | - | Tubing | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | 50 ft | 2.360 (59.94mm) | 2.030 (51.56mm) | - | UL VW-1 | - | - | ||
![]() 8454 HEYCO PRODUCTS | In Stock | - | - | - | Cable | - | - | - | Poly-Vinyl Chloride (PVC) | 99.988768 mg | - | - | - | Heyco | - | 1 | - | - | - | - | - | 31.8 mm | - | Heyco | - | - | Heyco Products Corporation | - | - | Active | Compliant | - | - | - | Heyco-Flex | 22.810 lbs | - | - | -18°C ~ 70°C | - | Heyco-Flex II Liquid Tight Tubing | - | - | - | - | Wire Loom, Protective Hose | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | Convoluted, Corrugated | - | - | - | Liquid-Tight, Oil Resistant | - | Conduit | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | 100 ft | 1.650 (41.91mm) | 1.400 (35.56mm) | - | UL VW-1 | - | - | ||
![]() F8438 HEYCO PRODUCTS | In Stock | - | - | - | - | Through Hole | Axial | Axial | Polyamide (PA6), Nylon 6 | - | - | - | - | Heyco | EAR99 | 1 | 7.5MHz | - | 790kHz | - | - | 54 mm | Unavailable | Heyco | Iron | - | Heyco Products Corporation | - | Box | Active | Details | - | - | - | - | 0.740753 oz | - | - | -55°C ~ 125°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±5% | Obsolete | - | Molded | - | Black | - | Wire & Cable Management | - | Unshielded | - | 111mA | - | - | - | - | - | - | 160µH | 6.4 Ohm Max | - | 65 @ 790kHz | - | -- | - | - | - | - | Convoluted, Corrugated | - | Abrasion Resistant | - | Liquid-Tight, Oil Resistant | - | - | -- | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | -- | 82.02 (25.00m) | 2.150 (54.60mm) | 1.850 (46.99mm) | - | UL94 V-0 | - | -- | ||
![]() 1649A HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon 6 | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | ± 200ppm/°C | - | 6.2 Ohm | - | - | - | 5 W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4 F (-20 C) to 176 F (80 C) | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | 11 mm | 5 mm | IP 50 | - | - | - | - | - | - | 94V-2 | - | ||
![]() 1646A HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon 6 | 5.443108 kg | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4 F (-20 C) to 176 F (80 C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP 50 | - | 30.48 m | - | - | - | - | 94V-2 | - | ||
![]() 1638A HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | 85 Durometer | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trade Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1644A HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon 6 | 4.989516 kg | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4 F (-20 C) to 176 F (80 C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP 50 | - | 30.48 m | - | - | - | - | 94V-2 | - | ||
![]() 4545 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Heyco | EAR99 | 50 | - | - | - | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | Details | PG16 | - | - | - | 0.176370 oz | - | - | - | Bulk | Heyco-TiteBrass Liquid Tight Cordgrips | - | - | - | - | Liquid Tight | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F8410 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | 6.803886 kg | - | - | - | Heyco | EAR99 | 1 | - | - | - | - | - | 28 mm | Unavailable | Heyco | - | - | Heyco Products Corporation | - | - | Active | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | 10.505 lbs | - | - | -20°C ~ 105°C | - | HPAS | - | - | - | - | Flexible, Convoluted | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | Convoluted, Corrugated | - | Abrasion Resistant | - | Liquid-Tight, Oil Resistant | - | Tubing | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | 50 m | 1.120 (28.45mm) | 0.880 (22.35mm) | - | UL94 V-2 | - | - | ||
![]() 1643A HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | Elastomer | - | - | - | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 120 °C | - | - | - | - | - | - | Transition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1636A HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon 6 | - | - | - | - | - | EAR99 | - | - | - | - | 1.5, 6 V | - | - | Unavailable | - | - | 6 V | - | Surface Mount | - | - | - | - | - | - | - | - | Industrial grade | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LDO | 1 | - | 3 V | Fixed | Positive | - | - | 0.7 A | - | XC6210 | - | - | -4 F (-20 C) to 176 F (80 C) | Industrial | - | - | 0.2 %/V | - | 60 mV | - | - | - | - | - | - | - | - | - | IP 50 | - | - | - | - | - | - | 94V-2 | - | ||
![]() 1642A HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon 6 | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4 F (-20 C) to 176 F (80 C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP 50 | - | - | - | - | - | - | 94V-2 | - | ||
![]() F8404 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | - | - | - | Heyco | EAR99 | 1 | - | - | - | - | - | 16 mm | No | Heyco | - | - | Heyco Products Corporation | - | Box | Active | Details | - | - | - | - | 5.039 lbs | - | - | -20°C ~ 105°C | - | HPAS | - | - | - | - | Flexible, Convoluted | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | Convoluted, Corrugated | - | Abrasion Resistant | - | Oil Resistant | - | Tubing | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | 50 m | 0.620 (15.75mm) | 0.470 (11.94mm) | - | UL94 V-2 | - | - | ||
![]() F8402 HEYCO PRODUCTS | In Stock | - | - | Gold | - | - | - | - | Nylon | - | - | - | Straight | Heyco | EAR99 | 1 | - | - | - | - | 11-35 | 13 mm | Unavailable | Heyco | - | - | Heyco Products Corporation | Wall Mount | - | Active | Details | - | Due to size or weight of the product, your shipping charge may increase. | Crimp | - | 3.869 lbs | - | - | -65 to 200 °C | - | HPAS | - | - | - | - | Flexible, Convoluted | - | Black | Receptacle | Wire & Cable Management | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | Convoluted, Corrugated | - | Abrasion Resistant | - | Liquid-Tight, Oil Resistant | - | Tubing | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | No | 32.69 mm | - | - | - | 50 m | 0.510 (12.95mm) | 0.380 (9.65mm) | - | UL94 V-2 | - | - |