- ECCN
- Harmonized Code
- Itar Registered
- Manufacturer
- Series
- RoHS
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product
- Part Status
Attribute column
Manufacturer
HEYCO PRODUCTS Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | Driver Configuration | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Inside Diameter | Itar Registered | Logic voltage-VIL, VIH | Manufacturer | Material-Core | Mounting Method | Mounting Styles | Overall Height (mm) | RoHS | Screw/Thread Size | Shipping Restrictions | Tradename | Unit Weight | Where Used | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Subcategory | Voltage - Supply | Shielding | Current Rating | Base Part Number | Inductance | DC Resistance (DCR) | Input Type | Q @ Freq | Data Rate | Current - Saturation | Product Type | Protocol | Rise / Fall Time (Typ) | Number of Drivers/Receivers | Channel Type | Duplex | Receiver Hysteresis | Number of Drivers | Cable Diameter | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Features | Compliance | Product Category | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2407-P HEYCO PRODUCTS | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | EAR99 | - | -- | - | 1kHz | - | Unavailable | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | -- | IHD | 0.460 Dia x 0.900 L (11.68mm x 22.86mm) | ±15% | Active | Wirewound | - | - | - | Unshielded | 100mA | - | 56mH | 38 Ohm Max | - | -- | - | 80mA | Bushings | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | -- | ||
![]() 4121 HEYCO PRODUCTS | In Stock | - | - | Through Hole | Axial | Axial | - | Heyco | - | EAR99 | 50 | 130MHz | - | 7.9MHz | - | Unavailable | - | Heyco | Iron | - | - | - | Details | - | - | - | 0.105822 oz | - | -55°C ~ 125°C | -- | IMS-5SWD-65 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Active | Molded | Gray | Wire & Cable Management | - | Shielded | 1.6A | - | 1.2µH | 93 mOhm Max | - | 46 @ 7.9MHz | - | 1.6A | Cord Grips | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -- | - | Cable Glands, Strain Reliefs & Cord Grips | - | -- | - | -- | ||
![]() N027 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | Heyco | - | EAR99 | 5400 | - | - | - | - | Unavailable | - | Heyco | - | - | - | 2.3 | Details | - | - | - | 0.211644 oz | - | -40°C ~ 85°C | Tube | -- | - | - | Active | Transceiver | - | Hardware | 4.5 V ~ 5.5 V | - | - | ISL83082E | - | - | - | - | 115Kbps | - | Mounting Hardware | RS422, RS485 | - | 1/1 | - | Half | 20mV | - | - | - | - | - | Bumpers | - | - | Mounting Hardware | - | - | - | - | ||
![]() N127 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | - | Heyco | - | EAR99 | 5400 | - | - | - | - | Unavailable | - | Heyco | - | - | - | 2.3 | Details | - | - | - | 0.211644 oz | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Active | Transceiver | - | Hardware | 4.5 V ~ 5.5 V | - | - | ISL32496E | - | - | - | - | 15Mbps | - | Mounting Hardware | RS422, RS485 | - | 1/1 | - | Full | 25mV | - | - | - | - | - | Bumpers | - | - | Mounting Hardware | - | - | - | - | ||
![]() 2299 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOIC-EP | - | Heyco | Half-Bridge | EAR99 | 2000 | - | - | - | - | Unavailable | -- | Heyco | - | - | - | - | Details | - | - | - | 1.058219 oz | - | 0°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | Wire & Cable Management | 10.8 V ~ 13.2 V | - | - | ISL6612 | - | - | Non-Inverting | - | - | - | Bushings | - | 26ns, 18ns | - | Synchronous | - | - | 2 | - | N-Channel MOSFET | 1.25A, 2A | 36V | - | - | - | Grommets & Bushings | - | - | - | - | ||
![]() M4353GAR HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | Heyco | - | EAR99 | 50 | -- | - | 1kHz | - | Unavailable | - | Heyco | Ferrite | - | - | - | Details | M40 | - | - | 2 oz | - | -55°C ~ 125°C | Bulk | IHSM-3825 | 0.440 L x 0.250 W (11.18mm x 6.35mm) | ±15% | Active | -- | Gray | Wire & Cable Management | - | Unshielded | 1.13A | - | 18µH | 306 mOhm Max | - | -- | - | 1.05A | Cord Grips | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 0.225 (5.72mm) | - | -- | ||
![]() M4524GBW-SMN HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | Heyco | - | EAR99 | 50 | -- | - | 1kHz | - | Unavailable | - | Heyco | Ferrite | - | - | - | Details | NPT 1-1/4 in | - | - | 0.352740 oz | - | -55°C ~ 125°C | Bulk | IHSM-5832 | 0.640 L x 0.320 W (16.26mm x 8.13mm) | ±15% | Active | -- | - | Wire & Cable Management | - | Unshielded | 1.71A | - | 56µH | 236 mOhm Max | - | -- | - | 900mA | Cord Grips | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 0.285 (7.24mm) | - | -- | ||
![]() M4525GAL HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Heyco | - | EAR99 | 50 | - | - | - | - | Unavailable | - | Heyco | - | - | - | - | Details | NPT 1-1/4 in | - | - | 0.317466 oz | - | - | - | * | - | - | Active | - | Gray | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | ||
![]() V4524 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Nylon | Heyco | - | EAR99 | 50 | -- | - | 1kHz | - | Unavailable | - | Heyco | Ferrite | Threaded | - | - | Details | NPT 1-1/4 in | - | - | 0.317466 oz | - | -55°C ~ 125°C | Bulk | IHSM-7832 | 0.840 L x 0.320 W (21.34mm x 8.13mm) | ±15% | Active | -- | Black | Wire & Cable Management | - | Unshielded | 8.6A | - | 1.5µH | 12 mOhm Max | - | -- | - | 4.4A | Cord Grips | - | - | - | - | - | - | - | 32 mm | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 0.285 (7.24mm) | 68.3 mm | -- | ||
![]() 14875 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Brass, Nickel Plated | Heyco | - | EAR99 | 50 | -- | - | 1kHz | - | Unavailable | - | Heyco | Ferrite | Threaded | - | - | Details | PG7 | - | - | - | Round Cables | -55°C ~ 125°C | Bulk | IHSM-7832 | 0.840 L x 0.320 W (21.34mm x 8.13mm) | ±15% | Active | -- | Brass | Wire & Cable Management | - | Unshielded | 8.4A | - | 2.2µH | 14 mOhm Max | - | -- | - | 3.6A | Strain Reliefs | - | - | - | - | - | - | - | 8 mm | - | - | - | Strain Reliefs | Extra Pull-Out Resistance, For Liquid Tight Clamping Cordgrips, Locknuts not Included | - | Cable Glands, Strain Reliefs & Cord Grips | IP20 | 0.285 (7.24mm) | 15 mm | -- | ||
![]() 14641 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | Heyco | - | EAR99 | 50 | -- | - | 1kHz | - | Unavailable | - | Heyco | Ferrite | - | - | - | Details | PG7 | - | - | 0.070548 oz | - | -55°C ~ 125°C | Bulk | IHSM-5832 | 0.640 L x 0.320 W (16.26mm x 8.13mm) | ±15% | Active | -- | - | Wire & Cable Management | - | Unshielded | 8.4A | - | 2.7µH | 17 mOhm Max | - | -- | - | 3.7A | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 0.285 (7.24mm) | - | -- | ||
![]() 14626 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | EAR99 | - | -- | - | 1kHz | - | Unavailable | - | - | Ferrite | - | - | - | - | M20 | - | - | - | - | -55°C ~ 125°C | Bulk | IHSM-5832 | 0.640 L x 0.320 W (16.26mm x 8.13mm) | ±15% | Active | -- | - | - | - | Unshielded | 3.5A | - | 15µH | 78 mOhm Max | - | -- | - | 1.6A | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | - | - | 0.285 (7.24mm) | - | -- | ||
![]() 14884 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Brass, Nickel Plated | Heyco | - | EAR99 | 50 | -- | - | 1kHz | - | Unavailable | - | Heyco | Ferrite | Clamp | - | - | Details | M12 x 1.5 | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-7832 | 0.840 L x 0.320 W (21.34mm x 8.13mm) | ±15% | Active | -- | Brass | Wire & Cable Management | - | Unshielded | 210mA | - | 5.6mH | 11.8 Ohm Max | - | -- | - | 80mA | Strain Reliefs | - | - | - | - | - | - | - | - | - | - | - | Strain Reliefs | Extra Pull-Out Resistance | - | Cable Glands, Strain Reliefs & Cord Grips | IP20 | 0.285 (7.24mm) | 20 mm | -- | ||
![]() M4875 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | Heyco | - | EAR99 | 50 | -- | - | 1kHz | - | Unavailable | - | Heyco | Ferrite | - | - | - | Details | - | - | - | 0.564383 oz | - | -55°C ~ 125°C | Bulk | IHSM-4825 | 0.540 L x 0.250 W (13.72mm x 6.35mm) | ±15% | Active | -- | - | Wire & Cable Management | - | Unshielded | 800mA | - | 82µH | 604 mOhm Max | - | -- | - | 560mA | - | - | - | - | - | - | - | - | - | - | - | - | Strain Reliefs | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 0.225 (5.72mm) | - | -- | ||
![]() 14651 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | Heyco | - | EAR99 | 50 | -- | - | 1kHz | - | Unavailable | - | Heyco | Ferrite | - | - | - | Details | PG13 | - | - | 0.176370 oz | - | -55°C ~ 125°C | Bulk | IHSM-4825 | 0.540 L x 0.250 W (13.72mm x 6.35mm) | ±15% | Active | -- | - | Wire & Cable Management | - | Unshielded | 950mA | - | 56µH | 397 mOhm Max | - | -- | - | 680mA | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 0.225 (5.72mm) | - | -- | ||
![]() 14654 HEYCO PRODUCTS | In Stock | - | - | Through Hole | Axial | Axial | - | Heyco | - | EAR99 | 50 | -- | - | 1kHz | - | Unavailable | - | Heyco | Ferrite | - | - | - | Details | PG16 | - | - | 0.176370 oz | - | -55°C ~ 125°C | -- | IHD | 0.460 Dia x 0.900 L (11.68mm x 22.86mm) | ±15% | Active | Wirewound | - | Wire & Cable Management | - | Unshielded | 1.6A | - | 100µH | 84 mOhm Max | - | -- | - | 1.7A | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -- | - | Cable Glands, Strain Reliefs & Cord Grips | - | -- | - | -- | ||
![]() 14863 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | EAR99 | - | -- | - | 100kHz | - | Unavailable | - | - | -- | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | IHLP-5050CE-07 | 0.520 L x 0.508 W (13.20mm x 12.90mm) | ±20% | Active | Molded | - | - | - | Shielded | 19A | - | 1.5µH | 4.97 mOhm | - | -- | - | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | -- | ||
![]() 8432B HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | Heyco | - | EAR99 | 1 | -- | - | 100kHz | 19 mm | Unavailable | - | Heyco | -- | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | Heyco-Flex | 0.740753 oz | - | -55°C ~ 125°C | Bulk | IHLP-4040DZ-01 | 0.430 L x 0.406 W (10.92mm x 10.30mm) | ±20% | Active | Molded | Black | Wire & Cable Management | - | Shielded | 17.5A | - | 1µH | 4.1 mOhm Max | - | -- | - | 36A | Conduit & Tubing | - | - | - | - | - | - | - | - | - | - | - | Conduit | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | 0.157 (4.00mm) | 100 ft | -- | ||
![]() S6434 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Stainless Steel (AISI 304) | Heyco | - | EAR99 | 500 | -- | - | 100kHz | - | Unavailable | - | Heyco | -- | - | Edge Mount | - | Details | - | - | HEYClip | 0.176370 oz | - | -55°C ~ 125°C | Bulk | IHLP-4040DZ-11 | 0.430 L x 0.406 W (10.92mm x 10.30mm) | ±20% | Active | Molded | Silver | Wire & Cable Management | - | Shielded | 16A | - | 2µH | 5.8 mOhm Max | - | -- | - | 14A | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | Heavy Duty | C-UL-US | Cable Tie Mounts | - | 0.157 (4.00mm) | - | -- | ||
![]() 1697-P HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | EAR99 | - | 1GHz | - | 50MHz | - | Unavailable | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | - | - | - | Unshielded | 470mA | - | 56nH | 330 mOhm Max | - | 30 @ 50MHz | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.095 (2.41mm) | - | -- |