- Adhesive
- Alternate PN
- Applications
- Bundle Center to Mounting Center
- Capacitance
- Color
- ECCN
- Failure Rate
- Features
- Harmonized Code
- Height
- Height Seated (Max)
Attribute column
Manufacturer
HEYCO PRODUCTS Power Entry Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Bundle Center to Mounting Center | Alternate PN | ECCN | Harmonized Code | Itar Registered | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Color | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Adhesive | Product Type | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Product | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Panel Thickness | Material Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12075 HEYCO PRODUCTS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Steel, Galvanized | - | VCSC 213-18 | - | - | - | Vishay Vitramon | Bulk | Obsolete | 50V | -55°C ~ 150°C | VJ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | X7R | Clip, Bendable | Black, Silver | Automotive | 0.015 µF | - | - | - | - | Cable Mounts | - | - | 0.320 (8.13mm) | 0.180 (4.57mm) | Cable Clamps | - | - | - | 2.130 (54.10mm) | 0.190 (4.83mm) | 0.038 (0.97mm) | - | 0.020 (0.50mm) | - | AEC-Q200 | ||
![]() 14277 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | EAR99 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |