- Series
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- RoHS
- Subcategory
- Alternate PN
- Material
- Unit Weight
- Mounting Type
Attribute column
Manufacturer
HEYCO PRODUCTS Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Supplier Device Package | Material | Alternate PN | Brand | Contact Finish Mating | Contact Length-Mating | Contact Materials | CSA | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Head Dia (mm) | Head Diameter (mm) | Insulation Materials | Itar Registered | Lead Free Status / RoHS Status | Locking Step | Manufacturer | Mated Stacking Heights | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Memory Types | Mfr | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Hole Diameter mm | Mounting Hole Size | Overall Height (in) | Overall Height (mm) | Package | Product Status | RoHS | Tradename | UL | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Subcategory | Power Rating | Contact Type | Technology | Voltage - Supply | Ingress Protection | Insulation Height | Style | Resistor Type | Number of Positions Loaded | Current Rating | Pitch - Mating | Base Part Number | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Actuator Type | Overall Contact Length | Illumination Voltage (Nominal) | Memory Size | Number of Poles | Illumination | Breaker Type | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Product Type | Temperature Range | Hole Diameter | Resistance Tolerance | Flange Diameter | Outside Diameter | Product | Features | Product Category | Product Length | Product Width | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9131 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4718 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | SSRPT-600 | Heyco | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | HEYClip | - | - | - | - | - | HEYClip Shorty Snap Rivets | 79x41x82mm | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | ||
![]() 10890 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | - | - | - | - | - | 15000 | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | Details | - | - | 0.493835 oz | - | - | - | Nylon PCB Supports - Screw and Lock | - | - | - | - | - | - | Screw and Lock | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | Supports | - | Standoffs & Spacers | - | - | 9.5 mm | - | - | - | - | - | ||
![]() 1686 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | - | - | - | - | - | - | - | IDT71V3559 | - | - | - | - | - | - | - | - | 4.5Mb (256K x 18) | - | - | - | 8ns | SRAM | Parallel | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9159 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | - | Square | - | Nylon 6 | PRH 122-079 | Heyco | Tin | 0.071 (1.80mm) | Brass | - | - | 5000 | - | - | 6.4 | Polyphenylene Sulfide (PPS) | - | - | - | Heyco | -- | - | - | - | - | - | - | 3.1 | 3.1 mm | - | - | - | - | Details | HEYClip | - | 0.035274 oz | -- | -40°C ~ 85°C | Tape & Reel (TR) | IL-WX | - | Active | - | Solder | - | Header | Snap-In Rivet | - | 18 | Black | -- | 2 | Push-Pull | Hardware | - | Male Pin | - | - | -- | 0.144 (3.66mm) | Board to Board | - | All | 0.5A per Contact | 0.031 (0.80mm) | - | Black | 0.059 (1.50mm) | -- | Shrouded - 4 Wall | Tin | - | -- | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | 6.4 mm | Rivets | Solder Retention | Screws & Fasteners | - | - | 4.5 mm | -- | -- | - | -- | - | ||
![]() 9129 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | - | - | DF 250-059 | Heyco | - | - | - | - | - | 5000 | - | - | - | - | - | -- | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | HEYClip | - | 0.035274 oz | - | - | - | IUG | - | Active | -- | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | Lever | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | Screws & Fasteners | - | - | - | - | - | Fasteners | - | Screws & Fasteners | - | - | - | - | - | - | - | - | ||
![]() 1688 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon 6/6 | SP 500 | Heyco | - | - | - | File 8919 | - | 12000 | - | 14.3 | - | - | - | - | Single | Heyco | - | 0.062 | 1.6 | - | Heyco Products Corporation | 0.500 | 12.7 | 12.7 | - | 0.25 | 6.4 | Box | Active | Details | - | Recognized File E51579 | 0.458562 oz | 300 V | - | - | Shorty Plugs | - | - | - | - | ± 100ppm/°C | - | Shorty Plugs | 56 Ohm | - | White | - | - | - | Wire & Cable Management | 6 W | - | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hole Plugs | -40C to +105C | 0.500 (12.70mm) | ± 5% | 0.560 (14.22mm) | - | - | - | Conduit Fittings & Accessories | 11.6 mm | 6.85 mm | - | - | - | 0.250 (6.35mm) 1/4 | - | 94V-2 |