- Product Type
- Series
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- RoHS
- Part Status
- Product
- Mounting Type
- Type
Attribute column
Manufacturer
HEYCO PRODUCTS Terminal Strips and Turret Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Bundle Center to Mounting Center | Material - Board | Alternate PN | Brand | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Current Transfer Ratio-Min | Current-IEC | Current-UL | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Lead Free Status / RoHS Status | Length - in | Length - mm | Manufacturer | Maximum Bundle Diameter | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mfr | Mounting Styles | Package | Power Dissipation (Max) | Product Status | RoHS | RoHS Information | Standard Package | Torque-Screw | Unit Weight | Voltage-UL | Width - in | Width - mm | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Pitch | Technology | Voltage - Supply | Ingress Protection | Insulation Height | Current Rating | Base Part Number | Output | Contact Finish | Termination Style | Actuator Type | Voltage - Isolation | Voltage - Input (Max) | Output Type | Wire Gauge | Row Spacing | Number of Channels | Illumination Voltage (Nominal) | Voltage | Contact Tail Length | Interface | Plating | Memory Size | Number of Levels | Current | Output Configuration | Current - Output | Voltage - Forward (Vf) (Typ) | Number of Poles | Illumination | Input Type | Breaker Type | Control Features | Contact Mating Finish | Reset | Voltage - Output (Min/Fixed) | Number of Regulators | Family | Voltage - Threshold | Number of Voltages Monitored | Wire Gauge or Range - AWG | Protection Features | Current - Quiescent (Iq) | FET Type | Voltage Dropout (Max) | Reset Timeout | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | PSRR | Positions Per Level | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Plug Wire Entry | Header Orientation | Drain to Source Voltage (Vdss) | Vgs (Max) | Adhesive | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | Rise / Fall Time (Typ) | Current - Output / Channel | Screw Size | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Type Attributes | Tensile Strength | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | FET Feature | Vce Saturation (Max) | Opening Size | Time Format | Panel Hole Size | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Product | Board Size | Features | Product Category | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15092 Heyco | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | PBE | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliance Statement | 1 | - | - | - | - | - | - | - | - | - | - | Turret Board | 50 | - | 2 | - | - | 0.375" (9.53mm) | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 1.000" (25.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Strips and Turret Boards | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turret, Single End, Double Turret, Hollow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.125" L x 1.500" W x 0.093" H (333.38mm x 38.10mm x 2.36mm) | Scored Board (5 Sections) | - | - | - | - | - | - | - | ||
![]() 15057 Heyco | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | PBE | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliance Statement | 1 | - | - | - | - | - | - | - | - | - | - | Turret Board | 25 | - | 1 | - | - | 0.250" (6.35mm) | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Strips and Turret Boards | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turret, Single End, Double Turret | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.685" L x 0.312" W x 0.062" H (246.00 mm x 7.90mm x 1.57mm) | Scored Board (5 Sections) | - | - | - | - | - | - | - | ||
![]() 15032 Heyco | In Stock | - | Datasheet | - | - | - | - | Polyoxymethylene (POM) | - | - | - | - | - | PBE | - | Heyco | Brass | - | - | - | - | - | EAR99 | 500 | - | Unavailable | - | - | - | Heyco | - | - | - | - | - | - | - | - | Details | RoHS Compliance Statement | 1 | - | - | - | - | - | - | - | Pressure Angle | - | - | Turret Board | 50 | Black | 2 | - | Hardware | 0.375" (9.53mm) | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 1.000" (25.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Strips and Turret Boards | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turret, Single End, Double Turret | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | 13.125" L x 1.500" W x 0.093" H (333.38mm x 38.10mm x 2.36mm) | Scored Board (5 Sections) | Mounting Hardware | - | - | - | - | - | - | ||
![]() 4196 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PMLC 73-25-1 | Heyco | - | - | - | - | - | - | - | 5000 | - | - | -- | - | - | Heyco | - | - | - | - | Push-In | - | - | - | Details | - | - | - | 0.493835 oz | - | - | - | - | - | * | Active | -- | Standoff Cable Clip | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | - | ||
![]() 4195 HEYCO PRODUCTS | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | PMLC 73-19-1 | Heyco | - | - | - | - | - | - | - | 5000 | - | - | -- | - | - | Heyco | - | - | - | - | Push-In | - | - | - | Details | - | - | - | 0.493835 oz | - | - | - | - | - | IUL | Active | -- | Standoff Cable Clip | - | - | - | - | Wire & Cable Management | - | - | - | - | - | 80A | - | - | - | - | Lever | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clips | - | - | Cable Mounting & Accessories | - | - | - | - | - | - | ||
![]() 4173 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PMLL 59-100 | Heyco | - | - | - | - | - | - | - | 5000 | - | - | -- | - | - | Heyco | - | - | - | - | Push Mount | - | - | - | Details | - | - | - | 0.529109 oz | - | - | - | - | - | * | Active | -- | Standoff Twist Tie Mount | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Twist Tie Mounts | - | - | Cable Tie Mounts | - | - | - | - | - | - | ||
![]() 15506 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247-3 | - | - | - | - | - | - | - | - | Heyco | - | 14A (Tc) | - | - | - | 10V | EAR99 | 1000 | - | Unavailable | - | - | - | Heyco | - | - | - | - | - | - | 190W (Tc) | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | Obsolete | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | 350 mOhm @ 8.4A, 10V | 4V @ 250µA | - | - | 2700pF @ 25V | 160nC @ 10V | - | - | 450V | ±20V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | ||
![]() 4149 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | TO-251AA | - | - | - | - | - | - | - | WHC 125 | Heyco | - | 30A (Tc) | - | - | - | 10V | - | 5000 | - | - | - | - | - | Heyco | - | - | - | - | - | - | 48W (Tc) | - | Details | - | - | - | 0.176370 oz | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | Wire & Cable Management | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | 24.5 mOhm @ 18A, 10V | 4V @ 250µA | - | - | 740pF @ 25V | 27nC @ 10V | - | - | 55V | ±20V | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | - | ||
![]() 15538 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252AA | - | - | - | - | - | - | - | - | Heyco | - | 36A (Tc) | - | - | - | 10V | EAR99 | 1000 | - | Unavailable | - | - | - | Heyco | - | - | - | - | - | - | 176W (Tc) | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | HiPerFET™ | Active | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | 45 mOhm @ 18A, 10V | 4.5V @ 500µA | - | - | 1425pF @ 25V | 21nC @ 10V | - | - | 200V | ±20V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | ||
![]() 15232 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | - | - | Nylon 6.6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | Heyco | - | - | - | - | - | - | EAR99 | 1000 | - | Unavailable | - | 7.87 in | 200 mm | Heyco | - | 1.77 in | 45 mm | - | - | - | - | - | Details | - | - | 0.5 Nm (4.4 Lb-In) | - | - | 0.19 in | 4.8 mm | -40°C ~ 110°C | Tray | ESLM | Active | - | - | - | Black | - | - | Wire & Cable Management | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-30 AWG | - | - | - | 300V | - | - | - | - | 1 | 13.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | Horizontal with Board | Screw - Rising Cage Clamp | -- | - | - | - | - | - | - | 50 lbs | - | - | - | - | - | - | - | - | - | - | Cable Ties with Mounts | - | Interlocking (Side) | Cable Tie Mounts | - | - | - | - | - | - | ||
![]() 15234 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | Nylon 6.6 | - | - | - | - | - | - | - | Heyco | - | - | 20% @ 10mA | - | - | - | EAR99 | 1000 | - | Unavailable | - | 7.87 in | 200 mm | Heyco | - | 1.77 in | 45 mm | - | - | - | - | - | Details | - | - | - | - | - | 0.19 in | 4.8 mm | -40°C ~ 100°C | Tape & Reel (TR) | -- | Active | - | - | - | Black | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.25V | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | 1.9µs, 1.4µs | 50mA | - | 50V | 60mA | - | 50 lbs | 300% @ 10mA | 700ns, 1.4µs | - | 400mV | - | - | - | - | - | - | Cable Ties with Mounts | - | - | Cable Tie Mounts | - | - | - | - | - | - | ||
![]() 15432 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | Nylon 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Unavailable | - | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | Simple Reset/Power-On Reset | - | Gray | - | - | - | - | - | - | - | - | - | ISL88003 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | - | - | - | 2.63V | 1 | - | - | - | - | - | 140 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | 23.6 mm | - | 25.4 mm | - | - | - | ||
![]() 4150 HEYCO PRODUCTS | In Stock | - | - | - | Fastener | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 0.250 (6.35mm) | - | - | Heyco | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | Heyco | - | - | - | Glenair | - | Retail Package | - | Active | Details | - | - | - | 0.246918 oz | - | - | - | - | - | * | - | - | Clamp, P-Type | - | Natural | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | #10 | - | - | - | - | - | - | - | - | - | - | 0.205 (5.21mm) | - | - | - | - | - | - | Cable Mounting & Accessories | - | 0.860 (21.84mm) | 0.410 (10.41mm) | - | - | UL94 V-2 | ||
![]() 15436 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | Nylon 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Unavailable | - | - | - | - | 19.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | Gray | - | - | - | - | - | - | - | - | - | ISL9008A | - | - | - | - | - | 6.5V | Fixed | - | - | - | - | - | - | - | - | - | - | - | Positive | 150mA | - | - | - | - | - | Enable | - | - | 2.75V | 1 | - | - | - | - | Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) | 66µA | - | 0.4V @ 150mA | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | 23.6 mm | - | 25.4 mm | - | - | - | ||
![]() 4151 HEYCO PRODUCTS | In Stock | - | - | Cable | Through Hole | TO-247-3 | PLUS247™-3 | - | - | - | - | - | - | - | WHC 375 | Heyco | - | 44A (Tc) | - | - | - | 10V | - | 5000 | - | - | - | - | - | Heyco | - | - | - | - | - | - | 500W (Tc) | - | Details | - | - | - | 0.317466 oz | - | - | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | Active | - | - | - | - | - | - | Wire & Cable Management | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | 120 mOhm @ 22A, 10V | 4V @ 4mA | - | - | 7000pF @ 25V | 190nC @ 10V | - | - | 500V | ±20V | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | - | ||
![]() 4186 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PMLC 25-25 | Heyco | - | - | - | - | - | - | - | 5000 | - | - | -- | - | - | Heyco | - | - | - | - | Push-In | - | - | - | Details | - | - | - | 0.246918 oz | - | - | - | - | - | * | Active | - | Standoff Cable Clip | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clips | - | - | Cable Mounting & Accessories | - | - | - | - | - | - | ||
![]() 4155 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | PMLL 28-19 | Heyco | Brass | - | - | -- | 15A | - | - | 5000 | - | - | - | - | - | Heyco | - | - | - | - | Push Mount | - | - | - | Details | - | - | -- | 0.317466 oz | 300V | - | - | 105°C | Tray | ELFD | Active | - | Header, Male Pins, Shrouded (2 Side) | 6 | Black | - | - | Wire & Cable Management | 0.200 (5.08mm) | - | - | -- | -- | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | 0.155 (3.94mm) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 3 | - | - | -- | Vertical | - | - | - | - | -- | Cable Tie Mounts | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Twist Tie Mounts | - | Interlocking (Side) | Cable Tie Mounts | - | - | - | - | - | UL94 V-0 | ||
![]() 15233 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | Nylon 6.6 | - | - | - | - | - | - | - | Heyco | - | - | 100% @ 10mA | - | - | - | EAR99 | 1000 | - | Unavailable | - | 7.87 in | 200 mm | Heyco | - | 1.77 in | 45 mm | - | - | - | - | - | Details | - | - | - | - | - | 0.19 in | 4.8 mm | -55°C ~ 100°C | Tape & Reel (TR) | -- | Active | - | - | - | Black | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.2V | - | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | -- | -- | - | 30V | 60mA | - | 50 lbs | -- | -- | - | 400mV | - | - | - | - | - | - | Cable Ties with Mounts | - | - | Cable Tie Mounts | - | - | - | - | - | - | ||
![]() 15042 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | Polycarbonate (PC) | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | EAR99 | 1000 | - | Unavailable | - | - | - | Heyco | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | Clock/Calendar | - | Black | - | - | Hardware | - | - | 2.7 V ~ 5.5 V | - | - | - | ISL12029 | - | - | - | - | - | - | - | - | - | - | - | - | - | I²C, 2-Wire Serial | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS (12/24 hr) | - | YY-MM-DD-dd | 10µA ~ 20µA @ 2.7V ~ 5.5V | 1.8 V ~ 5.5 V | Mounting Hardware | - | Alarm, Leap Year, Supervisor, Watchdog Timer | Mounting Hardware | - | - | - | - | - | - | ||
![]() 15034 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | TO-204AA, TO-3 | TO-204AA | Polyoxymethylene (POM) | - | - | - | - | - | - | - | Heyco | - | 6A (Tc) | - | - | - | 10V | EAR99 | 500 | - | Unavailable | - | - | - | Heyco | - | - | - | - | - | - | 180W (Tc) | - | Details | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | -- | Last Time Buy | - | Rotary Dampers | - | Black | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | 1.4 Ohm @ 3A, 10V | 4.5V @ 250µA | - | - | 2600pF @ 25V | 130nC @ 10V | - | - | 900V | ±20V | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Mounting Hardware | - | - | Mounting Hardware | - | - | - | - | - | - |