- Type
- Series
- Material
- Product
- Length
- RoHS
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
Attribute column
Manufacturer
HEYCO PRODUCTS Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Inside Diameter | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Material-Core | Mounting Hole Size | Power Dissipation (Max) | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Technology | Shielding | Style | Current Rating | Actuator Type | Illumination Voltage (Nominal) | Inductance | DC Resistance (DCR) | Number of Poles | Illumination | Breaker Type | Q @ Freq | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Temperature Range | Outside Diameter | FET Feature | Product | Features | Product Category | Flammability | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-3719-0750 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 160MHz | - | 25.2MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | - | - | Details | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | Wirewound | Natural | Hardware | - | Shielded | - | 450mA | - | - | 820nH | 500 mOhm Max | - | - | - | 40 @ 25.2MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 9.5 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 19.1 mm | -- | ||
![]() RS-3119-1000 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Nylon | - | Heyco | - | - | EAR99 | 5000 | -- | - | 2.52MHz | 4.9 mm | Unavailable | - | Heyco | Ferrite | - | - | Details | - | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-2218 | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±20% | Active | - | Wirewound | Natural | Hardware | - | Unshielded | - | 610mA | - | - | 68µH | 460 mOhm Max | - | - | - | -- | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 7.9 mm | - | Spacers | - | Standoffs & Spacers | - | 0.177 (4.50mm) | 25.4 mm | -- | ||
![]() RS-3719-0937 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 60MHz | - | 7.96MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | - | - | Details | - | -55°C ~ 125°C | - | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | - | Wirewound | Natural | Hardware | - | Unshielded | - | 260mA | - | - | 3.3µH | 1.2 Ohm Max | - | - | - | 30 @ 7.96MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 9.5 mm | - | Spacers | -- | Standoffs & Spacers | - | 0.095 (2.41mm) | 23.8 mm | -- | ||
![]() RS-5017-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | - | Heyco | - | - | EAR99 | 15000 | 20MHz | - | 2.52MHz | 4.3 mm | Unavailable | - | Heyco | Iron Powder | - | - | Details | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | - | Wirewound | Natural | Hardware | - | Unshielded | - | 250mA | - | - | 10µH | 1.6 Ohm Max | - | - | - | 50 @ 2.52MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 9.5 mm | - | Spacers | - | Standoffs & Spacers | - | 0.134 (3.40mm) | 9.5 mm | -- | ||
![]() RS-5019-0500 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 160MHz | - | 25.2MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | - | - | Details | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | Wirewound | Natural | Hardware | - | Unshielded | - | 450mA | - | - | 680nH | 600 mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 12.7 mm | -- | ||
![]() RS-5025-0500 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 160MHz | - | 25.2MHz | 6.5 mm | Unavailable | - | Heyco | Iron Powder | - | - | Details | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | - | Wirewound | Natural | Hardware | - | Unshielded | - | 450mA | - | - | 680nH | 600 mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 12.7 mm | -- | ||
![]() RS-5014-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 40MHz | - | 7.96MHz | 3.6 mm | Unavailable | - | Heyco | Iron Powder | - | - | Details | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | - | Wirewound | Natural | Hardware | - | Unshielded | - | 204mA | - | - | 6.8µH | 1.8 Ohm Max | - | - | - | 30 @ 7.96MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 9.5 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 20.6 mm | -- | ||
![]() RS-5017-0687 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 1GHz | - | 50MHz | 4.3 mm | Unavailable | - | Heyco | Non-Magnetic | - | - | Details | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | - | Wirewound | Natural | Hardware | - | Unshielded | - | 734mA | - | - | 10nH | 130 mOhm Max | - | - | - | 30 @ 50MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 9.5 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 17.4 mm | -- | ||
![]() RS-5019-0937 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 180MHz | - | 25.2MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | - | - | Details | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | - | Wirewound | Natural | Hardware | - | Unshielded | - | 450mA | - | - | 560nH | 550 mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 23.8 mm | -- | ||
![]() RS-5019-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 400MHz | - | 25.2MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | - | - | Details | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | Wirewound | Natural | Hardware | - | Unshielded | - | 518mA | - | - | 180nH | 280 mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 20.6 mm | -- | ||
![]() RS-5025-1000 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 2220 (5650 Metric) | 2220 (5650 Metric) | Nylon | - | Heyco | - | - | EAR99 | 5000 | 24MHz | - | 7.96MHz | 6.5 mm | Unavailable | - | Heyco | -- | - | - | Details | - | -40°C ~ 125°C | Tape & Reel (TR) | IMC-2220 | 0.221 L x 0.197 W (5.61mm x 5.00mm) | ±10% | Active | - | -- | Natural | Hardware | - | Unshielded | - | 810mA | - | - | 6.8µH | 150 mOhm Max | - | - | - | 10 @ 7.96MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.165 (4.20mm) | 25.4 mm | -- | ||
![]() RS-5025-0750 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | - | - | - | EAR99 | - | 700MHz | - | 50MHz | - | Unavailable | - | - | Non-Magnetic | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | Wirewound | - | - | - | Unshielded | - | 450mA | - | - | 100nH | 440 mOhm Max | - | - | - | 30 @ 50MHz | - | - | - | -- | - | - | - | - | - | - | 12.7 mm | - | Spacers | - | - | - | 0.095 (2.41mm) | 19.1 mm | -- | ||
![]() RS-1809-0375 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | Nylon | - | Heyco | 70A (Tc) | 10V | EAR99 | 15000 | - | - | - | 2.3 mm | Unavailable | - | Heyco | - | - | 176W (Tc) | Details | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | Round | Natural | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 13.5 mOhm @ 25A, 10V | 4V @ 50µA | - | 2570pF @ 25V | 59nC @ 10V | 85V | ±20V | Standoffs, Spacers & Supports | - | 4.7 mm | -- | Spacers | - | Standoffs & Spacers | - | - | 9.5 mm | - | ||
![]() RS-1809-0625 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-264-3, TO-264AA | TO-264AA (IXFK) | Nylon | - | Heyco | 32A (Tc) | 10V | EAR99 | 10000 | - | - | - | 2.3 mm | Unavailable | - | Heyco | - | - | 416W (Tc) | Details | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | Round | Natural | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 160 mOhm @ 16A, 10V | 4.5V @ 4mA | - | 3950pF @ 25V | 150nC @ 10V | 500V | ±20V | Standoffs, Spacers & Supports | - | 4.7 mm | -- | Spacers | - | Standoffs & Spacers | - | - | 15.9 mm | - | ||
![]() 12231 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | - | EXR 157-197 | Heyco | - | - | - | 5000 | - | - | - | - | - | -- | Heyco | - | - | - | Details | 0.317466 oz | - | - | IUG | - | - | Active | -- | - | - | Hardware | - | - | - | -- | Rocker | -- | - | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | Screws & Fasteners | - | - | - | - | ||
![]() 10127 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | Nylon 6/6 | - | Heyco | - | - | - | 5000 | - | - | - | - | - | -- | Heyco | - | 4 mm | - | Details | 0.211644 oz | - | - | IAL | - | - | Active | -- | PCB Support | Natural | Hardware | - | - | Bayonet Snap Lock 10.9 / Arrowhead snap lock | -- | Toggle | -- | - | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | -40C to +85C | - | - | Supports | - | Standoffs & Spacers | 94V-2 | - | 25.4 mm | - | ||
![]() 10228 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | Nylon | HDLSP7-08 | Heyco | - | - | - | 10000 | - | - | - | - | - | -- | Heyco | - | 4 mm | - | Details | 0.282192 oz | - | - | IEL | - | - | Active | -- | PCB Support | Natural | Hardware | - | - | - | 30A | Lever | -- | - | - | 3 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | Supports | - | Standoffs & Spacers | - | - | 12.7 mm | - | ||
![]() 10385 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | HLCBSC5-10 | Heyco | - | - | - | 10000 | - | - | - | - | - | -- | Heyco | - | 4 mm | - | Details | 0.176370 oz | - | - | * | - | - | Active | -- | PCB Support | Natural | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | Supports | - | Standoffs & Spacers | - | - | 15.9 mm | - | ||
![]() 10769 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | Nylon | HSCBS8-18 | Heyco | - | - | - | 10000 | - | - | - | - | - | -- | Heyco | - | 4 mm | - | Details | 0.458562 oz | - | - | IEG | - | - | Active | -- | Threaded Male | - | Hardware | - | - | - | -- | Lever | -- | - | - | 4 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | Supports | - | Standoffs & Spacers | - | - | 28.6 mm | - | ||
![]() 10231 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | Nylon | HDLSP7-14 | Heyco | - | - | - | 10000 | - | - | - | - | - | -- | Heyco | - | 4 mm | - | Details | 0.352740 oz | - | - | IUG | - | - | Active | -- | PCB Support | Natural | Hardware | - | - | - | 30A | Toggle | -- | - | - | 3 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | Supports | - | Standoffs & Spacers | - | - | 22.2 mm | - |