- Type
- Series
- Material
- Product
- Length
- RoHS
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
Attribute column
Manufacturer
HEYCO PRODUCTS Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Brand | Contact Sizes | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Inside Diameter | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Material-Core | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Housing Color | Note | Inductance | DC Resistance (DCR) | Shell Size, MIL | Q @ Freq | Current - Saturation | Product Type | Includes | Outside Diameter | Product | Features | Product Category | Height Seated (Max) | Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-3114-0063 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | Nylon | - | Heyco | - | EAR99 | 15000 | 25MHz | - | 2.52MHz | 3.6 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Shielded | - | 279mA | - | - | - | - | 10µH | 900 mOhm Max | - | 50 @ 2.52MHz | -- | Standoffs, Spacers & Supports | - | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 1.6 mm | - | -- | ||
![]() RS-3119-0187 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | Nylon | - | Heyco | - | EAR99 | 15000 | 7.6MHz | - | 2.52MHz | 4.9 mm | Unavailable | - | Heyco | Ferrite | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Shielded | - | 164mA | - | - | - | - | 68µH | 2.6 Ohm Max | - | 50 @ 2.52MHz | -- | Standoffs, Spacers & Supports | - | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 4.7 mm | - | -- | ||
![]() RS-3119-0312 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | Nylon | - | Heyco | - | EAR99 | 15000 | 5MHz | - | 796kHz | 4.9 mm | Unavailable | - | Heyco | Ferrite | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Shielded | - | 130mA | - | - | - | - | 150µH | 4.16 Ohm Max | - | 40 @ 796kHz | -- | Standoffs, Spacers & Supports | - | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 7.9 mm | - | -- | ||
![]() RS-3717-0032 HEYCO PRODUCTS | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Stainless Steel | - | Nylon | -- | Heyco | 16 (8), 20 (48) | EAR99 | 15000 | - | - | - | 4.3 mm | Unavailable | -- | Heyco | - | Details | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Plug Housing | For Female Sockets | 56 | Natural | Threaded | Hardware | Crimp | A | Shielded | -- | - | Nickel | 25-4 | Silver | Contacts Not Included | - | - | J | - | - | Standoffs, Spacers & Supports | -- | 9.5 mm | Spacers | Coupling Nut, Firewall Usage, Self Locking | Standoffs & Spacers | - | 0.8 mm | -- | - | ||
![]() RS-3719-0063 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | Nylon | - | Heyco | - | EAR99 | 15000 | 470MHz | - | 25.2MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Shielded | - | 600mA | - | - | - | - | 150nH | 200 mOhm Max | - | 40 @ 25.2MHz | -- | Standoffs, Spacers & Supports | - | 9.5 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 1.6 mm | - | -- | ||
![]() RS-5019-0125 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | Nylon | - | Heyco | - | EAR99 | 15000 | 500MHz | - | 25.2MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Shielded | - | 630mA | - | - | - | - | 120nH | 200 mOhm Max | - | 40 @ 25.2MHz | -- | Standoffs, Spacers & Supports | - | 12.7 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 3.2 mm | - | -- | ||
![]() RS-2511-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | Nylon | - | Heyco | - | EAR99 | 15000 | 310MHz | - | 25.2MHz | 2.9 mm | Unavailable | - | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Shielded | - | 441mA | - | - | - | - | 220nH | 360 mOhm Max | - | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | - | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 9.5 mm | - | -- | ||
![]() RS-2511-0405 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | Nylon | - | Heyco | - | EAR99 | 15000 | 165MHz | - | 25.2MHz | 2.9 mm | Unavailable | - | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Shielded | - | 271mA | - | - | - | - | 820nH | 950 mOhm Max | - | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | - | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 10.3 mm | - | -- | ||
![]() RS-2514-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | Nylon | - | Heyco | - | EAR99 | 15000 | 170MHz | - | 25.2MHz | 3.6 mm | Unavailable | - | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Unshielded | - | 285mA | - | - | - | - | 560nH | 1.2 Ohm Max | - | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | - | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 9.5 mm | - | -- | ||
![]() RS-2511-0437 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | - | - | - | EAR99 | - | 1GHz | - | 50MHz | - | Unavailable | - | - | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Active | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | 450mA | - | - | - | - | 12nH | 200 mOhm Max | - | 50 @ 50MHz | -- | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | -- | ||
![]() RS-2514-0562 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | -- | Nylon | - | Heyco | - | EAR99 | 10000 | -- | - | 1kHz | 3.6 mm | Unavailable | - | Heyco | Ferrite | Details | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-3114 | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±20% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Unshielded | - | 280mA | - | - | - | - | 330µH | 1.5 Ohm Max | - | -- | -- | Standoffs, Spacers & Supports | - | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.157 (4.00mm) | 14.3 mm | - | -- | ||
![]() RS-2517-0437 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | Nylon | - | Heyco | - | EAR99 | 15000 | 1GHz | - | 50MHz | 4.3 mm | Unavailable | - | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Unshielded | - | 450mA | - | - | - | - | 15nH | 200 mOhm Max | - | 50 @ 50MHz | -- | Standoffs, Spacers & Supports | - | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 11.1 mm | - | -- | ||
![]() RS-2517-0687 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | -- | Nylon | - | - | - | EAR99 | - | 185MHz | - | 1MHz | - | Unavailable | - | - | -- | - | -40°C ~ 85°C | Tape & Reel (TR) | ISC-1008 | 0.142 L x 0.142 W (3.60mm x 3.60mm) | ±20% | Active | - | - | Wirewound | - | - | - | - | - | - | Shielded | - | 650mA | - | - | - | - | 2.7µH | 140 mOhm Max | - | 38 @ 1MHz | -- | - | - | 6.4 mm | Spacers | - | - | 0.106 (2.70mm) | 17.4 mm | - | -- | ||
![]() RS-3717-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | Nylon | - | Heyco | - | EAR99 | 15000 | 180MHz | - | 25.2MHz | 4.3 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Shielded | - | 450mA | - | - | - | - | 680nH | 480 mOhm Max | - | 40 @ 25.2MHz | -- | Standoffs, Spacers & Supports | - | 9.5 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 9.5 mm | - | -- | ||
![]() RS-5019-0250 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | Nylon | - | Heyco | - | EAR99 | 15000 | 10MHz | - | 2.52MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Unshielded | - | 79mA | - | - | - | - | 82µH | 12 Ohm Max | - | 30 @ 2.52MHz | -- | Standoffs, Spacers & Supports | - | 12.7 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 6.4 mm | - | -- | ||
![]() RS-5025-0312 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | Nylon | - | - | - | EAR99 | - | 1GHz | - | 50MHz | - | Unavailable | - | - | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | 470mA | - | - | - | - | 56nH | 330 mOhm Max | - | 30 @ 50MHz | -- | - | - | 12.7 mm | Spacers | - | - | 0.095 (2.41mm) | 7.9 mm | - | -- | ||
![]() RS-5019-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | Nylon | - | Heyco | - | EAR99 | 15000 | 195MHz | - | 25.2MHz | 4.9 mm | Unavailable | - | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Shielded | - | 296mA | - | - | - | - | 680nH | 800 mOhm Max | - | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | - | 12.7 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 9.5 mm | - | -- | ||
![]() RS-3114-1000 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | Nylon | - | - | - | EAR99 | - | 56MHz | - | 7.96MHz | - | Unavailable | - | - | Iron Powder | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | - | - | Wirewound | - | - | - | - | - | - | Shielded | - | 344mA | - | - | - | - | 3.9µH | 590 mOhm Max | - | 30 @ 7.96MHz | -- | - | - | 7.9 mm | Spacers | - | - | 0.134 (3.40mm) | 25.4 mm | - | -- | ||
![]() RS-5017-0562 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | Nylon | - | Heyco | - | EAR99 | 10000 | 33MHz | - | 7.96MHz | 4.3 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Unshielded | - | 300mA | - | - | - | - | 5.6µH | 1.1 Ohm Max | - | 50 @ 7.96MHz | -- | Standoffs, Spacers & Supports | - | 9.5 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 14.3 mm | - | -- | ||
![]() RS-5021-0500 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | Nylon | - | Heyco | - | EAR99 | 10000 | 300MHz | - | 25.2MHz | 5.6 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | - | - | Wirewound | - | Natural | - | Hardware | - | - | Unshielded | - | 453mA | - | - | - | - | 330nH | 400 mOhm Max | - | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | - | 12.7 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 12.7 mm | - | -- |