- Type
- Series
- Material
- Product
- Length
- RoHS
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
Attribute column
Manufacturer
HEYCO PRODUCTS Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Head Diameter (mm) | Inside Diameter | Itar Registered | Manufacturer | Manufacturer Lifecycle Status | Mounting Hole Diameter mm | Mounting Hole Size | Power Dissipation (Max) | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Technology | Style | ELV | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Temperature Range | Outside Diameter | FET Feature | Product | Product Category | Height | Length | Head Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-1811-0156 HEYCO PRODUCTS | In Stock | - | - | - | - | Through Hole | TO-220-3 | TO-220AB | Nylon | - | Heyco | 76A (Tc) | 10V | EAR99 | 15000 | - | - | 2.9 mm | Unavailable | Heyco | - | - | - | 176W (Tc) | Details | - | - | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | Obsolete | - | Round | - | - | - | - | Natural | Hardware | - | MOSFET (Metal Oxide) | - | - | N-Channel | 12 mOhm @ 25A, 10V | 4V @ 50µA | 2580pF @ 25V | 57nC @ 10V | 75V | ±20V | Standoffs, Spacers & Supports | - | 4.7 mm | -- | Spacers | Standoffs & Spacers | - | 4 mm | - | - | ||
![]() RS-1811-0500 HEYCO PRODUCTS | In Stock | - | - | - | - | Through Hole | TO-264-3, TO-264AA | TO-264AA (IXFK) | Nylon | - | Heyco | 26A (Tc) | 10V | EAR99 | 10000 | - | - | 2.9 mm | Unavailable | Heyco | - | - | - | 360W (Tc) | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | Obsolete | - | Round | - | - | - | - | Natural | Hardware | - | MOSFET (Metal Oxide) | - | - | N-Channel | 250 mOhm @ 13A, 10V | 4.5V @ 4mA | 5100pF @ 25V | 200nC @ 10V | 600V | ±20V | Standoffs, Spacers & Supports | - | 4.7 mm | -- | Spacers | Standoffs & Spacers | - | 12.7 mm | - | - | ||
![]() RS-1811-0937 HEYCO PRODUCTS | In Stock | - | - | - | - | Through Hole | TO-247-3 | TO-247AD (IXFH) | Nylon | - | Heyco | 20A (Tc) | 10V | EAR99 | 10000 | - | - | 2.9 mm | Unavailable | Heyco | - | - | - | 300W (Tc) | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | Obsolete | - | Round | - | - | - | - | Natural | Hardware | - | MOSFET (Metal Oxide) | - | - | N-Channel | 350 mOhm @ 10A, 10V | 4.5V @ 4mA | 3300pF @ 25V | 90nC @ 10V | 600V | ±30V | Standoffs, Spacers & Supports | - | 4.7 mm | -- | Spacers | Standoffs & Spacers | - | 23.8 mm | - | - | ||
![]() 9196 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon 6 | KR 142-217 | Heyco | - | - | - | 5000 | - | 10 | - | - | Heyco | - | 3.6 | 3.6 mm | - | Details | - | HEYClip | 0.176370 oz | - | - | Bulk | HEYClip Releasable Type T Rivets | - | - | - | Snap-In Rivet | - | - | - | - | Black | Hardware | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | 10 mm | - | Rivets | Screws & Fasteners | - | 8 mm | - | - | ||
![]() 9033 HEYCO PRODUCTS | In Stock | - | - | - | Wall | - | - | - | Nylon 6 UL V-2 | - | Heyco | - | - | - | 10000 | - | 6.4 | - | - | Heyco | - | 3.1 | 3.1 mm | - | Non-Compliant | - | HEYClip | 0.070548 oz | - | - | Bulk | HEYClip Snap Rivets | - | - | - | Snap Rivet | - | - | - | - | White | Hardware | - | - | 2 | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | 6.4 mm | - | Rivets | Screws & Fasteners | - | 0.22 | 0.06 | - | ||
![]() RS-3111-0250 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 15000 | - | - | 2.9 mm | Unavailable | Heyco | - | - | - | - | Details | - | - | - | 100 V | - | - | Standard Plus Nylon Washers and Spacers | 1 % | - | 100 ppm/°C | Round | 4.37 Ω | 155 °C | -55 °C | Thin Film | Natural | Hardware | 125 mW | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | 7.9 mm | - | Spacers | Standoffs & Spacers | 650 µm | 6.4 mm | - | - | ||
![]() RS-2511-0312 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | - | - | - | EAR99 | - | - | - | - | Unavailable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4 mm | - | Spacers | - | - | 7.9 mm | - | - | ||
![]() RS-2509-0437 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 15000 | - | - | 2.3 mm | Unavailable | Heyco | - | - | - | - | Details | - | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | - | - | - | - | Natural | Hardware | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | 6.4 mm | - | Spacers | Standoffs & Spacers | - | 11.1 mm | - | - | ||
![]() RS-3719-0562 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 10000 | - | - | 4.9 mm | Unavailable | Heyco | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | - | - | - | - | Natural | Hardware | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | 9.5 mm | - | Spacers | Standoffs & Spacers | - | 14.3 mm | - | - | ||
![]() RS-3119-0562 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 10000 | - | - | 4.9 mm | Unavailable | Heyco | - | - | - | - | Details | - | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | - | - | - | - | Natural | Hardware | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | 7.9 mm | - | Spacers | Standoffs & Spacers | - | 14.3 mm | - | - | ||
![]() RS-3719-0500 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 10000 | - | - | 4.9 mm | Unavailable | Heyco | - | - | - | - | Details | - | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | - | - | - | - | Natural | Hardware | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | 9.5 mm | - | Spacers | Standoffs & Spacers | - | 12.7 mm | - | - | ||
![]() RS-5019-0187 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 15000 | - | - | 4.9 mm | Unavailable | Heyco | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | - | - | - | - | Natural | Hardware | - | - | - | Not Applicable | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | 12.7 mm | - | Spacers | Standoffs & Spacers | - | 4.7 mm | - | - | ||
![]() RS-3111-0687 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 10000 | - | - | 2.9 mm | Unavailable | Heyco | - | - | - | - | Details | - | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | - | - | - | - | Natural | Hardware | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | 7.9 mm | - | Spacers | Standoffs & Spacers | - | 17.4 mm | - | - | ||
![]() RS-5025-0625 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | - | - | - | EAR99 | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | Spacers | - | - | 15.9 mm | - | - | ||
![]() RS-5014-0375 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 15000 | - | - | 3.6 mm | Unavailable | Heyco | - | - | - | - | Details | - | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | - | - | - | - | Natural | Hardware | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | 9.5 mm | - | Spacers | Standoffs & Spacers | - | 9.5 mm | - | - | ||
![]() RS-5014-0750 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 10000 | - | - | 3.6 mm | Unavailable | Heyco | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | - | - | - | - | Natural | Hardware | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | 9.5 mm | - | Spacers | Standoffs & Spacers | - | 19.1 mm | - | - | ||
![]() RS-1809-0125 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 15000 | - | - | 2.3 mm | Unavailable | Heyco | - | - | - | - | Details | - | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | - | - | - | - | Natural | Hardware | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | 4.7 mm | - | Spacers | Standoffs & Spacers | - | 3.2 mm | - | - | ||
![]() 12382 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon 6.6 | CH SD-111-60 | Heyco | - | - | - | 5000 | - | - | - | - | Heyco | - | - | - | - | Details | - | HEYClip | 0.282192 oz | - | - | - | HEYClip Split Dart Cable Holders | - | - | - | Cable Holder | - | - | - | - | Natural | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | ||
![]() 9057 HEYCO PRODUCTS | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | Nylon 6 UL V-2 | - | Heyco | - | - | - | 5000 | - | 6.4 | - | - | Heyco | PRODUCTION (Last Updated: 1 year ago) | 3.6 | 3.6 mm | - | Details | - | HEYClip | 0.070548 oz | - | - | Bulk | HEYClip Snap Rivets | - | - | - | Snap Rivet | - | - | - | - | White | Hardware | - | - | 1 | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | 6.4 mm | - | Rivets | Screws & Fasteners | - | 0.32 | 0.06 | - | ||
![]() 8883 HEYCO PRODUCTS | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | Polyester | - | Heyco | - | - | EAR99 | 1 | - | - | 17 mm | Unavailable | Heyco | PRODUCTION (Last Updated: 1 year ago) | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 17 lbs | - | - | - | Self-Closing Braided Sleeving | - | - | - | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | Spiral Wraps, Sleeves, Tubing & Conduit | - | 100 ft | - | UL 94 V-2 |