- Type
- Series
- Material
- Product
- Length
- RoHS
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
Attribute column
Manufacturer
HEYCO PRODUCTS Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Head Diameter (mm) | Inductance Frequency-Test | Inside Diameter | Itar Registered | Manufacturer | Manufacturer Part Number | Material-Core | Mounting Hole Diameter mm | Mounting Hole Size | Power Dissipation (Max) | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Applications | Subcategory | Technology | Voltage - Supply | Shielding | Style | Current Rating | Frequency | Base Part Number | Function | Number of Outputs | Output Type | Inductance | DC Resistance (DCR) | Q @ Freq | Voltage - Output | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Temperature Range | Wavelength | RF Type | Outside Diameter | Secondary Attributes | FET Feature | Proximity Detection | Product | Product Category | Height Seated (Max) | Length | Head Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-1811-0875 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 10000 | - | - | - | - | 2.9 mm | Unavailable | Heyco | - | - | - | - | - | Details | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | Natural | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 4.7 mm | - | - | - | Spacers | Standoffs & Spacers | - | 22.2 mm | - | - | ||
![]() RS-1809-0750 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 10000 | - | - | - | - | 2.3 mm | Unavailable | Heyco | - | - | - | - | - | Details | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | Natural | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 4.7 mm | - | - | - | Spacers | Standoffs & Spacers | - | 19.1 mm | - | - | ||
![]() RS-3717-0625 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 10000 | - | - | - | - | 4.3 mm | Unavailable | Heyco | - | - | - | - | - | Details | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | Natural | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 9.5 mm | - | - | - | Spacers | Standoffs & Spacers | - | 15.9 mm | - | - | ||
![]() 9039 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6 UL V-2 | - | Heyco | - | - | - | 1000 | - | - | 6.4 | - | - | - | Heyco | - | - | 3.1 | 3.1 mm | - | Details | HEYClip | 0.070548 oz | - | Bulk | HEYClip Snap Rivets | - | - | - | Snap Rivet | White | - | Hardware | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | - | - | 6.4 mm | - | - | - | Rivets | Screws & Fasteners | - | 0.32 | 0.06 | - | ||
![]() RS-5019-0687 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | - | 10000 | - | - | - | - | 4.9 mm | - | Heyco | - | - | - | - | - | Details | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | Natural | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 12.7 mm | - | - | - | Spacers | Standoffs & Spacers | - | 17.4 mm | - | - | ||
![]() RS-1811-0312 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | - | 15000 | - | - | - | - | 2.9 mm | - | Heyco | - | - | - | - | - | Details | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | Natural | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 4.7 mm | - | - | - | Spacers | Standoffs & Spacers | - | 7.9 mm | - | - | ||
![]() RS-5014-0625 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | - | 10000 | - | - | - | - | 3.6 mm | - | Heyco | - | - | - | - | - | Details | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | Natural | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 9.5 mm | - | - | - | Spacers | Standoffs & Spacers | - | 15.9 mm | - | - | ||
![]() RS-3714-0625 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | - | 10000 | - | - | - | - | 3.6 mm | - | Heyco | - | - | - | - | - | Details | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | Round | Natural | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 7.9 mm | - | - | - | Spacers | Standoffs & Spacers | - | 15.9 mm | - | - | ||
![]() RS-2517-1000 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4 mm | - | - | - | Spacers | - | - | 25.4 mm | - | - | ||
![]() 9036 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6 UL V-2 | - | Heyco | - | - | - | 5000 | - | - | 6.4 | - | - | - | Cooper B-Line | 79903828145 | - | 3.1 | 3.1 mm | - | Non-Compliant | HEYClip | 0.070548 oz | - | Bulk | HEYClip Snap Rivets | - | - | - | Snap Rivet | Black | - | Hardware | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | - | - | 6.4 mm | - | - | - | Rivets | Screws & Fasteners | - | 0.30 | 0.06 | - | ||
![]() RS-5021-1000 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 2220 (5650 Metric) | 2220 (5650 Metric) | Nylon | - | Heyco | - | - | EAR99 | 5000 | 4.8MHz | - | - | 796kHz | 5.6 mm | Unavailable | Heyco | - | -- | - | - | - | Details | - | - | -40°C ~ 125°C | Tape & Reel (TR) | IMC-2220 | 0.221 L x 0.197 W (5.61mm x 5.00mm) | ±10% | Active | -- | Natural | - | Hardware | - | - | Unshielded | - | 210mA | - | - | - | - | - | 150µH | 2.2 Ohm Max | 20 @ 796kHz | - | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 12.7 mm | - | - | - | Spacers | Standoffs & Spacers | 0.165 (4.20mm) | 25.4 mm | - | -- | ||
![]() RS-5025-0875 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 33MHz | - | - | 2.52MHz | 6.5 mm | Unavailable | Heyco | - | Iron Powder | - | - | - | Details | - | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | Natural | - | Hardware | - | - | Unshielded | - | 189mA | - | - | - | - | - | 10µH | 2.1 Ohm Max | 30 @ 2.52MHz | - | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 12.7 mm | - | - | - | Spacers | Standoffs & Spacers | 0.095 (2.41mm) | 22.2 mm | - | -- | ||
![]() RS-1809-0187 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | Nylon | - | Heyco | 220A (Tc) | 10V | EAR99 | 15000 | - | - | - | - | 2.3 mm | Unavailable | Heyco | - | - | - | - | 480W (Tc) | Details | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | Round | Natural | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 4.5 mOhm @ 25A, 10V | 4V @ 250µA | - | 7700pF @ 25V | 165nC @ 10V | 75V | ±20V | Standoffs, Spacers & Supports | - | - | - | 4.7 mm | - | -- | - | Spacers | Standoffs & Spacers | - | 4.7 mm | - | - | ||
![]() RS-1811-0437 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | Nylon | - | Heyco | 160A (Tc) | 10V | EAR99 | 15000 | - | - | - | - | 2.9 mm | Unavailable | Heyco | - | - | - | - | 360W (Tc) | Details | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | Round | Natural | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 6 mOhm @ 25A, 10V | 4V @ 250µA | - | 4950pF @ 25V | 112nC @ 10V | 75V | ±20V | Standoffs, Spacers & Supports | - | - | - | 4.7 mm | - | -- | - | Spacers | Standoffs & Spacers | - | 11.1 mm | - | - | ||
![]() RS-1809-1000 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 (IXTA) | Nylon | - | - | 152A (Tc) | 10V | EAR99 | - | - | - | - | - | - | Unavailable | - | - | - | - | - | 360W (Tc) | - | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | Round | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 7 mOhm @ 25A, 10V | 4V @ 250µA | - | 5500pF @ 25V | 114nC @ 10V | 85V | ±20V | - | - | - | - | 4.7 mm | - | -- | - | Spacers | - | - | 25.4 mm | - | - | ||
![]() 10716 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | Nylon | HSCBS3-02 | Heyco | - | - | - | 15000 | - | - | - | - | - | - | Heyco | - | - | - | - | - | Details | - | 0.141096 oz | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Obsolete | Threaded Male | - | Controller/Converter, LCD Supply | Hardware | - | - | - | - | - | - | ISL98603 | - | 5 | - | - | - | - | Adjustable | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | Supports | Standoffs & Spacers | - | - | - | - | ||
![]() 9051 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | Nylon 6 UL V-2 | - | Heyco | - | - | - | 8000 | - | - | 6.4 | - | - | - | Heyco | - | - | 3.6 | 3.6 mm | - | Details | HEYClip | 0.141096 oz | 0°C ~ 70°C | Tube | -- | - | - | Active | Snap Rivet | White | Controller, DDR | Hardware | - | - | - | 1 | - | - | ISL6310 | - | 1 | - | - | - | - | 0.6 V ~ 2.3 V | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | - | - | 6.4 mm | - | - | - | Rivets | Screws & Fasteners | - | 0.22 | 0.06 | - | ||
![]() 9053 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | Nylon 6 UL V-2 | - | Heyco | - | - | - | 5000 | - | - | 6.4 | - | - | - | Heyco | - | - | 3.6 | 3.6 mm | - | Details | HEYClip | 0.070548 oz | -10°C ~ 100°C | Tube | Robust Ripple Regulator™ (R3) | - | - | Active | Snap Rivet | White | Converter, Intel IMVP-6 | Hardware | - | - | - | 1 | - | - | ISL6263 | - | 1 | - | - | - | - | 0.41 V ~ 1.29 V | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | - | - | 6.4 mm | - | - | - | Rivets | Screws & Fasteners | - | 0.24 | 0.06 | - | ||
![]() 10336 HEYCO PRODUCTS | In Stock | - | - | - | 48-LQFP | 48-TQFP (7x7) | Nylon | HMPS-07 | Heyco | - | - | - | 15000 | - | - | - | - | - | - | Heyco | - | - | - | - | - | Non-Compliant | - | 0.176370 oz | - | Tray | -- | - | - | Obsolete | PCB Support | Natural | - | Hardware | - | - | - | - | - | -- | - | D/A Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | Cellular, GSM, EDGE, WCDMA | - | Dual 12-Bit | - | - | Supports | Standoffs & Spacers | - | 11.1 mm | - | - | ||
![]() 9065 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 6-WDFN Exposed Pad | 6-ODFN (2.1x2) | Nylon 6 UL V-2 | - | Heyco | - | - | - | 5000 | - | - | 8.1 | - | - | - | Heyco | - | - | 4.1 | 4.1 mm | - | Details | HEYClip | 0.105822 oz | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Active | Ambient | White | - | Hardware | - | 2.25 V ~ 3.3 V | - | 1 | - | - | - | - | - | I²C | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | 540nm | - | 8 mm | - | - | No | Rivets | Screws & Fasteners | - | 0.32 | 0.07 | - |