- Type
- Series
- Material
- Product
- Length
- RoHS
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
Attribute column
Manufacturer
HEYCO PRODUCTS Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Supplier Device Package | Material | Alternate PN | Brand | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frequency-Self-Resonant | Harmonized Code | Head Diameter (mm) | Inductance Frequency-Test | Inside Diameter | Insulation Materials | Itar Registered | Manufacturer | Mated Stacking Heights | Material-Core | Mounting Hole Diameter mm | Mounting Hole Size | Power Dissipation (Max) | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Subcategory | Contact Type | Technology | Voltage - Supply | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Frequency | Pitch - Mating | Base Part Number | Insulation Color | Function | Number of Outputs | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Output Type | Inductance | DC Resistance (DCR) | Accessory Type | Q @ Freq | Voltage - Output | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Temperature Range | Wavelength | RF Type | Outside Diameter | Secondary Attributes | FET Feature | Proximity Detection | Product | Features | Product Category | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Head Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-3114-0750 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | - | - | - | - | EAR99 | 10000 | - | - | - | - | - | 3.6 mm | - | Unavailable | Heyco | - | - | - | - | - | Details | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | - | - | Round | - | Natural | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 7.9 mm | - | - | - | Spacers | - | Standoffs & Spacers | - | 19.1 mm | - | - | - | - | - | ||
![]() RS-3111-0750 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | - | - | - | - | EAR99 | 10000 | - | - | - | - | - | 2.9 mm | - | Unavailable | Heyco | - | - | - | - | - | Details | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | - | - | Round | - | Natural | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 7.9 mm | - | - | - | Spacers | - | Standoffs & Spacers | - | 19.1 mm | - | - | - | - | - | ||
![]() RS-3719-0812 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | - | - | - | - | EAR99 | 10000 | - | - | - | - | - | 4.9 mm | - | Unavailable | Heyco | - | - | - | - | - | Details | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | - | - | Round | - | Natural | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 9.5 mm | - | - | - | Spacers | - | Standoffs & Spacers | - | 20.6 mm | - | - | - | - | - | ||
![]() RS-1809-0875 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | - | - | - | - | EAR99 | 10000 | - | - | - | - | - | 2.3 mm | - | Unavailable | Heyco | - | - | - | - | - | Details | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | - | - | Round | - | Natural | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 4.7 mm | - | - | - | Spacers | - | Standoffs & Spacers | - | 22.2 mm | - | - | - | - | - | ||
![]() RS-1811-0875 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | - | - | - | - | EAR99 | 10000 | - | - | - | - | - | 2.9 mm | - | Unavailable | Heyco | - | - | - | - | - | Details | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | - | - | Round | - | Natural | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 4.7 mm | - | - | - | Spacers | - | Standoffs & Spacers | - | 22.2 mm | - | - | - | - | - | ||
![]() RS-1809-0750 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | - | - | - | - | EAR99 | 10000 | - | - | - | - | - | 2.3 mm | - | Unavailable | Heyco | - | - | - | - | - | Details | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | - | - | Round | - | Natural | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 4.7 mm | - | - | - | Spacers | - | Standoffs & Spacers | - | 19.1 mm | - | - | - | - | - | ||
![]() RS-3717-0625 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | - | - | - | - | EAR99 | 10000 | - | - | - | - | - | 4.3 mm | - | Unavailable | Heyco | - | - | - | - | - | Details | - | - | - | - | - | Standard Plus Nylon Washers and Spacers | - | - | - | - | - | Round | - | Natural | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 9.5 mm | - | - | - | Spacers | - | Standoffs & Spacers | - | 15.9 mm | - | - | - | - | - | ||
![]() 9039 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon 6 UL V-2 | - | Heyco | - | - | - | - | - | 1000 | - | - | - | 6.4 | - | - | - | - | Heyco | - | - | 3.1 | 3.1 mm | - | Details | HEYClip | 0.070548 oz | - | - | Bulk | HEYClip Snap Rivets | - | - | - | - | - | Snap Rivet | - | White | - | - | - | Hardware | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | - | - | 6.4 mm | - | - | - | Rivets | - | Screws & Fasteners | - | 0.32 | - | - | 0.06 | - | - | ||
![]() RS-5021-1000 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 2220 (5650 Metric) | - | 2220 (5650 Metric) | Nylon | - | Heyco | - | - | - | - | EAR99 | 5000 | - | 4.8MHz | - | - | 796kHz | 5.6 mm | - | Unavailable | Heyco | - | -- | - | - | - | Details | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | IMC-2220 | 0.221 L x 0.197 W (5.61mm x 5.00mm) | ±10% | Active | - | - | -- | - | Natural | - | - | - | Hardware | - | - | - | Unshielded | - | - | - | - | 210mA | - | - | - | - | - | - | - | - | - | - | 150µH | 2.2 Ohm Max | - | 20 @ 796kHz | - | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 12.7 mm | - | - | - | Spacers | - | Standoffs & Spacers | 0.165 (4.20mm) | 25.4 mm | - | - | - | - | -- | ||
![]() RS-5025-0875 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | 1210 | Nylon | - | Heyco | - | - | - | - | EAR99 | 10000 | - | 33MHz | - | - | 2.52MHz | 6.5 mm | - | Unavailable | Heyco | - | Iron Powder | - | - | - | Details | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | - | Wirewound | - | Natural | - | - | - | Hardware | - | - | - | Unshielded | - | - | - | - | 189mA | - | - | - | - | - | - | - | - | - | - | 10µH | 2.1 Ohm Max | - | 30 @ 2.52MHz | - | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | 12.7 mm | - | - | - | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 22.2 mm | - | - | - | - | -- | ||
![]() RS-1809-0187 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | Nylon | - | Heyco | - | - | 220A (Tc) | 10V | EAR99 | 15000 | - | - | - | - | - | 2.3 mm | - | Unavailable | Heyco | - | - | - | - | 480W (Tc) | Details | - | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | - | Round | - | Natural | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 4.5 mOhm @ 25A, 10V | 4V @ 250µA | - | 7700pF @ 25V | 165nC @ 10V | 75V | ±20V | Standoffs, Spacers & Supports | - | - | - | 4.7 mm | - | -- | - | Spacers | - | Standoffs & Spacers | - | 4.7 mm | - | - | - | - | - | ||
![]() RS-1811-0437 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | Nylon | - | Heyco | - | - | 160A (Tc) | 10V | EAR99 | 15000 | - | - | - | - | - | 2.9 mm | - | Unavailable | Heyco | - | - | - | - | 360W (Tc) | Details | - | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | - | Round | - | Natural | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 6 mOhm @ 25A, 10V | 4V @ 250µA | - | 4950pF @ 25V | 112nC @ 10V | 75V | ±20V | Standoffs, Spacers & Supports | - | - | - | 4.7 mm | - | -- | - | Spacers | - | Standoffs & Spacers | - | 11.1 mm | - | - | - | - | - | ||
![]() RS-1809-1000 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 (IXTA) | Nylon | - | - | - | - | 152A (Tc) | 10V | EAR99 | - | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | 360W (Tc) | - | - | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | - | Round | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 7 mOhm @ 25A, 10V | 4V @ 250µA | - | 5500pF @ 25V | 114nC @ 10V | 85V | ±20V | - | - | - | - | 4.7 mm | - | -- | - | Spacers | - | - | - | 25.4 mm | - | - | - | - | - | ||
![]() 10716 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | Nylon | HSCBS3-02 | Heyco | - | - | - | - | - | 15000 | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | Details | - | 0.141096 oz | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | Threaded Male | - | - | Controller/Converter, LCD Supply | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | ISL98603 | - | - | 5 | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | Supports | - | Standoffs & Spacers | - | - | - | - | - | - | - | ||
![]() 9051 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | Nylon 6 UL V-2 | - | Heyco | - | - | - | - | - | 8000 | - | - | - | 6.4 | - | - | - | - | Heyco | - | - | 3.6 | 3.6 mm | - | Details | HEYClip | 0.141096 oz | - | 0°C ~ 70°C | Tube | -- | - | - | Active | - | - | Snap Rivet | - | White | Controller, DDR | - | - | Hardware | - | - | - | - | - | - | 1 | - | - | - | - | ISL6310 | - | - | 1 | - | - | - | - | - | - | - | - | 0.6 V ~ 2.3 V | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | - | - | 6.4 mm | - | - | - | Rivets | - | Screws & Fasteners | - | 0.22 | - | - | 0.06 | - | - | ||
![]() 9053 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | Nylon 6 UL V-2 | - | Heyco | - | - | - | - | - | 5000 | - | - | - | 6.4 | - | - | - | - | Heyco | - | - | 3.6 | 3.6 mm | - | Details | HEYClip | 0.070548 oz | - | -10°C ~ 100°C | Tube | Robust Ripple Regulator™ (R3) | - | - | Active | - | - | Snap Rivet | - | White | Converter, Intel IMVP-6 | - | - | Hardware | - | - | - | - | - | - | 1 | - | - | - | - | ISL6263 | - | - | 1 | - | - | - | - | - | - | - | - | 0.41 V ~ 1.29 V | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | - | - | 6.4 mm | - | - | - | Rivets | - | Screws & Fasteners | - | 0.24 | - | - | 0.06 | - | - | ||
![]() 10336 HEYCO PRODUCTS | In Stock | - | - | - | 48-LQFP | - | 48-TQFP (7x7) | Nylon | HMPS-07 | Heyco | - | - | - | - | - | 15000 | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | Non-Compliant | - | 0.176370 oz | - | - | Tray | -- | - | - | Obsolete | - | - | PCB Support | - | Natural | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | -- | - | - | - | D/A Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | Cellular, GSM, EDGE, WCDMA | - | Dual 12-Bit | - | - | Supports | - | Standoffs & Spacers | - | 11.1 mm | - | - | - | - | - | ||
![]() 9065 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-ODFN (2.1x2) | Nylon 6 UL V-2 | - | Heyco | - | - | - | - | - | 5000 | - | - | - | 8.1 | - | - | - | - | Heyco | - | - | 4.1 | 4.1 mm | - | Details | HEYClip | 0.105822 oz | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Active | - | - | Ambient | - | White | - | - | - | Hardware | - | - | 2.25 V ~ 3.3 V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | 540nm | - | 8 mm | - | - | No | Rivets | - | Screws & Fasteners | - | 0.32 | - | - | 0.07 | - | - | ||
![]() 9024 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon 6 UL V-2 | - | Heyco | - | - | - | - | - | 5000 | Fiber Optics | - | - | 5.1 | - | - | - | - | Heyco | - | - | 2.6 | 2.6 mm | - | Details | HEYClip | 0.035274 oz | - | - | Bulk | -- | - | - | Active | - | - | Snap Rivet | - | Black | - | - | - | Hardware | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | -40C to +115C | - | - | 5 mm | - | - | - | Rivets | - | Screws & Fasteners | - | 0.19 | - | - | 0.06 | - | - | ||
![]() 10378 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | - | Square | - | - | HLCBSC4-06 | - | Tin | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 4.5mm | - | - | - | - | Non-Compliant | - | - | -- | -40°C ~ 85°C | Bulk | IL-WX | - | - | Active | Solder | Receptacle | - | 26 | - | General Purpose | 2 | Push-Pull | - | Forked | - | - | - | -- | 0.128 (3.25mm) | Board to Board | All | 0.5A | - | 0.031 (0.80mm) | - | Black | - | - | 0.049 (1.25mm) | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | -- | -- | - | UL94 V-0 | - |