- Type
- Series
- Material
- Product
- Length
- RoHS
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
Attribute column
Manufacturer
HEYCO PRODUCTS Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Inside Diameter | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Material-Core | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Subcategory | Shielding | Current Rating | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Product Type | Outside Diameter | Product | Product Category | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-2517-0562 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | Heyco | EAR99 | 10000 | - | - | - | 4.3 mm | Unavailable | - | Heyco | - | Details | - | - | * | - | - | Active | Round | Natural | Hardware | - | - | - | - | - | - | Standoffs, Spacers & Supports | 6.4 mm | Spacers | Standoffs & Spacers | - | 14.3 mm | - | ||
![]() RS-3119-0687 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 45MHz | - | 7.96MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | Hardware | Unshielded | 355mA | 3.3µH | 800 mOhm Max | 50 @ 7.96MHz | -- | Standoffs, Spacers & Supports | 7.9 mm | Spacers | Standoffs & Spacers | 0.134 (3.40mm) | 17.4 mm | -- | ||
![]() RS-3717-0437 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | EAR99 | - | 700MHz | - | 50MHz | - | Unavailable | - | - | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | - | - | Shielded | 450mA | 100nH | 500 mOhm Max | 36 @ 50MHz | -- | - | 9.5 mm | Spacers | - | 0.095 (2.41mm) | 11.1 mm | -- | ||
![]() RS-3719-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 15000 | 900MHz | - | 50MHz | 4.9 mm | Unavailable | - | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Natural | Hardware | Shielded | 460mA | 82nH | 450 mOhm Max | 38 @ 50MHz | -- | Standoffs, Spacers & Supports | 9.5 mm | Spacers | Standoffs & Spacers | 0.095 (2.41mm) | 9.5 mm | -- | ||
![]() RS-5021-0312 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 15000 | 220MHz | - | 25.2MHz | 5.6 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | Natural | Hardware | Unshielded | 450mA | 470nH | 500 mOhm Max | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | 12.7 mm | Spacers | Standoffs & Spacers | 0.095 (2.41mm) | 7.9 mm | -- | ||
![]() RS-2511-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 10000 | 11MHz | - | 2.52MHz | 2.9 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | Natural | Hardware | Unshielded | 83mA | 68µH | 11 Ohm Max | 30 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 6.4 mm | Spacers | Standoffs & Spacers | 0.095 (2.41mm) | 20.6 mm | -- | ||
![]() RS-2514-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 10000 | 14MHz | - | 2.52MHz | 3.6 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | Natural | Hardware | Unshielded | 91mA | 47µH | 9 Ohm Max | 30 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 6.4 mm | Spacers | Standoffs & Spacers | 0.095 (2.41mm) | 20.6 mm | -- | ||
![]() RS-3119-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 165MHz | - | 25.2MHz | 4.9 mm | Unavailable | - | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Natural | Hardware | Shielded | 271mA | 820nH | 950 mOhm Max | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | 7.9 mm | Spacers | Standoffs & Spacers | 0.134 (3.40mm) | 20.6 mm | -- | ||
![]() RS-2509-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 56MHz | - | 7.96MHz | 2.3 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Natural | Hardware | Shielded | 344mA | 3.9µH | 590 mOhm Max | 30 @ 7.96MHz | -- | Standoffs, Spacers & Supports | 6.4 mm | Spacers | Standoffs & Spacers | 0.134 (3.40mm) | 20.6 mm | -- | ||
![]() RS-2514-1000 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 5000 | 390MHz | - | 25.2MHz | 3.6 mm | Unavailable | - | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Natural | Hardware | Shielded | 491mA | 150nH | 290 mOhm Max | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | 6.4 mm | Spacers | Standoffs & Spacers | 0.134 (3.40mm) | 25.4 mm | -- | ||
![]() RS-3111-1000 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | Heyco | EAR99 | 5000 | - | - | - | 2.9 mm | Unavailable | -- | Heyco | - | Details | - | - | * | - | - | Active | Round | Natural | Hardware | - | - | - | - | - | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | Standoffs & Spacers | - | 25.4 mm | - | ||
![]() RS-3117-0937 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | Heyco | EAR99 | 10000 | - | - | - | 4.3 mm | Unavailable | -- | Heyco | - | Details | - | - | * | - | - | Active | Round | Natural | Hardware | - | - | - | - | - | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | Standoffs & Spacers | - | 23.8 mm | - | ||
![]() RS-3719-0687 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 17MHz | - | 2.52MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Natural | Hardware | Unshielded | 200mA | 15µH | 2.5 Ohm Max | 50 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 9.5 mm | Spacers | Standoffs & Spacers | 0.134 (3.40mm) | 17.4 mm | -- | ||
![]() RS-3717-1000 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Nylon | - | EAR99 | - | -- | - | 2.52MHz | - | Unavailable | - | - | Ferrite | - | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-2218 | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±20% | Active | Wirewound | - | - | Unshielded | - | 4.7µH | -- | -- | -- | - | 9.5 mm | Spacers | - | 0.177 (4.50mm) | 25.4 mm | -- | ||
![]() RS-3719-1000 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | EAR99 | - | -- | - | 2.52MHz | - | Unavailable | - | - | Ferrite | - | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-2218 | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±20% | Active | Wirewound | - | - | Unshielded | 970mA | 27µH | 200 mOhm Max | -- | -- | - | - | - | - | 0.177 (4.50mm) | - | -- | ||
![]() RS-5014-0437 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Nylon | Heyco | EAR99 | 15000 | -- | - | 1kHz | 3.6 mm | Unavailable | - | Heyco | Ferrite | Details | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-2218 | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±20% | Active | Wirewound | Natural | Hardware | Unshielded | 400mA | 150µH | 1.1 Ohm Max | -- | -- | Standoffs, Spacers & Supports | 9.5 mm | Spacers | Standoffs & Spacers | 0.177 (4.50mm) | 11.1 mm | -- | ||
![]() RS-5014-0562 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 20MHz | - | 2.52MHz | 3.6 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Natural | Hardware | Unshielded | 250mA | 10µH | 1.6 Ohm Max | 50 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 9.5 mm | Spacers | Standoffs & Spacers | 0.134 (3.40mm) | 14.3 mm | -- | ||
![]() RS-5017-0437 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 15000 | 70MHz | - | 7.96MHz | 4.3 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Natural | Hardware | Unshielded | 410mA | 1.5µH | 600 mOhm Max | 50 @ 7.96MHz | -- | Standoffs, Spacers & Supports | 9.5 mm | Spacers | Standoffs & Spacers | 0.134 (3.40mm) | 11.1 mm | -- | ||
![]() RS-5017-0500 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | - | EAR99 | - | 20MHz | - | 2.52MHz | - | Unavailable | - | - | Iron Powder | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | - | - | Unshielded | 250mA | 10µH | 1.6 Ohm Max | 50 @ 2.52MHz | -- | - | 9.5 mm | Spacers | - | 0.134 (3.40mm) | 12.7 mm | -- | ||
![]() RS-5019-0625 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 10000 | 33MHz | - | 2.52MHz | 4.9 mm | Unavailable | - | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | Natural | Hardware | Unshielded | 189mA | 10µH | 2.1 Ohm Max | 30 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 12.7 mm | Spacers | Standoffs & Spacers | 0.095 (2.41mm) | 15.9 mm | -- |