- Type
- Series
- Material
- Product
- Length
- RoHS
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
Attribute column
Manufacturer
HEYCO PRODUCTS Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Inside Diameter | Itar Registered | Manufacturer | Material-Core | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Subcategory | Shielding | Current Rating | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Product Type | Outside Diameter | Product | Features | Product Category | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-2509-0032 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 15000 | 40MHz | - | 7.96MHz | 2.3 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | Hardware | Shielded | 333mA | 5.6µH | 690 mOhm Max | 30 @ 7.96MHz | -- | Standoffs, Spacers & Supports | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 0.8 mm | -- | ||
![]() RS-2509-0187 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 15000 | 14MHz | - | 2.52MHz | 2.3 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | Natural | Hardware | Shielded | 105mA | 39µH | 5.9 Ohm Max | 30 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 4.7 mm | -- | ||
![]() RS-3114-0312 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 15000 | 9MHz | - | 2.52MHz | 3.6 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | Hardware | Unshielded | 130mA | 68µH | 6 Ohm Max | 50 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 7.9 mm | -- | ||
![]() RS-3719-0187 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 15000 | 14MHz | - | 2.52MHz | 4.9 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | Hardware | Shielded | 227mA | 22µH | 1.36 Ohm Max | 50 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 9.5 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 4.7 mm | -- | ||
![]() RS-5025-0125 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 15000 | 215MHz | - | 25.2MHz | 6.5 mm | Unavailable | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | Hardware | Shielded | 342mA | 470nH | 600 mOhm Max | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | 12.7 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 3.2 mm | -- | ||
![]() RS-3717-0250 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | - | EAR99 | - | 18MHz | - | 2.52MHz | - | Unavailable | - | Iron Powder | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | - | - | Shielded | 252mA | 15µH | 1.1 Ohm Max | 50 @ 2.52MHz | -- | - | 9.5 mm | Spacers | - | - | 0.134 (3.40mm) | 6.4 mm | -- | ||
![]() RS-3719-0250 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Nylon | Heyco | EAR99 | 15000 | -- | - | 1kHz | 4.9 mm | Unavailable | Heyco | Ferrite | Details | -40°C ~ 125°C | - | IDCP-3114 | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±20% | Active | Wirewound | Natural | Hardware | Unshielded | 310mA | 220µH | 1.2 Ohm Max | -- | -- | Standoffs, Spacers & Supports | 9.5 mm | Spacers | -- | Standoffs & Spacers | 0.157 (4.00mm) | 6.4 mm | -- | ||
![]() RS-2509-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 15000 | 13MHz | - | 2.52MHz | 2.3 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | Hardware | Unshielded | 180mA | 22µH | 3.2 Ohm Max | 50 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 9.5 mm | -- | ||
![]() RS-3717-0125 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 15000 | 7.6MHz | - | 2.52MHz | 4.3 mm | Unavailable | Heyco | Ferrite | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Natural | Hardware | Shielded | 164mA | 68µH | 2.6 Ohm Max | 50 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 9.5 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 3.2 mm | -- | ||
![]() RS-5021-0125 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Nylon | Heyco | EAR99 | 15000 | 344MHz | - | 1MHz | 5.6 mm | Unavailable | Heyco | -- | Details | -40°C ~ 85°C | Tape & Reel (TR) | ISC-1008 | 0.142 L x 0.142 W (3.60mm x 3.60mm) | ±20% | Active | Wirewound | Natural | Hardware | Shielded | 1A | 1µH | 50 mOhm Max | 35 @ 1MHz | -- | Standoffs, Spacers & Supports | 12.7 mm | Spacers | - | Standoffs & Spacers | 0.106 (2.70mm) | 3.2 mm | -- | ||
![]() RS-3114-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 15000 | 85MHz | - | 7.96MHz | 3.6 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | Natural | Hardware | Shielded | 350mA | 1.8µH | 850 mOhm Max | 30 @ 7.96MHz | -- | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 9.5 mm | -- | ||
![]() RS-2517-0562 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | Heyco | EAR99 | 10000 | - | - | - | 4.3 mm | Unavailable | Heyco | - | Details | - | - | * | - | - | Active | Round | Natural | Hardware | - | - | - | - | - | - | Standoffs, Spacers & Supports | 6.4 mm | Spacers | - | Standoffs & Spacers | - | 14.3 mm | - | ||
![]() RS-3119-0687 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 45MHz | - | 7.96MHz | 4.9 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | Hardware | Unshielded | 355mA | 3.3µH | 800 mOhm Max | 50 @ 7.96MHz | -- | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 17.4 mm | -- | ||
![]() RS-3717-0437 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | EAR99 | - | 700MHz | - | 50MHz | - | Unavailable | - | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | - | - | Shielded | 450mA | 100nH | 500 mOhm Max | 36 @ 50MHz | -- | - | 9.5 mm | Spacers | - | - | 0.095 (2.41mm) | 11.1 mm | -- | ||
![]() RS-3719-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 15000 | 900MHz | - | 50MHz | 4.9 mm | Unavailable | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Natural | Hardware | Shielded | 460mA | 82nH | 450 mOhm Max | 38 @ 50MHz | -- | Standoffs, Spacers & Supports | 9.5 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 9.5 mm | -- | ||
![]() RS-5021-0312 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 15000 | 220MHz | - | 25.2MHz | 5.6 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | Natural | Hardware | Unshielded | 450mA | 470nH | 500 mOhm Max | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | 12.7 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 7.9 mm | -- | ||
![]() RS-2511-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 10000 | 11MHz | - | 2.52MHz | 2.9 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | Natural | Hardware | Unshielded | 83mA | 68µH | 11 Ohm Max | 30 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 20.6 mm | -- | ||
![]() RS-2514-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 10000 | 14MHz | - | 2.52MHz | 3.6 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | Natural | Hardware | Unshielded | 91mA | 47µH | 9 Ohm Max | 30 @ 2.52MHz | -- | Standoffs, Spacers & Supports | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 20.6 mm | -- | ||
![]() RS-3119-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 165MHz | - | 25.2MHz | 4.9 mm | Unavailable | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Natural | Hardware | Shielded | 271mA | 820nH | 950 mOhm Max | 30 @ 25.2MHz | -- | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 20.6 mm | -- | ||
![]() RS-2509-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 56MHz | - | 7.96MHz | 2.3 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Natural | Hardware | Shielded | 344mA | 3.9µH | 590 mOhm Max | 30 @ 7.96MHz | -- | Standoffs, Spacers & Supports | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 20.6 mm | -- |