- Series
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- RoHS
- Unit Weight
- Type
- Material
- Product
Attribute column
Manufacturer
HEYCO PRODUCTS Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Head Diameter (mm) | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Diameter mm | Mounting Hole Size | Mounting Styles | Power Dissipation (Max) | Power Total Package | Resistor Values | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Color | Subcategory | Technology | Voltage - Supply | Style | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Actuator Type | Lead Spacing | Illumination Voltage (Nominal) | Load Capacitance | Number of Poles | Illumination | Breaker Type | Accuracy | Current - Supply | FET Type | Rds On (Max) @ Id, Vgs | Drive Level | Vgs(th) (Max) @ Id | Circuit Type | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | ESR | Temperature Range | Outside Diameter | FET Feature | Product | Features | Product Category | Diameter | Height | Length | Width | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9312 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon 6 UL V-2 | - | Heyco | - | - | - | 5000 | - | 5.1 | - | - | Heyco | - | - | 2.6 | 2.6 mm | - | - | - | - | Details | HEYClip | 0.035274 oz | - | -20°C ~ 60°C | Bulk | IR600 | - | Active | - | - | Hydrocarbons | Black | Hardware | - | 5V | 2 | - | - | - | Voltage | - | - | - | - | - | - | - | - | -- | 60mA | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | -40C to +115C | 5 mm | - | Rivets | - | Screws & Fasteners | - | - | 0.28 | - | 0.06 | ||
![]() 0361B HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 (IXTA) | Nylon | PFT 38-20 | Heyco | 200A (Tc) | 10V | - | 15000 | - | - | - | - | Heyco | - | - | - | - | - | 480W (Tc) | - | - | Details | HEYClip | 0.282192 oz | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | Obsolete | - | - | Fastener | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 5 mOhm @ 25A, 10V | - | 4V @ 250µA | - | 7600pF @ 25V | 152nC @ 10V | 85V | ±20V | Screws & Fasteners | - | - | - | -- | - | - | Screws & Fasteners | - | - | 12.95 mm | - | - | ||
![]() 9341 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | DR 252-118 | Heyco | - | - | - | 5000 | - | - | - | -- | Heyco | - | - | - | - | - | - | - | - | Details | HEYClip | 0.105822 oz | - | - | - | SolderSleeve D-181 | - | Active | -- | - | Wire to Pin | Transparent - Blue | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | 2 Part, Pre-Installed Lead Wire | Screws & Fasteners | 0.155 (3.94mm), 0.205 (5.21mm) | - | 0.850 (21.59mm) | - | - | ||
![]() 2507 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | - | - | - | Heyco | - | - | EAR99 | 5000 | - | - | Unavailable | -- | Heyco | - | - | - | - | - | - | - | - | Details | - | 0.423288 oz | - | - | - | IEG | - | Active | -- | - | - | - | Hardware | - | - | - | -- | - | - | - | - | Lever | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | ||
![]() 9307 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon 6 UL V-2 | - | - | - | - | - | - | - | 4.3 | - | -- | - | - | - | 2.1 | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | -- | - | Snap Rivet | White | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to +115C | - | - | Rivets | - | - | - | - | 0.22 | - | 0.05 | ||
![]() 9337 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | - | - | DR 236-118 | Heyco | - | - | - | 5000 | - | - | - | -- | Heyco | - | - | - | - | - | - | - | - | Details | HEYClip | 0.246918 oz | - | - | - | IEG | - | Active | -- | - | - | - | Hardware | - | - | - | -- | - | - | - | - | Rocker | - | -- | - | - | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | ||
![]() 9336 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | - | - | DR 201-059 | Heyco | - | - | - | 5000 | - | - | - | -- | Heyco | - | - | - | - | - | - | - | - | Details | HEYClip | 0.141096 oz | - | - | - | IEG | - | Active | -- | - | - | - | Hardware | - | - | - | 7.5A | - | - | - | - | Lever | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | ||
![]() 15512B HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | EAR99 | 2000 | - | - | Unavailable | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 767 | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | ||
![]() 15662B HEYCO PRODUCTS | In Stock | - | - | - | - | 14 | - | - | - | CTS Electronic Components | - | - | EAR99 | 48 | - | - | Unavailable | - | CTS | + 125 C | - 55 C | - | - | - | - | 2 W | 390 Ohms | - | - | - | 50 V | - | Bulk | 768 | 2 % | - | - | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | Bussed | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | Networks | - | Resistor Networks & Arrays | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
![]() 15564B HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | EAR99 | 800 | - | - | Unavailable | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 766 | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | ||
![]() 15514B HEYCO PRODUCTS | In Stock | - | - | - | HC-49/US | - | - | - | - | CTS Electronic Components | - | - | EAR99 | 100 | - | - | Unavailable | - | CTS | + 85 C | - 40 C | - | - | Through Hole | - | - | - | Details | - | - | - | - | Bulk | ATS | 30 PPM | - | - | - | - | - | Crystals | - | - | - | - | 6 MHz | 50 PPM | - | Radial | - | - | - | Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | Crystals | - | 3.68 mm | 10.85 mm | 4.5 mm | - | ||
![]() 15636B HEYCO PRODUCTS | In Stock | - | - | - | HC-49/US-SM | - | - | - | - | CTS Electronic Components | - | - | EAR99 | 1000 | - | - | Unavailable | - | CTS | + 85 C | - 40 C | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | MouseReel | ATS-SM | 30 PPM | - | - | - | - | - | Crystals | - | - | - | - | 10 MHz | 50 PPM | - | SMD/SMT | - | - | - | Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | Crystals | - | 4.3 mm | 11.1 mm | 3.8 mm | - | ||
![]() 15602B HEYCO PRODUCTS | In Stock | - | - | - | HC-49/US | - | - | - | - | CTS Electronic Components | - | - | EAR99 | 100 | - | - | Unavailable | - | CTS | + 85 C | - 40 C | - | - | Through Hole | - | - | - | Details | - | - | - | - | Bulk | ATS | 30 PPM | - | - | - | - | - | Crystals | - | - | - | - | 18.432 MHz | 50 PPM | - | Radial | - | - | - | 18 pF | - | - | - | - | - | - | - | 100 uW | - | - | - | - | - | - | Crystals | 40 Ohms | - | - | - | - | - | Crystals | - | 3.68 mm | 10.85 mm | 4.5 mm | - | ||
![]() 15560B HEYCO PRODUCTS | In Stock | - | - | - | HC-49/US | - | - | - | - | CTS Electronic Components | - | - | EAR99 | 100 | - | - | Unavailable | - | CTS | + 70 C | - 20 C | - | - | Through Hole | - | - | - | Details | - | - | - | - | Bulk | ATS | 30 PPM | - | - | - | - | - | Crystals | - | - | - | - | 4.194304 MHz | 50 PPM | - | Radial | - | - | - | 12 pF | - | - | - | - | - | - | - | 100 uW | - | - | - | - | - | - | Crystals | 120 Ohms | - | - | - | - | - | Crystals | - | 3.68 mm | 10.85 mm | 4.5 mm | - | ||
![]() 15590B HEYCO PRODUCTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | CTS Electronic Components | - | - | - | 3000 | - | - | - | - | CTS | + 70 C | - 20 C | - | - | SMD/SMT | - | - | - | Details | - | 0.000459 oz | - | - | Reel | 425 | 10 PPM | - | - | - | - | - | Crystals | - | - | - | - | 19.2 MHz | 10 PPM | - | SMD/SMT | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | Crystals | - | 0.65 mm | 2.5 mm | 2 mm | - | ||
![]() 0301 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | Heyco | - | - | - | 25000 | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | Details | HEYClip | 0.388014 oz | - | - | - | HEYClip Nylon Arrow Clips | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | ||
![]() 15584B HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | Glenair | - | - | EAR99 | 1 | - | - | Unavailable | - | Glenair | - | - | - | - | - | - | - | - | - | - | 0.708903 oz | - | - | - | HPLP | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | ||
![]() 15528B HEYCO PRODUCTS | In Stock | - | - | - | HC-49/US | - | - | - | - | CTS Electronic Components | - | - | EAR99 | 100 | - | - | Unavailable | - | CTS | + 70 C | - 20 C | - | - | Through Hole | - | - | - | Details | - | 0.025842 oz | - | - | Bulk | ATS | 30 PPM | - | - | - | - | - | Crystals | - | - | - | - | 7.3728 MHz | 50 PPM | - | Radial | - | - | - | 20 pF | - | - | - | - | - | - | - | 100 uW | - | - | - | - | - | - | Crystals | 80 Ohms | - | - | - | - | - | Crystals | - | 3.68 mm | 10.85 mm | 4.5 mm | - | ||
![]() 15606B HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | 800 | - | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 766 | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | ||
![]() 15540B HEYCO PRODUCTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | CTS Electronic Components | - | - | EAR99 | 1000 | - | - | Unavailable | - | CTS | + 85 C | - 40 C | - | - | SMD/SMT | - | - | - | Details | - | 0.006562 oz | - | - | MouseReel | 407 | 30 PPM | - | - | - | SMD Quartz | - | Crystals | - | - | - | - | 24 MHz | 50 PPM | - | SMD/SMT | - | - | - | 18 pF | - | - | - | - | - | - | - | 25 uW | - | - | - | - | - | - | Crystals | 40 Ohms | - | - | - | - | - | Crystals | - | 1.3 mm | 7 mm | 5 mm | - |