- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- RoHS
- Series
- Subcategory
- Unit Weight
- Color
- Material
- Flammability Rating
Attribute column
Manufacturer
HEYCO PRODUCTS Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Alternate PN | Brand | CSA | Factory Pack QuantityFactory Pack Quantity | Head Dia (mm) | Locking Step | Manufacturer | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Hole Diameter mm | Overall Height (in) | Overall Height (mm) | RoHS | Screw/Thread Size | Thread Length (mm) | UL | Unit Weight | Series | Temperature Coefficient | Type | Resistance | Color | Subcategory | Power Rating | Orientation | Resistor Type | Product Type | Temperature Range | Resistance Tolerance | Hardware | Product | Product Category | Product Length | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3106 HEYCO PRODUCTS | In Stock | - | - | Nylon 6/6 | DPT 1375 | Heyco | File 8919 | 500 | 38.1 | Multiple | Heyco | 0.250 | 6.4 | 1.375 | 34.9 | 34.9 | 0.56 | 14.3 | Details | - | - | Recognized File E51579 | 0.246918 oz | Thick Panel Dome Plugs | -1,200, 0 ppm/°C | Dome Plugs | 100 Ohm | Black | Wire & Cable Management | 0.25 W | - | High Reliability | Hole Plugs | -40C to +105C | 5 | - | - | Conduit Fittings & Accessories | 3.5 | - | 94V-2 | ||
![]() M4405 HEYCO PRODUCTS | In Stock | - | - | - | - | Heyco | - | 500 | - | - | Heyco | - | - | - | - | - | - | - | Details | M20 | - | - | 0.811301 oz | Heyco-Tite Liquid Tight Cordgrips | - | - | - | Gray | Wire & Cable Management | - | - | - | Cord Grips | - | - | - | Cord Grips | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | ||
![]() M4409 HEYCO PRODUCTS | In Stock | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | 250 | - | - | Heyco | - | - | - | - | - | - | - | Details | M25 | 13.2 | - | 1.128767 oz | Heyco-Tite Liquid Tight Cordgrips | - | - | - | Grey | Wire & Cable Management | - | Straight-Thru With Pigtail | - | Cord Grips | -20C to + 100C | - | Nylon Nut Included | Cord Grips | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | 94V-2 |