- Product Type
- Brand
- Manufacturer
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Series
- RoHS
- Unit Weight
- Product
- Material
- Screw/Thread Size
Attribute column
Manufacturer
HEYCO PRODUCTS Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Head Diameter (Inch) | Head Diameter (mm) | Inductance Frequency-Test | Inside Diameter | Inside Diameter (Inch) | Inside Diameter (mm) | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Material-Core | Memory Types | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Hole Diameter Inch | Mounting Hole Diameter mm | Mounting Method | Overall Height (Inch) | Overall Height (mm) | Panel Thickness Max (Inch) | Panel Thickness Max (mm) | Plug | Power Dissipation (Max) | Receptacle | RoHS | Screw/Thread Size | Thread Length (mm) | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Technology | Voltage - Supply | Orientation | Shielding | Current Rating | Base Part Number | Lead Pitch | Output Type | Dielectric | Configuration | Inductance | Interface | Number of Circuits | DC Resistance (DCR) | Speed | Core Processor | Q @ Freq | Current - Supply | Lead/Base Style | Slew Rate | Amplifier Type | FET Type | Rds On (Max) @ Id, Vgs | Current - Input Bias | Vgs(th) (Max) @ Id | Voltage - Supply, Single/Dual (±) | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Gain Bandwidth Product | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Temperature Range | Taper | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Cable Diameter | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Voltage - I/O | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Number of Taps | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Voltage - Supply, Single (V+) | FET Feature | Co-Processors/DSP | Temperature Coefficient (Typ) | Resistance (Ohms) | Security Features | Hardware | Display & Interface Controllers | SATA | Voltage - Supply, Dual (V±) | Product | Wire Gauge - AWG | Features | Product Category | IP Rating | Height Seated (Max) | Length | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4745 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | Nonstandard | -- | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 50 | -- | - | - | - | 1kHz | - | - | - | - | - | Heyco | Ferrite | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Details | PG48 | 12.7 | - | 0.352740 oz | - | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-5832 | 0.640 L x 0.320 W (16.26mm x 8.13mm) | ±15% | Active | - | -- | - | - | Grey | - | Wire & Cable Management | - | - | Straight-Thru | Unshielded | 430mA | - | - | - | - | - | 680µH | - | - | 2.73 Ohm Max | - | - | -- | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | 34.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut Not Included | - | - | - | Cord Grips | - | With Integral Sealing Ring Ensures a Superior Seal | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | 0.285 (7.24mm) | 66.7 mm | - | 94V-2 | -- | ||
![]() M4506 HEYCO PRODUCTS | In Stock | - | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | - | Heyco | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG13 | 10.4 | - | 1.410958 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | XDCP™ | - | ±20% | Active | - | - | - | - | Black | - | Wire & Cable Management | - | 1.2 V ~ 5.5 V, 1.7 V ~ 5.5 V | Straight-Thru | - | - | ISL23415 | - | - | - | Potentiometer | - | SPI | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -20C to + 100C | Linear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | 175 ppm/°C | 10k | - | Nut Not Included | - | - | - | Cord Grips | - | -- | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - | ||
![]() M4507 HEYCO PRODUCTS | In Stock | - | - | - | - | 16-UFQFN | 16-UTQFN (2.6x1.8) | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | - | Heyco | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG13 | 10.4 | - | 1.410958 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | XDCP™ | - | ±20% | Active | - | - | - | - | Grey | - | Wire & Cable Management | - | 1.2 V ~ 5.5 V, 1.7 V ~ 5.5 V | Straight-Thru | - | - | ISL23425 | - | - | - | Potentiometer | - | SPI | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -20C to + 100C | Linear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | 45 ppm/°C | 100k | - | Nut Not Included | - | - | - | Cord Grips | - | -- | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - | ||
![]() 13821 HEYCO PRODUCTS | In Stock | - | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | Thermoplastic (TP) | - | Heyco | - | - | EAR99 | 2000 | - | - | - | - | - | 22.2 mm | - | - | Unavailable | - | Heyco | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.176370 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | XDCP™ | - | ±20% | Last Time Buy | - | - | - | - | - | - | Wire & Cable Management | - | 1.2 V ~ 5.5 V, 1.7 V ~ 5.5 V | - | - | - | ISL23418 | - | - | - | Potentiometer | - | SPI | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommets | - | Linear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | - | - | - | - | - | - | - | 175 ppm/°C | 10k | - | - | - | - | - | - | - | -- | Grommets & Bushings | - | - | - | - | - | - | ||
![]() G1091 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | - | Heyco | - | - | EAR99 | 2000 | - | - | - | - | - | - | - | - | Unavailable | - | Heyco | - | - | - | - | - | 12,7 | - | - | 9.7 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | ISL28268 | - | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | 34µA | - | 0.1 V/µs | General Purpose | - | - | 10pA | - | 2.4 V ~ 5.5 V, ±1.2 V ~ 2.75 V | - | - | - | 200kHz | - | - | - | - | - | 90µV | 30mA | 420kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommets & Bushings | - | - | - | - | - | - | ||
![]() M3884 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | Flex LTSCG 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.000 | 25.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Grips | - | - | - | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - | ||
![]() S8063 HEYCO PRODUCTS | In Stock | - | - | Through Hole | - | - | - | - | - | Heyco | - | - | EAR99 | 50 | - | - | - | - | - | - | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | NEMA L5-15P | - | IEC-320-C13, Locking | Compliant | - | - | HEYlock | 0.493835 oz | 500 V | - | Tape & Box (TB) | HPC | - | 2 % | - | Radial | AC Power Cord w/Lock | 125 °C | -55 °C | - | 22 pF | Power Cords | - | - | - | - | - | - | 5.0038 mm | - | C0G | - | - | - | - | - | - | - | - | - | Kinked | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Cords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | AC Power Cords | - | - | - | No | - | - | ||
![]() M3204GBH HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | Nonstandard | -- | Nylon 6/6 w/TPE Sealing Gland | - | Heyco | - | - | - | 50 | -- | - | - | - | 1kHz | - | - | - | - | - | Heyco | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG36 | 11.9 | - | 0.352740 oz | - | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-7832 | 0.840 L x 0.320 W (21.34mm x 8.13mm) | ±15% | Active | - | -- | - | - | Black | - | Wire & Cable Management | - | - | Straight-Thru | Unshielded | 110mA | - | - | - | - | - | 18mH | - | - | 44.1 Ohm Max | - | - | -- | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | 0.285 (7.24mm) | - | - | 94V-2 | -- | ||
![]() M4797 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 250 | 38MHz | - | - | - | 7.96MHz | - | - | - | - | - | Heyco | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG21 | 13.2 | - | 0.881849 oz | - | -55°C ~ 125°C | Bulk | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | Wirewound | - | - | Grey | - | Wire & Cable Management | - | - | Straight-Thru With Pigtail | Unshielded | 194mA | - | - | - | - | - | 8.2µH | - | - | 2 Ohm Max | - | - | 30 @ 7.96MHz | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut NOT Included | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | 0.095 (2.41mm) | - | - | 94V-2 | -- | ||
![]() G1253 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | SBR | - | Heyco | - | - | - | 500 | 2.7GHz | - | 1.31 | 33,4 | 250MHz | - | 0.69 | 17,5 | - | - | Heyco | -- | - | - | - | .1.000 | 25,4 | - | 0.38 | 9.5 | 0.078 | 2,0 | - | - | - | Details | - | - | - | 0.246918 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | IMC-0402-01 | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±5% | Active | - | Wirewound | - | - | - | - | Wire & Cable Management | - | - | - | Unshielded | 400mA | - | - | - | - | - | 27nH | - | - | 300 mOhm Max | - | - | 26 @ 250MHz | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Grommets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Grommets & Bushings | - | 0.024 (0.60mm) | - | - | - | -- | ||
![]() M4377 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | Axial | Axial | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 500 | 280MHz | - | - | - | 25.2MHz | - | - | - | - | - | Heyco | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | M25 | 13.2 | - | 1.128767 oz | - | -20°C ~ 105°C | -- | IRF-24 | 0.118 Dia x 0.276 L (3.00mm x 7.00mm) | ±20% | Active | - | -- | - | - | Grey | - | Wire & Cable Management | - | - | Straight-Thru | Unshielded | 1.4A | - | - | - | - | - | 100nH | - | - | 85 mOhm Max | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut NOT Included | - | - | - | Cord Grips | - | -- | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | -- | - | - | 94V-2 | -- | ||
![]() M3223GA HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 500 | 1.1GHz | - | - | - | 100MHz | - | - | - | - | - | Heyco | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG21 | 13.2 | - | 1.128767 oz | - | -55°C ~ 125°C | Tape & Reel (TR) | ILC-0603 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | Active | - | Multilayer | - | - | Grey | - | Wire & Cable Management | - | - | Straight-Thru | Unshielded | 300mA | - | - | - | - | - | 39nH | - | - | 600 mOhm Max | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut Included | - | - | - | Cord Grips | - | -- | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | 0.037 (0.95mm) | - | - | 94V-2 | -- | ||
![]() M4771 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | TO-220-3, Short Tab | PLUS220 | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | 280A (Tc) | 10V | - | 500 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | 550W (Tc) | - | Details | PG29 | 14.5 | - | 2 oz | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | - | - | - | Grey | - | Wire & Cable Management | MOSFET (Metal Oxide) | - | Straight-Thru | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 3.2 mOhm @ 50A, 10V | - | 4V @ 250µA | - | - | 9800pF @ 25V | 200nC @ 10V | - | 55V | ±20V | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Nut Not Included | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - | ||
![]() M3868 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | Flex LTRSCG 625 | Heyco | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | -- | Heyco | - | - | 0.625 | 15.9 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.486781 oz | - | - | - | * | - | - | Active | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - | ||
![]() M4787 HEYCO PRODUCTS | In Stock | - | - | - | - | 16-UFQFN | 16-UTQFN (2.6x1.8) | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | Heyco | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG11 | 9.7 | - | 1.164041 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | XDCP™ | - | ±20% | Obsolete | - | - | - | - | Grey | - | Wire & Cable Management | - | 1.2 V ~ 5.5 V, 1.7 V ~ 5.5 V | Straight-Thru With Pigtail | - | - | ISL23328 | - | - | - | Potentiometer | - | I²C | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -20C to + 100C | Linear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | - | - | - | - | - | - | - | 65 ppm/°C | 50k | - | Nut NOT Included | - | - | - | Cord Grips | - | Selectable Address | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - | ||
![]() M4428 HEYCO PRODUCTS | In Stock | - | - | - | - | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | - | Heyco | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | 8.1 | - | 1.375685 oz | - | -40°C ~ 85°C | Tube | XDCP™ | - | ±20% | Obsolete | - | - | - | - | Black | - | Wire & Cable Management | - | 2.7 V ~ 5.5 V | Straight-Thru With Pigtail | - | - | ISL90840 | - | - | - | Potentiometer | - | I²C | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -20C to + 100C | Linear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | ±45 ppm/°C | 50k | - | Nut NOT Included | - | - | - | Cord Grips | - | Selectable Address | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - | ||
![]() M4763 HEYCO PRODUCTS | In Stock | - | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | - | Heyco | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG11 | 9.7 | - | 1.410958 oz | - | -40°C ~ 85°C | Tape & Reel (TR) | XDCP™ | - | ±20% | Active | - | - | - | - | Grey | - | Wire & Cable Management | - | 2.7 V ~ 5.5 V | Straight-Thru | - | - | ISL95810 | - | - | - | Potentiometer | - | I²C | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -20C to + 100C | Linear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | ±45 ppm/°C | 10k | - | Nut Not Included | - | - | - | Cord Grips | - | -- | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - | ||
![]() M4363 HEYCO PRODUCTS | In Stock | - | - | - | - | 10-UFBGA, WLCSP | 10-WLCSP (2.0x1.5) | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | M12 | 8.1 | - | 0.846575 oz | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | Grey | - | Wire & Cable Management | - | - | Straight-Thru | - | - | ISL84684 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | -- | 140 mOhm (Typ) | 2:1 | - | 900nA (Typ) | 140pF | SPDT | 40ns, 35ns | - | 260pC | 50 mOhm | -105dB @ 100kHz | - | - | - | - | - | - | - | 1.8 V ~ 4.5 V | - | - | - | - | - | Nut NOT Included | - | - | -- | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - | ||
![]() M4369 HEYCO PRODUCTS | In Stock | - | - | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Heyco | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | M16 | 8.1 | - | 1.375685 oz | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | Grey | - | Wire & Cable Management | - | - | Straight-Thru | - | - | ISL43111 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | -- | 10 Ohm | 1:1 | - | 1nA | 15pF, 15pF | SPST - NC | 80ns, 50ns | - | 8pC | -- | -- | - | - | - | - | - | - | - | 2.4 V ~ 12 V | - | - | - | - | - | Nut NOT Included | - | - | -- | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - | ||
![]() M3862 HEYCO PRODUCTS | In Stock | - | - | - | - | 208-BFQFP | 208-PQFP (28x28) | Nylon 6/6 w/Buna N or TPE Sealing Gland | Flex LTRSCG 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 | 12.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | Interprise™ | - | - | Obsolete | - | Liquid Tight | - | - | Black | - | - | - | - | - | - | - | 79RC32 | - | - | - | - | - | - | - | - | 100MHz | MIPS-II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | -- | 1 Core, 32-Bit | No | SDRAM | -- | PCI, SPI, UART | - | - | -- | - | - | -- | - | -- | -- | - | Cord Grips | - | - | - | IP 68 (70 PSI. 5 BAR) | - | - | - | 94V-2 | - |