- Product Type
- Brand
- Manufacturer
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Series
- RoHS
- Unit Weight
- Product
- Material
- Screw/Thread Size
Attribute column
Manufacturer
HEYCO PRODUCTS Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Body Material | Alternate PN | Base Product Number | Brand | CSA | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frequency-Max | Frequency-Self-Resonant | Harmonized Code | Head Dia (in) | Head Dia (mm) | ID (in) | ID (mm) | Inductance Frequency-Test | Inside Diameter | Itar Registered | Locking Step | Manufacturer | Material-Core | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Mfr | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Hole Diameter mm | Mounting Method | Note-1 | Operating Temp Range | Overall Height (in) | Overall Height (mm) | Package | Power Dissipation (Max) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Screw/Thread Size | Thread Length (mm) | UL | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Subcategory | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Base Part Number | Output | Panel Cutout Dimensions | Inductance | Number of Circuits | DC Resistance (DCR) | Accessory Type | Q @ Freq | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Thread Size | Input | Product Type | Temperature Range | Ratio - Input:Output | Includes | Hole Diameter | Gain | Differential - Input:Output | Frequency Range | Cable Diameter | Antenna Type | VSWR | Flange Diameter | Number of Bands | Frequency Group | Frequency (Center/Band) | FET Feature | Return Loss | Panel Hole Size | Hardware | Bushing, Grommet Type | Product | Features | Product Category | Conduit Hub Size | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Diameter - Inside | Height (in) | Height (mm) | Height (Max) | Panel Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M9144 Heyco | In Stock | - | Datasheet | - | - | - | - | Nylon 6/6 | - | Nylon 6/6 | - | - | Heyco | - | - | - | EAR99 | 500 | Conduit Tubing | - | - | - | - | - | - | - | - | - | Unavailable | - | Heyco | - | - | - | Heyco Products Corporation | - | - | - | - | - | -30C to 105C | - | 1.968 | Box | - | Not Required(mm) | 50(mm) | Active | Details | - | - | - | 0.317466 oz | - | - | Nylon Locknuts NPT Thread | - | - | - | - | Locknut | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | Locknut | - | - | - | - | - | - | - | - | - | 1 1/4 in NPT | - | Locknuts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nuts | NPT 1 1/4 Thread | Conduit Fittings & Accessories | - | - | 7.1(mm) | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | - | - | ||
![]() M4748 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | - | - | - | 500 | - | - | 156MHz | - | - | - | - | - | 25MHz | - | - | - | Heyco | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG21 | 13.2 | - | 1.128767 oz | -55°C ~ 125°C | Tape & Reel (TR) | ILSB-1206 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Active | - | Multilayer | - | - | Black | - | Wire & Cable Management | - | - | Straight-Thru | Shielded | - | 200mA | - | - | - | 390nH | - | 500 mOhm Max | - | 25 @ 25MHz | - | - | - | -- | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut Not Included | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | - | 94V-2 | -- | ||
![]() M3271 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | TO-220-3, Short Tab | PLUS220 | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | 18A (Tc) | 10V | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | 540W (Tc) | - | - | - | Details | M20 | 10.4 | - | 1.234589 oz | -55°C ~ 150°C (TJ) | Tube | HiPerFET™, PolarP2™ | - | - | Obsolete | - | - | - | - | Grey | - | Wire & Cable Management | MOSFET (Metal Oxide) | - | Straight-Thru With Pigtail | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 600 mOhm @ 500mA, 10V | 6.5V @ 1mA | - | 5230pF @ 25V | 97nC @ 10V | 900V | ±30V | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Nylon Nut Included | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | - | - | - | - | - | - | - | - | - | - | 94V-2 | - | ||
![]() M4384 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | M40 | 11.9 | - | 0.352740 oz | - | - | * | - | - | Active | - | - | - | - | Black | - | Wire & Cable Management | - | - | Straight-Thru | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut NOT Included | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | - | - | - | - | - | - | - | - | - | - | 94V-2 | - | ||
![]() M4385 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | Nonstandard | -- | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | - | - | - | 50 | - | - | -- | - | - | - | - | - | 1kHz | - | - | - | Heyco | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | M40 | 11.9 | - | 0.282192 oz | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-7832 | 0.840 L x 0.320 W (21.34mm x 8.13mm) | ±15% | Active | - | -- | - | - | Grey | - | Wire & Cable Management | - | - | Straight-Thru | Unshielded | - | 270mA | - | - | - | 3.3mH | - | 7.09 Ohm Max | - | -- | - | - | - | 110mA | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut NOT Included | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | 0.285 (7.24mm) | - | - | - | - | - | - | - | - | - | 94V-2 | -- | ||
![]() M4775 HEYCO PRODUCTS | In Stock | - | - | - | Through Hole | Axial | Axial | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | - | - | - | 50 | - | - | 13MHz | - | - | - | - | - | 1.5MHz | - | - | - | Heyco | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG36 | 11.9 | - | 2 oz | -55°C ~ 125°C | -- | IM-10RFCM-13 | 0.250 Dia x 0.600 L (6.35mm x 15.24mm) | ±5% | Active | - | Molded | - | - | Grey | - | Wire & Cable Management | - | - | Straight-Thru | Unshielded | - | 1A | - | - | - | 10µH | - | 320 mOhm Max | - | 100 @ 1.5MHz | - | - | - | -- | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut Not Included | - | Cord Grips | -- | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | -- | - | - | - | - | - | - | - | - | - | 94V-2 | -- | ||
![]() M4774 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | Nonstandard | -- | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | - | - | - | 50 | - | - | -- | - | - | - | - | - | 1kHz | - | - | - | Heyco | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG36 | 11.9 | - | 0.352740 oz | -55°C ~ 125°C | Bulk | IHSM-5832 | 0.640 L x 0.320 W (16.26mm x 8.13mm) | ±15% | Active | - | -- | - | - | Black | - | Wire & Cable Management | - | - | Straight-Thru | Unshielded | - | 1.77A | - | - | - | 47µH | - | 215 mOhm Max | - | -- | - | - | - | 930mA | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut Not Included | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | 0.285 (7.24mm) | - | - | - | - | - | - | - | - | - | 94V-2 | -- | ||
![]() M4744 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | Nonstandard | -- | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | - | - | - | 50 | - | - | -- | - | - | - | - | - | 1kHz | - | - | - | Heyco | Ferrite | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | Details | PG48 | 12.7 | - | 0.352740 oz | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-5832 | 0.640 L x 0.320 W (16.26mm x 8.13mm) | ±15% | Active | - | -- | - | - | Black | - | Wire & Cable Management | - | - | Straight-Thru | Unshielded | - | 1.71A | - | - | - | 56µH | - | 236 mOhm Max | - | -- | - | - | - | 900mA | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | 34.3 mm | - | - | - | - | - | - | - | - | - | Nut Not Included | - | Cord Grips | With Integral Sealing Ring Ensures a Superior Seal | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | 0.285 (7.24mm) | 66.7 mm | - | - | - | - | - | - | - | - | 94V-2 | -- | ||
![]() M4776 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | Nonstandard | -- | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | - | - | - | 50 | - | - | -- | - | - | - | - | - | 1kHz | - | - | - | Heyco | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG48 | 12.7 | - | 0.458562 oz | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-5832 | 0.640 L x 0.320 W (16.26mm x 8.13mm) | ±15% | Active | - | -- | - | - | Black | - | Wire & Cable Management | - | - | Straight-Thru | Unshielded | - | 320mA | - | - | - | 1.2mH | - | 5.51 Ohm Max | - | -- | - | - | - | 190mA | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut Not Included | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | 0.285 (7.24mm) | - | - | - | - | - | - | - | - | - | 94V-2 | -- | ||
![]() 3083 Heyco | In Stock | - | Datasheet | - | - | - | - | Nylon 6/6 | - | Nylon 6/6 | POP 875 | - | Heyco | File 8919 | - | - | - | 10000 | - | - | - | - | - | 27,4 | - | - | - | - | - | PRYOUT | Heyco | - | 0.172 | 4.4 | Heyco Products Corporation | 0.875 | 22,2 | 22.2 | - | POP in closures for pipe and tubing ends | - | 0.41 | 10,4 | Box | - | Not Required(mm) | 27.4(mm) | Active | Details | - | - | Recognized File E51579 | 1.164041 oz | - | - | Pry Out Plugs | - | - | - | - | Pry Out Plugs | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hole Plugs | -40C to +105C | - | - | 0.875 (22.23mm) 7/8 | - | - | - | - | - | - | 1.080 (27.43mm) | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | 10.3(mm) | - | - | - | - | - | - | - | - | 0.410 (10.41mm) | Not Required(mm) | - | 94V-2 | - | ||
![]() 2734 Heyco | In Stock | - | Datasheet | - | - | - | - | Nylon 6/6 | - | - | DP 1187 | - | Heyco | File 8919 | - | - | - | 5000 | - | - | - | - | - | 33.8 | - | - | - | - | - | Multiple | Heyco | - | 0.125 | 3.2 | - | 1.187 | 30.1 | 30.1 | - | - | - | 0.45 | 11.5 | - | - | - | - | - | Details | - | - | Recognized File E51579 | 1.305137 oz | - | - | Dome Plugs | - | - | - | - | Dome Plugs | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hole Plugs | -40C to +105C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hole Plugs | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-2 | - | ||
![]() 2011 Heyco | In Stock | - | Datasheet | Cable | - | - | - | Nylon 6/6 | 326.586506 mg | Nylon 6/6 | SB 312-3 | - | Heyco | Certified - File 8919 | - | - | - | 12500 | - | - | - | - | 0.38 | 9.5 | 0.19 | 4.8 | - | - | - | - | Heyco | - | 0.62 | 1.6 | - | 0.312 | 7.9 | 7,9 | - | - | - | - | 7.9 | - | - | Not Required(mm) | 9.5(mm) | - | Compliant | - | - | Recognized - File E15331 | 0.282192 oz | - | Bulk | Snap Bushings | - | - | - | - | SNAP BUSHING | - | - | White | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushings | -18C to +105C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommets & Bushings | - | - | - | - | - | - | - | - | 0.31 | 7.9 | - | - | 7.9(mm) | - | 94V-2 | - | ||
![]() M3222 Heyco | In Stock | - | Datasheet | - | - | - | - | Nylon | 58.003124 mg | Nylon 6/6 | - | - | Heyco | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | Heyco Products Corporation | - | - | - | Cable | - | -20C to 100C | - | - | Box | - | 33(mm) | - | Active | Details | PG21 | - | - | 0.486781 oz | - | - | Heyco-Tite Liquid Tight Cordgrips | - | - | - | - | Cable Gland | - | - | Black | - | Wire & Cable Management | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Cable Grips | - | - | Lock Nuts | - | - | - | - | 18 mm | - | - | - | - | - | - | - | - | 1.120 (28.4mm) | - | - | Cable Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | 48(mm) | - | - | 56.6 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 2066 Heyco | In Stock | - | Datasheet | - | - | - | - | Nylon 6/6 | - | Nylon 6/6 | SB 562-7 | - | Heyco | Certified - File 8919 | - | - | - | 15000 | Cable, Wires | - | - | - | 0.66 | 16.7 | 0.44 | 11.1 | - | 11.1 mm | - | - | Heyco | - | 0.125 | 3.2 | Heyco Products Corporation | 0.562 | 14.3 | 14,3 | - | - | - | - | 10.3 | Box | - | Not Required(mm) | 16.7(mm) | Active | Details | - | - | Recognized - File E15331 | 0.024692 oz | - | - | Snap Bushings | - | - | - | - | SNAP BUSHING | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | Circular - 0.562 (14.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushings | -18C to +105C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing | - | - | Grommets & Bushings | - | - | 10.3(mm) | - | - | - | - | 0.440 (11.18mm) | 0.41 | 10.3 | - | 0.125 (3.18mm) | Not Required(mm) | UL94 V-2 | 94V-2 | - | ||
![]() 3228 Heyco | In Stock | - | Datasheet | - | - | - | - | Nylon | - | Nylon 6/6 | - | - | Heyco | - | - | - | EAR99 | 2000 | - | - | - | - | - | - | - | - | - | - | Unavailable | - | Heyco | - | - | - | Heyco Products Corporation | - | - | - | Cable | - | -40C to 115C | - | - | Box | - | 19.1(mm) | Not Required(mm) | Active | Details | NPT 3/8 in | - | - | 0.486781 oz | -40°C ~ 115°C | - | Original Series-35 Liquid Tight | - | - | - | - | Cable Gland | - | - | Black | - | Wire & Cable Management | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8 NPT | - | Cable Grips | - | - | - | - | - | - | - | 7.9 mm | - | - | - | - | - | - | - | - | 0.669 (17.0mm) | - | - | Cable Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | 37.8(mm) | - | - | 37.8 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 2865 Heyco | In Stock | - | Datasheet | - | - | - | - | Nylon | 317.514659 mg | Nylon 6/6 | - | - | Heyco | - | - | - | - | 20000 | Cable, Wires | - | - | - | - | - | - | - | - | 6.7 mm | - | - | Heyco | - | - | - | Heyco Products Corporation | - | - | 9,5 | - | - | -18C to 105C | 0.39 | 9.9 | Box | - | Not Required(mm) | 10.7(mm) | Active | Details | - | - | - | 0.008818 oz | - | - | Open/Closed Bushings | - | - | - | - | Bushing | 105 °C | -18 °C | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | Circular - 0.375 (9.53mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing, Split | - | - | Grommets & Bushings | - | - | 9.9(mm) | - | - | 9.9 mm | - | 0.270 (6.86mm) | - | - | - | 0.125 (3.18mm) | Not Required(mm) | UL94 V-2 | - | - | ||
![]() 1266 Heyco | In Stock | - | Datasheet | - | - | - | - | Nylon | - | Nylon 6/6 | - | - | Heyco | - | - | - | - | 1500 | Cable, Wires | - | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | Heyco Products Corporation | - | - | - | Panel | - | 0C to 105C | - | - | Box | - | 20.3(mm) | Not Required(mm) | Active | Details | - | - | - | 0.811301 oz | - | - | Hinged Edge Strain Relief Bushings | - | - | - | - | Strain Relief | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | Variable Size | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Reliefs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing, Strain Relief | Strain Reliefs | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | 25.4(mm) | 25.4 mm | - | 20.3 mm | 25.4 mm | Variable Size | - | - | - | 0.100 (2.54mm) | - | UL94 V-2 | - | - | ||
![]() M4785 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | - | - | - | 1000 | - | 3GHz | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG9 | 8.1 | - | 1 oz | -40°C ~ 85°C | Tube | -- | - | - | Obsolete | - | Multiplexer | - | - | Grey | - | Wire & Cable Management | - | 2.375 V ~ 3.465 V | Straight-Thru With Pigtail | - | - | - | ICS85301 | LVPECL | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | CML, LVDS, LVPECL | Cord Grips | -20C to + 100C | 2:1 | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | Nut NOT Included | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | - | - | - | - | - | - | - | - | - | - | 94V-2 | - | ||
![]() M4784 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | - | - | - | 1000 | - | 160MHz | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG9 | 8.1 | - | 1 oz | -40°C ~ 85°C | Tape & Reel (TR) | ClockBlocks™ | - | - | Obsolete | - | Fanout Buffer (Distribution) | - | - | Black | - | Wire & Cable Management | - | 3 V ~ 5.5 V | Straight-Thru With Pigtail | - | - | - | ICS551 | CMOS | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | Cord Grips | -20C to + 100C | 1:4 | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | Nut NOT Included | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | - | - | - | - | - | - | - | - | - | - | 94V-2 | - | ||
![]() M3449ST HEYCO PRODUCTS | In Stock | - | - | - | Adhesive, Hook and Loop | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | Heyco | - | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG11 | 7.9 | - | 1.410958 oz | - | Bulk | -- | - | - | Discontinued at Digi-Key | Cable (6M) - SMC (1), SMA (1) | - | - | - | Grey | AMPS, DCS, GPS, GSM, PCS | Wire & Cable Management | - | - | Straight-Thru | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -20C to + 100C | - | - | - | 0dBi, 0dBi, 4.5dBic, 2dBi, 2dBi | - | 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz | - | Module | 2.5 | - | 5 | UHF (300 MHz ~ 1 GHz), UHF (1 GHz ~ 2 GHz) | 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz | - | -- | - | Nut Included | - | Cord Grips | LNA | Cable Glands, Strain Reliefs & Cord Grips | - | IP 68 (70 PSI. 5 BAR) | - | - | - | - | - | - | - | - | 0.984 (25.00mm) | - | - | - | 94V-2 | - |