- Product Type
- Brand
- Manufacturer
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Series
- RoHS
- Unit Weight
- Product
- Material
- Screw/Thread Size
Attribute column
Manufacturer
HEYCO PRODUCTS Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | RoHS | Screw/Thread Size | Thread Length (mm) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Color | Subcategory | Orientation | Base Part Number | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Voltage - Supply, Single/Dual (±) | Product Type | Temperature Range | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Voltage - Supply, Single (V+) | Hardware | Voltage - Supply, Dual (V±) | Product | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4365 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 8 Leads | 8-SOIC | Nylon 6/6 w/Buna N or TPE Sealing Gland | Heyco | 2000 | Heyco | Details | M12 | 8.1 | 0.846575 oz | -25°C ~ 85°C | Tube | -- | Active | Grey | Wire & Cable Management | Straight-Thru | ISO124 | -- | 1 | 5mA | 2 V/µs | Isolation | ±4.5 V ~ 18 V | Cord Grips | -20C to + 100C | 20mV | 15mA | 50kHz | - | - | - | - | - | - | - | - | - | - | Nut NOT Included | - | Cord Grips | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | 94V-2 | ||
![]() M4755 HEYCO PRODUCTS | In Stock | - | - | - | 16-VQFN Exposed Pad | 16-QFN (4x4) | Nylon 6/6 w/Buna N or TPE Sealing Gland | Heyco | 2000 | Heyco | Details | PG7 | 8.1 | 0.846575 oz | -40°C ~ 85°C (TA) | Tube | -- | Obsolete | Grey | Wire & Cable Management | Straight-Thru | ISL43143 | - | 4 | - | - | - | - | Cord Grips | -20C to + 100C | - | - | -- | 25 Ohm | 1:1 | 100pA | 10pF, 26pF | SPST - NC | 65ns, 50ns | 5pC (Max) | 500 mOhm | -89dB @ 1MHz | 2.7 V ~ 12 V | Nut Not Included | ±2.6 V ~ 6 V | Cord Grips | Cable Glands, Strain Reliefs & Cord Grips | IP 68 (70 PSI. 5 BAR) | 94V-2 |