- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Series
- Subcategory
- ECCN
- Harmonized Code
- Itar Registered
- Packaging
- Package / Case
Attribute column
Manufacturer
HEYCO PRODUCTS Labels, Stickers, Decals - Preprinted
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Head Dia (in) | Head Dia (mm) | Itar Registered | Manufacturer | Maximum Operating Temperature | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Minimum Operating Temperature | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Styles | Power Dissipation (Max) | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Technology | Frequency | Frequency Stability | Termination Style | Load Capacitance | Cable Length | FET Type | Rds On (Max) @ Id, Vgs | Drive Level | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | ESR | Temperature Range | FET Feature | Product Category | Diameter | Height | Length | Width | Height (in) | Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15576 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | HPLP | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 15586 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | HPLP | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 15590 HEYCO PRODUCTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | CTS Electronic Components | - | - | EAR99 | 3000 | - | - | - | Unavailable | CTS | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | Details | 0.000564 oz | - | - | MouseReel | 403 | 30 PPM | - | - | SMD Quartz | - | - | - | - | - | Crystals | - | - | 16 MHz | 50 PPM | SMD/SMT | 20 pF | - | - | - | 10 uW | - | - | - | - | - | Crystals | 80 Ohms | - | - | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 15526 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | HPLP | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 15530 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | HPLP | - | - | - | - | - | - | - | - | Black | Hardware | - | - | - | - | - | - | 406.4 mm | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 15582 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | HPLP | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 15588 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | HPLP | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 15578 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | HPLP | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 15604 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | HPLP | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 15606 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | HPLP | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 15524 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | HPLP | 0.5 % | - | 100 ppm/°C | - | 470 Ω | 155 °C | -55 °C | Thin Film | - | Hardware | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Screws & Fasteners | - | 350 µm | - | - | - | - | - | ||
![]() 15608 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I²Pak, TO-262AA | I2PAK | - | - | Heyco | 8A (Tc) | 10V | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | 3.8W (Ta), 88W (Tc) | - | - | - | -55°C ~ 175°C (TJ) | Tube | -- | - | Obsolete | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | N-Channel | 435 mOhm @ 4.8A, 10V | - | 4V @ 250µA | 620pF @ 25V | 34nC @ 10V | 250V | ±20V | Screws & Fasteners | - | - | -- | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 15570 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I²Pak, TO-262AA | I2PAK | - | - | Heyco | 2A (Tc) | 10V | EAR99 | 1000 | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | -- | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | Obsolete | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | N-Channel | 3.6 Ohm @ 1.2A, 10V | - | 4V @ 250µA | 170pF @ 25V | 17nC @ 10V | 400V | ±20V | Screws & Fasteners | - | - | -- | Screws & Fasteners | - | - | - | - | - | - | - | ||
![]() 14098 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | POB 1375 | Heyco | - | - | - | 1500 | - | 1.58 | 40.1 | - | Heyco | - | 0.172 | 4.4 | - | 1.375 | 34.9 | - | - | Details | 0.670205 oz | - | - | - | Pry Out Bushings | - | - | - | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushings | - | -40C to +105C | - | Grommets & Bushings | - | - | - | - | 0.45 | 11.4 | 94V-2 |