- Brand
- Color
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Material
- Product Category
- Product Type
- RoHS
- Series
- Subcategory
- Type
- Unit Weight
Attribute column
Manufacturer
HEYCO PRODUCTS Arms, Mounts, Stands
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Manufacturer | Maximum Bundle Diameter | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mounting Styles | Power Dissipation (Max) | RoHS | Unit Weight | Width - in | Width - mm | Operating Temperature | Packaging | Series | Part Status | Type | Color | Subcategory | Technology | Base Part Number | Function | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Current - Output | Control Features | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Protection Features | Current - Quiescent (Iq) | FET Type | Voltage Dropout (Max) | Frequency - Switching | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | PSRR | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Synchronous Rectifier | Vgs (Max) | Thread Size | Product Type | Voltage - Output (Max) | Duty Cycle (Max) | Tensile Strength | Serial Interfaces | FET Feature | Clock Sync | Output Phases | Product | Features | Product Category | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13003 HEYCO PRODUCTS | In Stock | - | - | - | 32-VFQFN Exposed Pad | 32-QFN (5x5) | Nylon | NTMP-045-098 | Heyco | - | - | 1000 | 9.8 in | 250 mm | Heyco | - | 2.56 in | 65 mm | - | - | Non-Compliant | 0.176370 oz | 0.197 in | 5 mm | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Barb Lock | Natural | Wire & Cable Management | - | ISL8126 | Step-Down | - | 2 | - | Transistor Driver | Positive | 3 V ~ 5.6 V | - | Current Limit, Enable, Frequency Control, Power Good | - | Buck | - | - | - | - | - | 150kHz ~ 1.5MHz | - | - | - | - | - | - | Yes | - | - | Cable Ties | - | 90% | 45 lbs | -- | - | Yes | 2 | - | - | Cable Ties | - | - | ||
![]() 13051 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | 10000 | - | - | Heyco | 4.7 mm | - | - | - | - | Non-Compliant | 0.317466 oz | - | - | - | - | Self-Aligning Nylon Cable Clamps | - | Self Aligning Cable Clamp | Natural | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 in | Cable Mounts | - | - | - | - | - | - | - | Cable Clamps | - | Cable Mounting & Accessories | 4.7 mm | 9.9 mm | ||
![]() 13054 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 10-VFDFN Exposed Pad | 10-DFN (3x3) | Nylon | CCSA 3/8 | Heyco | - | - | 10000 | - | - | Heyco | 4.7 mm | - | - | - | - | Details | 0.529109 oz | - | - | -40°C ~ 125°C | Tube | -- | Active | Self Aligning Cable Clamp | Natural | Wire & Cable Management | - | ISL80121 | - | 7mA | - | 6V | Fixed | Positive | - | 1A | Current Limit, Enable, Power Good, Soft Start | 5V | - | 1 | Over Temperature | 5mA | - | 0.13V @ 1A | - | - | - | 40dB (1kHz) | - | - | - | - | - | 10 in | Cable Mounts | -- | - | - | - | - | - | - | Cable Clamps | - | Cable Mounting & Accessories | 9.5 mm | 9.9 mm | ||
![]() 13052 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-220-3, Short Tab | PLUS220 | Nylon | CCSA 1/4 | Heyco | 96A (Tc) | 10V | 10000 | - | - | Heyco | 4.7 mm | - | - | - | 480W (Tc) | Details | 0.388014 oz | - | - | -55°C ~ 175°C (TJ) | Bulk | PolarHT™ HiPerFET™ | Obsolete | Self Aligning Cable Clamp | Natural | Wire & Cable Management | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | 24 mOhm @ 500mA, 10V | 5V @ 4mA | - | 3500pF @ 25V | 110nC @ 10V | 150V | - | ±20V | 10 in | Cable Mounts | - | - | - | - | -- | - | - | Cable Clamps | - | Cable Mounting & Accessories | 6.3 mm | 9.9 mm | ||
![]() 13102 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD (IXFH) | Nylon | NT-18-039 | Heyco | 80A (Tc) | 10V | 40000 | 3.94 in | 100 mm | Heyco | - | 0.87 in | 22 mm | - | 300W (Tc) | Details | 0.811301 oz | 0.1 in | 2.5 mm | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | Obsolete | - | Natural | Wire & Cable Management | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | 12.5 mOhm @ 40A, 10V | 4V @ 4mA | - | 4800pF @ 25V | 180nC @ 10V | 100V | - | ±20V | - | Cable Ties | - | - | 18 lbs | - | -- | - | - | - | - | Cable Ties | - | - |