- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Series
- Subcategory
- Product Type
- RoHS
- Unit Weight
- ECCN
- Harmonized Code
- Itar Registered
Attribute column
Manufacturer
HEYCO PRODUCTS Display Modules - LED Dot Matrix and Cluster
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Brand | Driver Configuration | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Harmonized Code | Itar Registered | Logic voltage-VIL, VIH | Manufacturer | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Mfr | Mounting Hole Diameter mm | Mounting Method | Overall Height (in) | Overall Height (mm) | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Voltage - Supply | Resistor Type | Base Part Number | Panel Cutout Dimensions | Input Type | Product Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Resistance Tolerance | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Bushing, Grommet Type | Product | Features | Product Category | Product Length | Product Width | Height | Length | Diameter - Inside | Panel Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2972 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | Heyco | - | EAR99 | 500 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | - | - | - | AEC-Q200 | Details | 0.246918 oz | 100 V | - | - | Nylon D-Subminiature Mounting Hole Plugs | - | - | ± 10ppm/°C | D-Sub Mounting Hole Plug | 26.1 Ohm | - | - | - | - | Wire & Cable Management | 200 mW | - | Anti-Sulfured Precision | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Hardware | - | Conduit Fittings & Accessories | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() 2974 HEYCO PRODUCTS | In Stock | - | - | Cable | - | - | - | - | 9.52544 kg | Heyco | - | - | 1000 | - | - | - | - | Heyco | 0.25 | 6.4 | - | 44.5 | - | 0.48 | 12.2 | - | - | - | Details | 0.811301 oz | - | - | - | Pry Out Plugs | - | - | - | Pry Out Plugs | - | - | - | - | White | Wire & Cable Management | - | - | - | - | - | - | Hole Plugs | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | ||
![]() 2277 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Nylon | - | Heyco | Half-Bridge | EAR99 | 1000 | - | - | Unavailable | -- | Heyco | 0.125 | 3.2 | - | 41.3 | - | 0.45 | 11.5 | - | - | - | Details | - | - | 0°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Obsolete | - | Dome Plugs | - | - | - | - | White | Wire & Cable Management | - | 10.8 V ~ 13.2 V | - | ISL6612A | - | Non-Inverting | Hole Plugs | 26ns, 18ns | Synchronous | 2 | - | N-Channel MOSFET | 1.25A, 2A | 36V | - | Hole Plugs | Flammability Rating is UL 94 V-2 | Conduit Fittings & Accessories | - | - | - | - | - | - | - | ||
![]() 2948 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | Heyco | - | - | 10000 | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | Details | 0.634931 oz | - | - | - | Open/Closed Shorty Bushings | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | Bushings | - | - | - | - | - | - | - | - | - | - | Grommets & Bushings | - | - | - | - | - | - | - | ||
![]() 5407 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Alloy 260 Brass (70% Cu, 30% Zn. Higher Cu content resists dezincification) | - | Heyco | - | EAR99 | 24000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | 3.562670 oz | - | - | - | Full Thickness Male Blades | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | ||
![]() 2947 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOIC-EP | - | - | Heyco | Low-Side | EAR99 | 10000 | - | - | Unavailable | 1.85V, 3.15V | Heyco | - | - | - | 24,0 | - | - | 6.4 | - | - | - | Details | 0.670205 oz | - | -40°C ~ 125°C (TJ) | Tube | -- | - | Obsolete | - | - | - | - | - | - | - | Wire & Cable Management | - | 4.5 V ~ 16 V | - | ISL89161 | - | Inverting | Bushings | 20ns, 20ns | Independent | 2 | - | N-Channel MOSFET | 6A, 6A | - | - | - | - | Grommets & Bushings | - | - | - | - | - | - | - | ||
![]() 1484 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | - | EAR99 | 5000 | SPT-3 | - | Unavailable | - | Heyco | - | - | Heyco Products Corporation | - | Panel | - | - | Box | Active | - | Details | 0.056438 oz | - | - | - | Original Strain Relief Bushings | - | - | - | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | Variable Size | - | Strain Reliefs | - | - | - | - | - | - | - | Bushing, Strain Relief | Strain Reliefs | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | 17.1 mm | Variable Size | 0.125 (3.18mm) | UL94 V-2 | ||
![]() 2276 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Heyco | - | EAR99 | 1000 | - | - | Unavailable | - | Heyco | 0.125 | 3.2 | - | 41.3 | - | 0.45 | 11.5 | - | - | - | Details | 0.221249 oz | 100 V | - | - | Dome Plugs | 0.1 % | - | 25 ppm/°C | Dome Plugs | 312 kΩ | 155 °C | -55 °C | Thin Film | Black | Wire & Cable Management | 125 mW | - | - | - | - | - | Hole Plugs | - | - | - | - | - | - | - | - | Hole Plugs | Flammability Rating is UL 94 V-2 | Conduit Fittings & Accessories | - | - | 650 µm | - | - | - | - |