- Brand
- Color
- ECCN
- Factory Pack QuantityFactory Pack Quantity
- Harmonized Code
- Itar Registered
- Manufacturer
- Material
- Product
- Product Category
- Product Type
- RoHS
Attribute column
Manufacturer
HEYCO PRODUCTS RF Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Itar Registered | Manufacturer | Material-Core | Maximum Bundle Diameter | Mounting Method | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Subcategory | Shielding | Current Rating | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Product Type | Temperature Range | Product | Features | Product Category | Height | Height Seated (Max) | Length | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4923 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 100 | 30MHz | - | 2.52MHz | Unavailable | Heyco | Iron Powder | 76.2 mm | Snap-In | Details | HEYClean | 0.070548 oz | -55°C ~ 125°C | Bulk | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | Black | Wire & Cable Management | Unshielded | 173mA | 12µH | 2.5 Ohm Max | 30 @ 2.52MHz | -- | Hole Plugs | - | Vent Plugs | 9 Holes | Conduit Fittings & Accessories | 11.5 mm | 0.095 (2.41mm) | 30.9 mm | - | -- | ||
![]() 2658 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | Heyco | EAR99 | 10000 | - | - | - | Unavailable | Heyco | - | - | - | Details | - | 0.881849 oz | - | - | Vent Plugs and Thick Panel Vent Plugs | - | - | - | Vent Plugs | White | Wire & Cable Management | - | - | - | - | - | - | Hole Plugs | -22 F (30 C) to 221 F (105 C) | Vent Plugs | - | Conduit Fittings & Accessories | - | - | - | 94V-2 | - |