- Series
- RoHS
- Brand
- ECCN
- Factory Pack QuantityFactory Pack Quantity
- Harmonized Code
- Itar Registered
- Manufacturer
- Product Category
- Subcategory
- Product Type
- Part Status
Attribute column
Manufacturer
HEYCO PRODUCTS Camera Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Material-Core | Mounting Styles | Power Dissipation (Max) | RoHS | Screw Head | Screw/Thread Size | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Subcategory | Power Rating | Technology | Voltage - Supply | Shielding | Current Rating | Base Part Number | Output | Inductance | Number of Circuits | Plating | DC Resistance (DCR) | Power Line Protection | Voltage - Breakdown (Min) | Q @ Freq | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Unidirectional Channels | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Thread Size | Input | Product Type | Ratio - Input:Output | Capacitance @ Frequency | PLL | Differential - Input:Output | Divider/Multiplier | Outside Diameter | FET Feature | Product | Features | Product Category | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11500 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | - | - | EAR99 | 1000 | - | - | - | - | Unavailable | -- | Heyco | - | - | - | Details | Phillips | - | HEYClip | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | Natural | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | - | Screws & Fasteners | - | - | - | - | - | 5.5 mm | - | Screws | - | Screws & Fasteners | - | - | 8.5 mm | - | ||
![]() 11503 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 6-XFDFN | 6-XSON, SOT886 (1.45x1) | Nylon | - | Heyco | - | - | EAR99 | 1000 | - | - | - | - | Unavailable | -- | Heyco | - | - | - | Details | Phillips | - | HEYClip | - | - | -- | Tape & Reel (TR) | -- | - | - | Obsolete | -- | - | Steering (Rail to Rail) | - | - | - | - | Natural | General Purpose | Hardware | - | - | - | - | - | IP4286 | - | - | - | - | - | Yes | 6V | - | -- | -- | -- | -- | - | - | - | - | - | 4 | - | - | - | M6 | - | Screws & Fasteners | - | -- | - | - | - | 10 mm | - | Screws | - | Screws & Fasteners | - | - | 15 mm | - | ||
![]() 14628 HEYCO PRODUCTS | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | EAR99 | - | - | 64MHz | - | 7.9MHz | Unavailable | - | - | Iron | - | - | - | - | M25 | - | - | - | -55°C ~ 125°C | -- | IM-10RFCL-12 | 0.310 Dia x 0.900 L (7.87mm x 22.86mm) | ±10% | Active | - | - | Molded | - | - | - | - | - | - | - | - | - | - | Shielded | 3.1A | - | - | 4.7µH | - | - | 50 mOhm Max | - | - | 75 @ 7.9MHz | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -- | - | - | -- | - | -- | ||
![]() 11914 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I²Pak, TO-262AA | I2PAK | - | - | Heyco | 10A (Tc) | 10V | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | -- | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 550 mOhm @ 6A, 10V | 4V @ 250µA | - | 1100pF @ 25V | - | 39nC @ 10V | 400V | ±30V | - | - | Screws & Fasteners | - | - | - | - | - | - | -- | - | - | Screws & Fasteners | - | - | - | - | ||
![]() 11911 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | - | - | Heyco | 5.5A (Tc) | 10V | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | 3.1W (Ta), 74W (Tc) | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 1 Ohm @ 3.3A, 10V | 4V @ 250µA | - | 700pF @ 25V | - | 38nC @ 10V | 400V | ±20V | - | - | Screws & Fasteners | - | - | - | - | - | - | -- | - | - | Screws & Fasteners | - | - | - | - | ||
![]() 11916 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | - | - | Heyco | 8.1A (Tc) | 10V | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | 3.1W (Ta), 74W (Tc) | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 450 mOhm @ 5.1A, 10V | 4V @ 250µA | - | 770pF @ 25V | - | 41nC @ 10V | 250V | ±20V | - | - | Screws & Fasteners | - | - | - | - | - | - | -- | - | - | Screws & Fasteners | - | - | - | - | ||
![]() 11875 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-247-3 | TO-247-3 | - | - | Heyco | 6.1A (Tc) | 10V | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | 190W (Tc) | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 2 Ohm @ 3.6A, 10V | 4V @ 250µA | - | 2800pF @ 25V | - | 190nC @ 10V | 1000V | ±20V | - | - | Screws & Fasteners | - | - | - | - | - | - | -- | - | - | Screws & Fasteners | - | - | - | - | ||
![]() 14159 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | PMLL 28-125-1 | Heyco | - | - | - | 10000 | 133.3MHz | - | - | - | - | - | Heyco | - | Push Mount | - | Details | - | - | - | 0.317466 oz | - | 0°C ~ 70°C | Tube | -- | - | - | Obsolete | - | - | Clock Multiplier, Zero Delay Buffer | - | - | - | - | - | - | Wire & Cable Management | - | - | 3 V ~ 3.6 V | - | - | IDT23S08-5 | CMOS, LVTTL | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVTTL | Cable Tie Mounts | 1:8 | - | Yes with Bypass | No/No | Yes/No | - | - | Twist Tie Mounts | - | Cable Tie Mounts | - | - | - | - | ||
![]() 11879 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | - | - | Heyco | 50A (Tc) | 10V | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | 3.7W (Ta), 190W (Tc) | Details | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 18 mOhm @ 43A, 10V | 4V @ 250µA | - | 2400pF @ 25V | - | 110nC @ 10V | 60V | ±20V | - | - | Screws & Fasteners | - | - | - | - | - | - | -- | - | - | Screws & Fasteners | - | - | - | - | ||
![]() 11883 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | - | - | Heyco | 11A (Tc) | 10V | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | 170W (Tc) | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 520 mOhm @ 6.6A, 10V | 4V @ 250µA | - | 1423pF @ 25V | - | 52nC @ 10V | 500V | ±30V | - | - | Screws & Fasteners | - | - | - | - | - | - | -- | - | - | Screws & Fasteners | - | - | - | - | ||
![]() 11884 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I²Pak, TO-262AA | I2PAK | - | - | Heyco | 31A (Tc) | 10V | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | 3.1W (Ta), 200W (Tc) | Details | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 82 mOhm @ 18A, 10V | 5.5V @ 250µA | - | 2370pF @ 25V | - | 110nC @ 10V | 200V | ±30V | - | - | Screws & Fasteners | - | - | - | - | - | - | -- | - | - | Screws & Fasteners | - | - | - | - | ||
![]() 11874 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD (IXFH) | - | - | Heyco | 35A (Tc) | 10V | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | 300W (Tc) | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 100 mOhm @ 500mA, 10V | 4V @ 4mA | - | 4800pF @ 25V | - | 200nC @ 10V | 300V | ±20V | - | - | Screws & Fasteners | - | - | - | - | - | - | -- | - | - | Screws & Fasteners | - | - | - | - | ||
![]() 11943 HEYCO PRODUCTS | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227B | - | - | Heyco | 180A (Tc) | 10V | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | 700W (Tc) | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Active | - | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 10 mOhm @ 500mA, 10V | 4V @ 8mA | - | 22000pF @ 25V | - | 660nC @ 10V | 200V | ±20V | - | - | Screws & Fasteners | - | - | - | - | - | - | -- | - | - | Screws & Fasteners | - | - | - | - | ||
![]() 14613 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | Heyco | - | - | EAR99 | 50 | - | -- | - | 1kHz | Unavailable | - | Heyco | Ferrite | - | - | Details | - | - | - | 0.035274 oz | - | -55°C ~ 125°C | Bulk | IHSM-3825 | 0.440 L x 0.250 W (11.18mm x 6.35mm) | ±15% | Active | - | - | -- | - | - | - | - | - | - | Wire & Cable Management | - | - | - | Unshielded | 920mA | - | - | 33µH | - | - | 440 mOhm Max | - | - | -- | - | - | - | - | - | - | - | 750mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | 0.225 (5.72mm) | - | -- | ||
![]() 14618 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | - | EAR99 | - | - | -- | - | 1kHz | Unavailable | - | - | Ferrite | - | - | Non-Compliant | - | M12 | - | - | - | -55°C ~ 125°C | Bulk | IHSM-3825 | 0.440 L x 0.250 W (11.18mm x 6.35mm) | ±15% | Active | - | - | -- | - | - | - | - | - | - | - | - | - | - | Unshielded | 2.94A | - | - | 3.3µH | - | - | 45 mOhm Max | - | - | -- | - | - | - | - | - | - | - | 2.13A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | - | 0.225 (5.72mm) | - | -- | ||
![]() 11904 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | - | Details | - | - | - | - | 100 V | - | - | HEYClip Shock Proof Snap Rivets | - | 0.1 % | - | - | 50 ppm/°C | - | 277 kΩ | 155 °C | -55 °C | Thin Film | - | - | Hardware | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | Screws & Fasteners | 650 µm | - | - | - | ||
![]() 11903 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | - | Details | - | - | - | - | 150 V | - | - | HEYClip Shock Proof Snap Rivets | - | 0.25 % | - | - | 25 ppm/°C | - | 16.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | Hardware | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | Screws & Fasteners | 650 µm | - | - | - | ||
![]() 14155 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | PMLL 28-19-1 | Heyco | - | - | - | 15000 | - | - | - | - | - | - | Heyco | - | Push Mount | - | Details | - | - | - | 0.317466 oz | - | - | - | HEYClip Lockit Loops, Standoff Loops - Arrowhead Mount | - | - | - | - | - | Standoff Twist Tie Mount | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | Twist Tie Mounts | - | Cable Tie Mounts | - | - | - | - | ||
![]() 14616 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | - | EAR99 | - | - | -- | - | 1kHz | Unavailable | - | - | Ferrite | - | - | Non-Compliant | - | M10 | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-5832 | 0.640 L x 0.320 W (16.26mm x 8.13mm) | ±10% | Active | - | - | -- | - | - | - | - | - | - | - | - | - | - | Unshielded | 8.5A | - | - | 2.2µH | - | - | 15 mOhm Max | - | - | -- | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | - | 0.285 (7.24mm) | - | -- | ||
![]() 11877 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | - | - | Heyco | 100A (Tc) | 4V, 10V | EAR99 | 1000 | - | - | - | - | Unavailable | - | Heyco | - | - | 3.8W (Ta), 130W (Tc) | Details | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 7 mOhm @ 60A, 10V | 2.5V @ 250µA | - | 3500pF @ 25V | - | 110nC @ 4.5V | 30V | ±20V | - | - | Screws & Fasteners | - | - | - | - | - | - | -- | - | - | Screws & Fasteners | - | - | - | - |