- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- RoHS
- Series
- Subcategory
- Type
- Features
- Material
- Operating Temperature
- Product
Attribute column
Manufacturer
HEYCO PRODUCTS Static Control Grounding Cords, Straps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Direction Type | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Insulation Materials | Itar Registered | Length - in | Length - mm | Manufacturer | Material-Core | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mounting | Mounting Styles | RoHS | Screw/Thread Size | Supplier Package | Unit Weight | Width - in | Width - mm | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Gender | Subcategory | Shielding | Current Rating | Base Part Number | Pin Count | Output Type | Configuration | Inductance | Number of Circuits | DC Resistance (DCR) | Q @ Freq | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Current - Saturation | Test Current | Gain Bandwidth Product | Insulation | Product Type | Voltage - Input Offset | Current - Output / Channel | Stud/Tab Size | Cable Diameter | ESD Protection | Tensile Strength | Product | Features | Product Category | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13268 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | PMST-40-068-187 | Heyco | - | - | 10000 | - | - | - | - | - | 6.8 in | 173 mm | Heyco | - | 1.25 in | 31.8 mm | - | Push Mount | Non-Compliant | - | - | 1.058219 oz | 0.142 in | 3.6 mm | - | - | Nytye Push Mount Nylon Cable Ties | - | - | - | Standoff | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | 40 lbs | Cable Tie Mounts | - | Cable Tie Mounts | - | - | - | - | ||
![]() 14810 HEYCO PRODUCTS | In Stock | - | - | Through Hole | Axial | Axial | Brass | - | Heyco | - | EAR99 | 25 | -- | - | 1kHz | - | Unavailable | - | - | Heyco | Ferrite | - | - | - | - | Details | M16 | - | - | - | - | -55°C ~ 125°C | -- | IHD | 0.270 Dia x 0.700 L (6.85mm x 17.78mm) | ±15% | Active | Wirewound | - | - | Wire & Cable Management | Unshielded | 80mA | - | - | - | - | 15mH | - | 36 Ohm Max | -- | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | 5 mm to 6.5 mm | - | - | Cord Grips | -- | Cable Glands, Strain Reliefs & Cord Grips | -- | - | - | -- | ||
![]() 4720 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Alloy 260 Brass (70% Cu, 30% Zn. Higher Cu content resists dezincification) | - | Heyco | Uni-Directional | EAR99 | 30000 | - | - | - | Not Insulated | Unavailable | - | - | Heyco | - | - | - | Through Hole | - | Details | - | Case 1.5KE | 1 oz | - | - | -55 to 175 °C | - | Quick Connect Terminals | - | - | - | Tab | - | Male | Terminals | - | - | - | 2 | - | Single | - | - | - | - | - | - | - | - | - | - | 1 mA | - | Not Insulated | Terminals | - | - | 9.652 mm x 17.526 mm x 0.508 mm | - | No | - | Quick Disconnects | - | Terminals | - | 17.526 mm | 9.652 mm | - | ||
![]() 14830 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | 25 | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | Details | M16 | - | 0.035274 oz | - | - | - | - | Heyco-TiteBrass Liquid Tight Cordgrips, | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | ||
![]() 14114 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN-EP (5x3) | Nylon | - | Heyco | - | EAR99 | 1000 | - | - | - | - | Unavailable | 8.1 in | 205 mm | Heyco | - | 2 in | 51 mm | - | - | Details | - | - | - | 0.142 in | 3.6 mm | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Active | - | Natural | - | Wire & Cable Management | - | - | LTC6082 | - | Rail-to-Rail | - | - | 4 | - | - | 340µA | 1 V/µs | General Purpose | 0.2pA | 2.7 V ~ 5.5 V | - | - | 3.5MHz | - | Cable Ties | 70µV | 24mA | - | - | - | 40 lbs | - | - | Cable Ties | - | - | - | - | ||
![]() 14840 HEYCO PRODUCTS | In Stock | - | - | Through Hole | Axial | Axial | - | - | Heyco | - | EAR99 | 5 | 365MHz | - | 25MHz | - | Unavailable | - | - | Heyco | Phenolic | - | - | - | - | Details | M50 | - | 0.035274 oz | - | - | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±2% | Obsolete | Molded | - | - | Wire & Cable Management | Unshielded | 700mA | - | - | - | - | 390nH | - | 300 mOhm Max | 30 @ 25MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Cord Grips | -- | Cable Glands, Strain Reliefs & Cord Grips | -- | - | - | -- | ||
![]() 14113 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | Nylon | - | Heyco | - | - | 1000 | - | - | - | - | - | 5.9 in | 150 mm | Heyco | - | 1.29 in | 33 mm | - | - | Details | - | - | - | 0.142 in | 3.6 mm | -40°C ~ 125°C | Tape & Reel (TR) | -- | - | - | Active | - | Natural | - | Wire & Cable Management | - | - | LTC6242 | - | Rail-to-Rail | - | - | 4 | - | - | 2.5mA | 10 V/µs | General Purpose | 0.5pA | 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V | - | - | 18MHz | - | Cable Ties | 60µV | 35mA | - | - | - | 40 lbs | - | - | Cable Ties | - | - | - | - |