- RoHS
- Series
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Product
- Type
- Unit Weight
- Features
Attribute column
Manufacturer
HEYCO PRODUCTS Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Current Transfer Ratio-Min | Drive Voltage (Max Rds On, Min Rds On) | Driver Configuration | ECCN | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Head Dia (in) | Head Dia (mm) | Inductance Frequency-Test | Inside Diameter | Itar Registered | Length - in | Length - mm | Logic voltage-VIL, VIH | Manufacturer | Material-Core | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Mfr | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Method | Mounting Styles | Overall Height (in) | Package | Panel Cutout | Power Dissipation (Max) | Product Status | Range | RoHS | Standard Package | Tradename | Unit Weight | Voltage, Rating | Where Used | Width - in | Width - mm | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Technology | Voltage - Supply | Shielding | Current Rating | Frequency | Base Part Number | Voltage - Isolation | Output Type | Number of Channels | Inductance | DC Resistance (DCR) | Voltage - Forward (Vf) (Typ) | Input Type | Q @ Freq | Current - Supply | Family | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Size | Drain to Source Voltage (Vdss) | Vgs (Max) | Shelf Life | Storage/Refrigeration Temperature | Tool Type | Product Type | Shelf Life Start | Temperature Range | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Channel Type | Current - DC Forward (If) (Max) | Number of Drivers | Cable Diameter | Tensile Strength | Current Transfer Ratio (Max) | Gate Type | Turn On / Turn Off Time (Typ) | Current - Peak Output (Source, Sink) | Wire/Cable Tie Type | FET Feature | Bundle Diameter | Vce Saturation (Max) | End - Size | Product | Features | Product Category | Count | Equipment Type | Height | Height Seated (Max) | Length | Width | Height (in) | Height (mm) | Length - Approximate | Length - Actual | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35098 Heyco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 50 | In Transition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Panel Meters | - | - | - | - | - | - | - | - | - | - | ||
![]() 35039 Heyco | In Stock | - | - | - | - | - | - | 0.23 lb (104.33g) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrenches | - | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/8" x 11/16" | - | Angled 15掳, Narrow Style, Satin Chrome Finish | - | - | - | - | - | 8.00" (203.2mm) | - | - | - | - | - | - | - | ||
![]() 35097 Heyco | In Stock | - | - | - | - | - | - | 2.6 lbs (1.2kg) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrenches | - | - | - | - | - | - | - | - | - | - | - | Wrench Set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4" ~ 1" | - | Set of 7, Satin Chrome Finish | - | - | - | - | - | Assorted | - | - | - | - | - | - | - | ||
![]() 0056 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | EAR99 | - | 1 | - | - | - | - | - | - | Unavailable | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | 1 lb | 100 V | - | - | - | - | Bulk | Heyco Quick Twist Assembly Tool | - | 1 % | - | 25 ppm/°C | Quick Twist Tool | 2 kΩ | 155 °C | -55 °C | Thin Film | - | Tools | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrenches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | Wrenches | - | - | 650 µm | - | - | - | - | - | - | - | - | - | ||
![]() 9127 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | DF 185-039-1 | Heyco | - | - | - | Low-Side | - | - | 5000 | - | - | - | - | - | - | - | - | - | 0.8V, 3V | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | HEYClip | 0.176370 oz | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | Hardware | - | - | 4.5 V ~ 30 V | - | - | - | IXD*502 | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | 7.5ns, 6.5ns | - | - | Independent | - | 2 | - | - | - | IGBT, N-Channel, P-Channel MOSFET | - | 2A, 2A | - | - | - | - | - | Fasteners | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0057 HEYCO PRODUCTS | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | Heyco | - | - | - | - | EAR99 | - | 1 | 15MHz | - | - | - | 2.5MHz | - | Unavailable | - | - | - | Heyco | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±5% | Obsolete | - | Molded | - | - | - | - | - | Tools | - | - | - | Unshielded | 92mA | - | - | - | - | - | 68µH | 6.7 Ohm Max | - | - | 50 @ 2.5MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Wrenches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | -- | Wrenches | - | - | - | -- | - | - | - | - | - | - | - | -- | ||
![]() 4120 HEYCO PRODUCTS | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | Heyco | - | - | - | - | EAR99 | - | 50 | -- | - | - | - | 1kHz | - | Unavailable | - | - | - | Heyco | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.105822 oz | - | - | - | - | -55°C ~ 125°C | -- | IHD | 0.460 Dia x 0.900 L (11.68mm x 22.86mm) | ±15% | Active | - | Wirewound | - | - | - | - | Black | Wire & Cable Management | - | - | - | Unshielded | 80mA | - | - | - | - | - | 68mH | 52.8 Ohm Max | - | - | -- | - | - | - | - | - | 70mA | - | - | - | - | - | - | - | - | Cord Grips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -- | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | -- | - | - | - | - | - | - | - | -- | ||
![]() 4127 HEYCO PRODUCTS | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227B | - | - | WHCX 500 | Heyco | 110A (Tc) | - | 10V | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | 700W (Tc) | - | - | Details | - | - | 1 oz | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | Polar™ | - | - | Active | - | - | - | - | - | - | - | Wire & Cable Management | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 24 mOhm @ 70A, 10V | 5V @ 8mA | - | 14800pF @ 25V | 185nC @ 10V | - | 300V | ±20V | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15214 HEYCO PRODUCTS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | Nylon | - | - | Heyco | - | 100% @ 5mA | - | - | EAR99 | - | 1000 | - | - | - | - | - | - | No | 6.3 in | 160 mm | - | Heyco | - | 1.57 in | 40 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.19 in | 4.8 mm | -55°C ~ 100°C | Tube | -- | - | - | Active | - | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | - | - | - | 5300Vrms | Transistor | 2 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | 2µs, 2µs | 50mA | 70V | - | 60mA | - | - | 50 lbs | 600% @ 5mA | - | 3µs, 2.3µs | - | - | - | - | 400mV | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11844 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | - | - | Heyco | - | - | - | - | - | - | 15000 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 9.5 | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | Standoffs & Spacers | - | - | - | - | 11.1 mm | - | - | - | - | - | - | - | ||
![]() 8948 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | CW 500 N | Heyco | - | - | - | - | - | - | 2 | - | - | - | - | - | 12.7 mm | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | SunWrap | 0.246918 oz | - | - | - | - | - | Spool | Hose and Cable Wrap - Nylon | - | - | - | - | Spiral Wrap | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Wraps | Easy to use: twists on like tape | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | 100 ft | - | - | - | - | - | - | - | ||
![]() 55 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Twist Tool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Twist Tool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11845 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | - | MFS8-08 | Heyco | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | 9.5 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Nylon Male/Female Threaded Hex Supports | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | Standoffs & Spacers | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | ||
![]() 14060 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | - | POB 375 | Heyco | - | - | - | - | - | - | 15000 | - | - | 0.57 | 14.5 | - | - | - | - | - | - | Heyco | - | - | - | 0.172 | 4.4 | - | 0.375 | 9.5 | - | - | - | - | - | - | - | - | Details | - | - | 0.599657 oz | - | - | - | - | - | - | Pry Out Bushings | - | - | - | - | - | - | - | - | - | White | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushings | - | -40C to +105C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommets & Bushings | - | - | - | - | - | - | 0.41 | 10.4 | - | - | 94V-2 | - | ||
![]() 58 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Twist Tool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15211 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | Nylon | - | - | Heyco | - | - | - | - | EAR99 | - | 1000 | - | - | - | - | - | - | Unavailable | - | 200 mm | - | Heyco | - | - | - | - | - | Heyco Products Corporation | - | - | - | Clip On | - | Box | - | - | Active | - | Details | - | - | 0.119931 oz | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | Active | - | VCXO | - | - | - | - | Black | - | - | - | 2.375 V ~ 2.625 V | - | - | 100MHz, 400MHz | IDT8N3DV85FC | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | 50 lbs | - | - | - | - | Standard Tie | - | 1.77 (45.00mm) | - | - | Cable Tie Mounts | - | Cable Tie Mounts | -- | - | - | - | - | 0.190 (4.83mm) | - | - | 8 | 0.656 (200.00mm, 7.87) | - | - | ||
![]() 8941 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | CW 250 N | Heyco | - | - | - | - | - | - | 400 | - | - | - | - | - | 6.35 mm | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | SunWrap | 0.246918 oz | - | - | - | - | - | - | Hose and Cable Wrap - Nylon | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | 100 ft | - | - | - | - | - | - | - | ||
![]() 7430 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Plated Steel | - | - | Heyco | - | - | - | - | EAR99 | - | 5500 | - | - | - | - | - | - | Unavailable | - | - | - | Heyco | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Details | - | - | 0.564383 oz | - | Round Cables | - | - | - | - | Metal Strain Relief Bushings | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Reliefs | - | - | - | - | - | - | - | - | 0.345 in | - | - | - | - | - | - | - | - | - | - | Strain Reliefs | Designed to be Attached to Wire and Cable Inside of the Panel, DFARS Compliant, Easy Assembly with Recommended Hand Pliers, Made of Plated Steel, Nonslip Design, Permanent Grip | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15212 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | Nylon | - | - | Heyco | - | - | - | - | EAR99 | - | 1000 | - | - | - | - | - | - | Unavailable | - | 200 mm | - | Heyco | - | - | - | - | - | - | - | - | - | Clip On | - | - | - | - | - | - | Details | - | - | 0.119931 oz | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | Active | - | VCXO | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | 81MHz, 135MHz | IDT8N3DV85FC | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | 50 lbs | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | Cable Tie Mounts | -- | - | - | - | - | - | - | - | - | - | - | - |