- Part # Aliases
- Packaging
- Factory Pack Quantity
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- Contact Plating
- Current Rating
- Mounting Angle
- Product
- Termination Style
Attribute column
Manufacturer
Hirose Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Packaging | Series | Connector Type | Number of Positions | Number of Rows | Gender | Pitch | Current Rating | Contact Finish | Termination Style | Housing Color | Contact Location | Product | Mounting Angle | Features | Contact Finish Thickness | Height Above Board | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 1632 | - | - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper | - | 2000 | 4mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 30 VAC/DC | Reel | DF40TC | Receptacle, Center Strip Contacts | 30 Position | 2 | Female | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.154 (3.90mm) | UL 94 V-0 | ||
| Tiny WHSL | 16 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper | - | 2000 | 3.5mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | 684-4253-0-51 | Active | Details | 30 VAC/DC | Reel | DF40TC | Receptacle, Center Strip Contacts | 20 Position | 2 | Female | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.134 (3.40mm) | UL 94 V-0 | ||
| Tiny WHSL | 24 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper | - | 2000 | 3.5mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | 684-4254-0-51 | Active | Details | 30 VAC/DC | Reel | DF40TC | Receptacle, Center Strip Contacts | 40 Position | 2 | Female | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.134 (3.40mm) | UL 94 V-0 | ||
| Tiny WHSL | 3618 | - | - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper | - | 3000 | 3mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | 684-4242-0-51 | Active | Details | 30 VAC/DC | Reel | DF40TC | Receptacle, Center Strip Contacts | 30 Position | 2 | Female | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.114 (2.90mm) | UL 94 V-0 | ||
| Tiny WHSL | 1188 | - | - | Gold | Surface Mount | - | - | - | 1000 | 3mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4242-0-58 | Active | Details | - | Cut Tape | DF40TC | Receptacle, Center Strip Contacts | 30 Position | 2 | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.114 (2.90mm) | - | ||
| Tiny WHSL | 807 | - | - | Gold | Surface Mount | - | - | - | 1000 | 4mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4256-0-58 | Active | Details | - | Cut Tape | DF40TC | Receptacle, Center Strip Contacts | 30 Position | 2 | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.154 (3.90mm) | - | ||
| Tiny WHSL | 807 | - | - | Gold | Surface Mount | - | - | - | 1000 | 3.5mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4237-0-58 | Active | Details | - | Cut Tape | DF40TC | Receptacle, Center Strip Contacts | 30 Position | 2 | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.134 (3.40mm) | - | ||
| Tiny WHSL | 50 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | - | 20000 | 0.6mm | - | Hirose Electric Co Ltd | - | SMD/SMT | Tape & Reel (TR) | 480-0719-0-00 | Active | Details | 30 VAC/DC | - | BK13C | Plug, Outer Shroud Contacts | 10 Position | 2 | Male | 0.35 mm | 300 mA | Gold | SMD/SMT | Black | - | Plugs | Vertical | Solder Retention | 1.97µin (0.050µm) | 0.019 (0.48mm) | UL 94 V-0 | ||
| Tiny WHSL | 18264 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | - | 20000 | 0.6mm | - | Hirose Electric Co Ltd | - | SMD/SMT | Tape & Reel (TR) | 480-0728-0-00 | Active | Details | 30 VAC/DC | - | BK13C | Receptacle, Center Strip Contacts | 60 Position | 2 | Female | 0.35 mm | 300 mA | Gold | SMD/SMT | Black | - | Sockets | Vertical | Solder Retention | 1.97µin (0.050µm) | 0.022 (0.57mm) | UL 94 V-0 | ||
| Tiny WHSL | 664 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | - | 20000 | 0.6mm | - | Hirose Electric Co Ltd | - | SMD/SMT | Tape & Reel (TR) | 480-0727-0-00 | Active | Details | 30 VAC/DC | - | BK13C | Plug, Outer Shroud Contacts | 60 Position | 2 | Male | 0.35 mm | 300 mA | Gold | SMD/SMT | Black | - | Plugs | Vertical | Solder Retention | 1.97µin (0.050µm) | 0.019 (0.48mm) | UL 94 V-0 | ||
![]() FH52E-6S-0.5SH(99) Hirose | In Stock | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | 580-3365-0-99 | - | Details | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BK13C06-32DS/2-0.35V(800) Hirose Connector | In Stock |
| - | - | - | - | - | 20000 | - | - | - | - | - | - | - | 480-0664-0-00 | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH52K-25S-0.5SH Hirose Connector | In Stock | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | 580-4634-0-00 | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM28B0.6-36DS/2-0.35V(51) Hirose Connector | In Stock | - | - | - | - | - | - | 20000 | - | - | - | - | - | - | - | 673-5027-0-51 | - | Details | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH28K-28S-0.5SH(98) Hirose Connector | 519 | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | 586-1880-0-98 | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH28K-50S-0.5SH(98) Hirose Connector | 469 | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | 586-1875-0-98 | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF45-50S-0.5SH(800) Hirose Connector | In Stock | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | 480-0652-0-00 | - | Details | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH28K-74S-0.5SH(98) Hirose Connector | In Stock | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | 586-1885-0-98 | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF40GB(3.5)-36DS-0.4V(51) Hirose Connector | 1576 |
| - | - | - | - | - | 2000 | - | - | - | - | - | - | - | 684-4231-0-51 | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM29B-24DP/2-0.35V(51) Hirose Connector | In Stock | - | - | - | - | - | - | 20000 | - | - | - | - | - | - | - | 673-7052-0-51 | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |