- Part # Aliases
- Packaging
- Factory Pack Quantity
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- Contact Plating
- Current Rating
- Mounting Angle
- Product
- Termination Style
Attribute column
Manufacturer
Hirose Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Contact Materials | Contact Position | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Number of Rows | Gender | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Housing Color | Insulation Resistance | Accessory Type | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TF45-10S-0.5SH(800) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | 480-0651-0-00 | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF45-25S-0.5SH(800) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | 480-0703-0-00 | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF31-53S-0.5SH(895) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | 480-0762-0-95 | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF45-60S-0.5SH(800) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | 480-0655-0-00 | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF31-25S-0.5SH(895) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | 480-0358-0-95 | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF31-54S-0.5SH(895) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | 480-0756-0-95 | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF31-25S-0.5SH(800) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | 480-0358-0-00 | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 16 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper | - | - | 2000 | 3.5mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | 684-4253-0-51 | - | Active | Details | 30 VAC/DC | - | Reel | DF40TC | - | Receptacle, Center Strip Contacts | 20 Position | 2 | Female | - | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | - | - | - | - | - | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.134 (3.40mm) | - | - | UL 94 V-0 | ||
| Tiny WHSL | 24 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper | - | - | 2000 | 3.5mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | 684-4254-0-51 | - | Active | Details | 30 VAC/DC | - | Reel | DF40TC | - | Receptacle, Center Strip Contacts | 40 Position | 2 | Female | - | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | - | - | - | - | - | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.134 (3.40mm) | - | - | UL 94 V-0 | ||
| Tiny WHSL | 3618 | - | - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper | - | - | 3000 | 3mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | 684-4242-0-51 | - | Active | Details | 30 VAC/DC | - | Reel | DF40TC | - | Receptacle, Center Strip Contacts | 30 Position | 2 | Female | - | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | - | - | - | - | - | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.114 (2.90mm) | - | - | UL 94 V-0 | ||
| Tiny WHSL | 1188 | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | 1000 | 3mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4242-0-58 | - | Active | Details | - | - | Cut Tape | DF40TC | - | Receptacle, Center Strip Contacts | 30 Position | 2 | - | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | - | - | - | - | - | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.114 (2.90mm) | - | - | - | ||
| Tiny WHSL | 807 | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | 1000 | 4mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4256-0-58 | - | Active | Details | - | - | Cut Tape | DF40TC | - | Receptacle, Center Strip Contacts | 30 Position | 2 | - | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | - | - | - | - | - | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.154 (3.90mm) | - | - | - | ||
| Tiny WHSL | 807 | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | 1000 | 3.5mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4237-0-58 | - | Active | Details | - | - | Cut Tape | DF40TC | - | Receptacle, Center Strip Contacts | 30 Position | 2 | - | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | - | - | - | - | - | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.134 (3.40mm) | - | - | - | ||
![]() FH52E-6S-0.5SH(99) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | 580-3365-0-99 | - | - | Details | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 664 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | 20000 | 0.6mm | - | Hirose Electric Co Ltd | - | SMD/SMT | Tape & Reel (TR) | 480-0727-0-00 | - | Active | Details | 30 VAC/DC | - | - | BK13C | - | Plug, Outer Shroud Contacts | 60 Position | 2 | Male | - | 0.35 mm | 300 mA | Gold | SMD/SMT | Black | - | - | - | - | - | - | - | - | Plugs | Vertical | Solder Retention | 1.97µin (0.050µm) | 0.019 (0.48mm) | - | - | UL 94 V-0 | ||
![]() FH63S-10S-0.5SH(99) Hirose | 35 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Halogen Free | Non ZIF | Black | FH63S | Copper Alloy | Bottom | - | 500 | - | + 105 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | 580-4414-0-99 | 0.5mm | Active | Details | 50 V | -55°C ~ 125°C | - | FH63S | Solder | - | 10 Position | - | Female | 0.5A | 0.5 mm | 500 mA | Gold | SMD/SMT | Gray | 500 MOhms | - | 10 | FFC, FPC | Contacts, Bottom | Notched | Flip Lock, Backlock | Bottom Contact | Receptacles | Right Angle | Solder Retention | 1.25µin (0.03µm) | 0.110 (2.80mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FH63S-40S-0.5SH(99) Hirose | 4495 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Halogen Free | Non ZIF | Black | FH63S | Copper Alloy | Bottom | - | 500 | - | + 105 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | 580-4416-0-99 | 0.5mm | Active | Details | 50 V | -55°C ~ 125°C | - | FH63S | Solder | - | 40 Position | - | Female | 0.5A | 0.5 mm | 500 mA | Gold | SMD/SMT | Gray | 500 MOhms | - | 10 | FFC, FPC | Contacts, Bottom | Notched | Flip Lock, Backlock | Bottom Contact | Receptacles | Right Angle | Solder Retention | 1.25µin (0.03µm) | 0.110 (2.80mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
| Tiny WHSL | 28 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | 20000 | 0.6mm | - | Hirose Electric Co Ltd | - | SMD/SMT | Tape & Reel (TR) | 480-0725-0-00 | - | Active | Details | 30 VAC/DC | - | - | BK13C | - | Plug, Outer Shroud Contacts | 50 Position | 2 | Male | - | 0.35 mm | 300 mA | Gold | SMD/SMT | Black | - | - | - | - | - | - | - | - | Plugs | Vertical | Solder Retention | 1.97µin (0.050µm) | 0.019 (0.48mm) | - | - | UL 94 V-0 | ||
![]() FH63S-30S-0.5SH(99) Hirose | 506 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Halogen Free | Non ZIF | Black | FH63S | Copper Alloy | Bottom | - | 500 | - | + 105 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | 580-4415-0-99 | 0.5mm | Active | Details | 50 V | -55°C ~ 125°C | Cut Tape | FH63S | Solder | - | 30 Position | - | Female | 0.5A | 0.5 mm | 500 mA | Gold | SMD/SMT | Gray | 500 MOhms | - | 10 | FFC, FPC | Contacts, Bottom | Notched | Flip Lock, Backlock | Bottom Contact | Receptacles | Right Angle | Solder Retention | 1.25µin (0.03µm) | 0.110 (2.80mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
| Tiny WHSL | 60 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | 20000 | 0.6mm | - | Hirose Electric Co Ltd | - | SMD/SMT | Tape & Reel (TR) | 480-0720-0-00 | - | Active | Details | 30 VAC/DC | - | - | BK13C | - | Receptacle, Center Strip Contacts | 10 Position | 2 | Female | - | 0.35 mm | 300 mA | Gold | SMD/SMT | Black | - | - | - | - | - | - | - | - | Sockets | Vertical | Solder Retention | 1.97µin (0.050µm) | 0.022 (0.57mm) | - | - | UL 94 V-0 |