- Part # Aliases
- Packaging
- Factory Pack Quantity
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- Contact Plating
- Current Rating
- Mounting Angle
- Product
- Termination Style
Attribute column
Manufacturer
Hirose Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Contact Position | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Voltage, Rating | Packaging | Series | Connector Type | Number of Positions | Number of Rows | Gender | Pitch | Current Rating | Contact Finish | Termination Style | Housing Color | Accessory Type | Contact Location | Product | Mounting Angle | Features | Contact Finish Thickness | Height Above Board | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 31 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper | - | - | 3000 | 3mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | 684-4276-0-51 | - | Active | Details | 30 VAC/DC | Reel | DF40TC | Receptacle, Center Strip Contacts | 40 Position | 2 | Female | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.114 (2.90mm) | UL 94 V-0 | ||
| Tiny WHSL | 807 | - | - | Gold | Surface Mount | - | - | - | - | 1000 | 2.5mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4279-0-58 | - | Active | Details | - | Cut Tape | DF40TC | Receptacle, Center Strip Contacts | 50 Position | 2 | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.094 (2.40mm) | - | ||
| Tiny WHSL | 7 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper | - | - | 3000 | 3mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 30 VAC/DC | Reel | DF40TC | Receptacle, Center Strip Contacts | 20 Position | 2 | Female | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.114 (2.90mm) | UL 94 V-0 | ||
| Tiny WHSL | 705 | - | - | Gold | Surface Mount | - | - | - | - | 1000 | 3mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4275-0-58 | - | Active | Details | - | Cut Tape | DF40TC | Receptacle, Center Strip Contacts | 20 Position | 2 | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.114 (2.90mm) | - | ||
| Tiny WHSL | 631 | - | - | Gold | Surface Mount | - | - | - | - | 1000 | 4mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4258-0-58 | - | Active | Details | - | Cut Tape | DF40TC | Receptacle, Center Strip Contacts | 20 Position | 2 | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.154 (3.90mm) | - | ||
| Tiny WHSL | 807 | - | - | Gold | Surface Mount | - | - | - | - | 1000 | 3mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4276-0-58 | - | Active | Details | - | Cut Tape | DF40TC | Receptacle, Center Strip Contacts | 40 Position | 2 | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.114 (2.90mm) | - | ||
| Tiny WHSL | 687 |
| - | Gold | Surface Mount | - | - | - | - | 1000 | 3.5mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4254-0-58 | - | Active | Details | - | Cut Tape | DF40TC | Receptacle, Center Strip Contacts | 40 Position | 2 | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.134 (3.40mm) | - | ||
| Tiny WHSL | 190 |
| - | Gold | Surface Mount | - | - | - | - | 1000 | 3.5mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4253-0-58 | - | Active | Details | - | Cut Tape | DF40TC | Receptacle, Center Strip Contacts | 20 Position | 2 | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.134 (3.40mm) | - | ||
| Tiny WHSL | 605 |
| - | Gold | Surface Mount | - | - | - | - | 1000 | 4mm | + 125 C | Hirose Electric Co Ltd | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 684-4259-0-58 | - | Active | Details | - | Cut Tape | DF40TC | Receptacle, Center Strip Contacts | 40 Position | 2 | - | 0.4 mm | 300 mA | Gold | SMD/SMT | - | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.154 (3.90mm) | - | ||
| Tiny WHSL | 7 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper | - | - | 2000 | 4mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 30 VAC/DC | Reel | DF40TC | Receptacle, Center Strip Contacts | 20 Position | 2 | Female | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.154 (3.90mm) | UL 94 V-0 | ||
| Tiny WHSL | 2442 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper | - | - | 2000 | 4mm | + 125 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 30 VAC/DC | Reel | DF40TC | Receptacle, Center Strip Contacts | 40 Position | 2 | Female | 0.4 mm | 300 mA | Gold | SMD/SMT | Black | - | Top Contact | Board Mount | Straight | Pick and Place, Solder Retention | 1.97µin (0.050µm) | 0.154 (3.90mm) | UL 94 V-0 | ||
![]() FH65-10S-0.5SH Hirose | 5626 |
| - | Gold | - | - | Copper Alloy | Bottom | - | 5000 | - | + 125 C | - | - 40 C | - | - | 580-4704-0-00 | 0.5mm | - | Details | - | Cut Tape | - | - | 10 Position | - | Receptacle | 0.5 mm | 500 mA | - | SMD/SMT | - | - | Bottom Contact | Board Mount | Horizontal | - | - | - | - | ||
![]() FH65-8S-0.5SH Hirose | 2079 |
| - | Gold | - | - | Copper Alloy | Bottom | - | 5000 | - | + 125 C | - | - 40 C | - | - | 580-4703-0-00 | 0.5mm | - | - | - | Cut Tape | - | - | 8 Position | - | Receptacle | 0.5 mm | 500 mA | - | SMD/SMT | - | - | Bottom Contact | Board Mount | Horizontal | - | - | - | - | ||
| Tiny WHSL | 12499 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | - | - | 20000 | 0.6mm | - | Hirose Electric Co Ltd | - | SMD/SMT | Tape & Reel (TR) | 480-0726-0-00 | - | Active | Details | 30 VAC/DC | - | BK13C | Receptacle, Center Strip Contacts | 50 Position | 2 | Female | 0.35 mm | 300 mA | Gold | SMD/SMT | Black | - | - | Sockets | Vertical | Solder Retention | 1.97µin (0.050µm) | 0.022 (0.57mm) | UL 94 V-0 | ||
![]() BM29B-24DP/2-0.35V(53) Hirose | 1423 |
| - | - | Surface Mount | - | - | - | - | 1000 | 0.6mm | - | Hirose Electric Co Ltd | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 673-7052-0-53 | - | Active | Details | - | Cut Tape | BM29 | Header, Outer Shroud Contacts | 26 (24 + 2 Power) | 2 | - | 0.014 (0.35mm) | - | Gold | - | - | - | - | - | - | - | 1.97µin (0.050µm) | 0.016 (0.41mm) | - | ||
![]() FH12-6S-0.5SVA(98) Hirose | In Stock | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | 586-0756-4-98 | - | - | Details | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF40TC(2.5)-50DS-0.4V(51) Hirose Connector | In Stock | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | 684-4279-0-51 | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH28K-15S-0.5SH(98) Hirose Connector | 528 | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | 586-1883-0-98 | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH28K-64S-0.5SH(98) Hirose Connector | 519 | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | 586-1882-0-98 | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH28K-45S-0.5SH(98) Hirose Connector | 519 | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | 586-1884-0-98 | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |