- Connector Type
- Contact Finish
- Current Rating
- Flammability Rating
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Positions
- Number of Rows
- Operating Temperature
Attribute column
Manufacturer
Hirose Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Mating Contact Row Spacing | Insulator Color | Level, Class | Name of Rows Loaded | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCN10-32P-2.54DS(72) Hirose Electric Co Ltd | 720 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | PBT | Polybutylene Terephthalate (PBT) | Brass | 300V | -55°C~85°C | Tray | PCN10 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | 2 | 8536.69.40.40 | - | YES | - | - | - | - | - | 0.100 2.54mm | 32 | Right Angle | 15.18mm | B | All | unknown | 2A | UL | Gold | - | COMMERCIAL | - | 2 | RECTANGULAR | - | 0.339 inch | - | - | Grey | 2A | - | 20mOhm | - | - | 300V | 2A | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | GRAY | - | A,B | - | - | 53.36mm | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10B-96S-2.54DS(72) Hirose Electric Co Ltd | 84 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 96 | Right Angle | 17.77mm | R | All | unknown | 2A | UL | Gold | - | - | - | 3 | - | - | - | - | - | Grey | 2A | - | 20mOhm | 1000000000000Ohm | - | 300V | 2A | - | 1000VAC V | 2.54 mm | 500 Cycles | - | 0.1 inch | - | - | A,B,C | - | - | 94mm | 8.00μin 0.203μm | 8μin | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10MC-64P-2.54DS(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | PBT | Polybutylene Terephthalate (PBT) | Brass | - | -55°C~85°C | Tray | PCN10 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | B | All | unknown | 2A | - | Gold | 300V | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10HB-50P-2.54DSA(72) Hirose Electric Co Ltd | 180 | - | Datasheet | - | - | Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT) | Brass | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 50 | - | - | 2 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 9.6mm | - | All | unknown | 2A | - | Gold | 300V | - | - | - | - | - | - | - | - | Grey | - | - | 20mOhm | - | - | 300V | 2A | - | - | - | - | - | - | - | - | - | - | - | 81.1mm | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10-16P-2.54DS(72) Hirose Electric Co Ltd | 320 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | BRASS | - | -55°C~85°C | Tray | PCN10 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 16 | - | - | 2 | 8536.69.40.40 | - | YES | - | - | - | - | - | 0.100 2.54mm | 16 | - | - | - | All | unknown | 2A | UL | Gold | - | COMMERCIAL | 1.301 inch | 2 | RECTANGULAR | - | 0.339 inch | - | - | - | 2A | SQ PIN-SKT | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | GRAY | - | A,B | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10EA-44P-2.54DS(72) Hirose Electric Co Ltd | 435 | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 44 | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | B | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10-96S-2.54WB(72) Hirose Electric Co Ltd | 90 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT) | - | 300V | -55°C~85°C | Tray | PCN10 | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 96 | - | - | C | All | unknown | 2A | UL | Gold | - | - | - | 3 | - | - | - | - | - | Grey | 2A | - | 20mOhm | 1000000000000Ohm | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | GRAY | - | - | - | - | - | - | 8μin | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10A-44P-2.54DS(72) Hirose Electric Co Ltd | 625 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | BRASS | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 44 | - | - | 2 | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 44 | - | - | - | All | unknown | 2A | UL | Gold | - | COMMERCIAL | - | 2 | RECTANGULAR | - | 0.339 inch | - | - | - | 2A | SQ PIN-SKT | - | - | PLUG | - | - | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | GRAY | - | A,B | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN13-96S-2.54DS(71) Hirose Electric Co Ltd | 24 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | PBT | Polybutylene Terephthalate (PBT) | - | 300V | -55°C~85°C | Tray | PCN13 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | C | All | - | 2A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10.3mm | 94mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10HC-16P-2.54DSA(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 16 | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10-96S-2.54C Hirose Electric Co Ltd | 372 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | PBT | Polybutylene Terephthalate (PBT) | - | 200V | -55°C~85°C | Tray | PCN10 | e4 | yes | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 15.2mm | C | All | unknown | 2A | UL | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Grey | 2A | - | 20mOhm | 1000000000000Ohm | - | 300V | 2A | POLARIZED HOUSING | - | - | - | 26 AWG | - | GRAY | - | - | - | - | 95mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10HA-16P-2.54DSA(72) Hirose Electric Co Ltd | 800 | - | Datasheet | - | Gold | Through Hole | Through Hole | 16 | - | Polybutylene Terephthalate (PBT) | - | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 16 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10HA-44P-2.54DSA(72) Hirose Electric Co Ltd | 580 | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | NOT SPECIFIED | - | -55°C~85°C | Tray | PCN10 | e2 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 44 | - | - | 2 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | B | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10HB-20P-2.54DSA(72) Hirose Electric Co Ltd | 600 | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Brass | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 20 | - | - | 2 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 9.6mm | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | Grey | - | - | 20mOhm | - | - | 300V | 2A | - | - | - | - | - | - | - | - | - | - | - | 43mm | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10EA-32P-2.54DS(72) Hirose Electric Co Ltd | 183 | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | B | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10A-96S-2.54DS(72) Hirose Electric Co Ltd | 90 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 2 | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 96 | Right Angle | 17.77mm | - | All | unknown | 2A | UL | Gold | - | COMMERCIAL | - | 3 | RECTANGULAR | - | 0.404 inch | - | - | Grey | 2A | SQ PIN-SKT | 20mOhm | 1000000000000Ohm | - | 300V | 2A | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | 0.1 inch | GRAY | - | A,B,C | - | - | 94mm | 8.00μin 0.203μm | 8μin | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10EA-20S-2.54DSA(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT) | Brass | 300V | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 20 | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN12EA-16P-2.54DS(71) Hirose Electric Co Ltd | 658 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | -55°C~85°C | Tray | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 16 | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 3.94μin 0.10μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10-32P-2.54DSA(72) Hirose Electric Co Ltd | 310 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT) | Brass | 300V | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | - | - | 2 | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 32 | Straight | 8.6mm | B | All | unknown | 2A | UL | Gold | - | COMMERCIAL | - | 2 | RECTANGULAR | - | 0.338 inch | - | - | Grey | 2A | - | 20mOhm | 1000000000000Ohm | - | 300V | 2A | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | 0.1 inch | GRAY | - | A,B | - | - | 58.54mm | 8.00μin 0.203μm | 8μin | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN12A-64P-2.54DS(71) Hirose Electric Co Ltd | 121 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | Brass | - | -55°C~85°C | Bulk | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | 15.18mm | - | All | unknown | 2A | - | Gold | 300V | - | - | - | - | - | - | - | - | Grey | - | - | 20mOhm | 10mOhm | - | 300V | 2A | - | - | - | - | - | - | - | - | - | - | - | 94mm | 3.94μin 0.10μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free |