- Part # Aliases
- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Number of Positions
- Product Status
- Package
- Product
- Gender
Attribute column
Manufacturer
Hirose Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Attachment Hole Diameter | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | For Use With | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Contact Gender | Overall Contact Length | Wire Gauge | Insulation Resistance | Row Spacing | Note | Accessory Type | Contact Termination | Insulation | Pin or Socket | Product | Mounting Angle | Features | IP Rating | Height | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZE064W-14DS-HU/R(B) Hirose Connector | 953 |
| - | - | - | - | - | - | - | - | - | - | - | 480 | - | - | - | - | - | - | - | - | - | 753-2011-0-00 | - | Details | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZE064W-24DS-HU/R(A) Hirose Connector | 11275 | - | - | - | - | - | - | - | - | - | - | - | - | 275 | - | - | - | - | - | - | - | - | - | 753-2005-0-00 | - | Details | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZE064W-14DP-HU/R(A) Hirose Connector | 8730 |
| - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | 753-2008-0-00 | - | Details | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13888003 Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVH-280-2S-HU Hirose | 4200 | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | Hirose Electric Co Ltd | - 40 C | Cable Mount / Free Hanging | Bag | 7780704000 | Active | Details | 600 VDC | - | - | - | Bulk | HVH-280 | - | - | Receptacle | - | 2 Position | Black | - | 1 | Socket (Female) | Latch Lock | Female Socket | - | 6.5 mm | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | Crimp | - | - | Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVH-280-3S-HU Hirose | 26 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | Hirose Electric Co Ltd | - 40 C | Cable Mount / Free Hanging | Bag | 7780701000 | Active | Details | - | - | - | - | Bulk | HVH-280 | - | - | Receptacle | - | 3 Position | Black | - | 1 Row | Socket (Female) | Latch Lock | Female Socket | - | 6.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | Crimp | - | - | Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZE05-16DS-HU/R Hirose | In Stock |
| - | Tin | Free Hanging (In-Line) | - | - | - | - | - | - | - | 17.6 mm x 15.3 mm x 10.2 mm | - | 280 | Hirose ZE05 Series ZE05-2022SCF Pin Contacts | - | - | + 125 C | Hirose Electric Co Ltd | - 40 C | Cable Mount / Free Hanging | Tray | 752-2205-0-00 | Active | Details | 250 VAC | - | - | - | Tray | ZE05 | - | - | Plug | - | 16 Position | Black | - | 2 Row | Plug (Male) | Latch Lock | Female Socket | - | 2 mm | - | - | - | - | 2 A | - | - | - | Crimp | - | - | - | - | Without Socket Contacts | - | - | 100 MOhms | - | - | - | Crimp | - | - | Housings | Right Angle | - | - | 10.2 mm | 17.6 mm | 15.3 mm | - | - | - | - | - | ||
![]() ZG05L2-4S-1.8HU/R Hirose | 1311 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1344 | - | - | - | - | - | - | - | - | 754-2204-0-00 | - | Details | - | - | - | - | Tray | - | - | - | - | - | 4 Position | - | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZE064W-14DS-HU/R(A) Hirose | 31200 | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 480 | - | - | - | - | Hirose Electric Co Ltd | - | Cable Mount / Free Hanging | Tray | 753-2010-0-00 | Active | Details | - | - | - | - | Tray | ZE064W | - | - | Receptacle | - | 14 Position | Black | - | 2 | Plug (Male) | Latch Holder | Female Socket | - | 2.2 mm | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | Housings | - | Sealed, Waterproof | - | - | - | - | - | - | - | - | - | ||
![]() ZE05-24DP-2H Hirose | 38610 |
| - | Tin | Surface Mount, Right Angle | Square | Polyamide (PA) | - | - | Tin | - | Brass | - | - | 300 | - | Polyamide (PA), Nylon | - | + 125 C | Hirose Electric Co Ltd | - 40 C | SMD/SMT | - | 752-2107-0-00 752-2107-0-80 | Active | - | 60VAC | - | - | -40°C ~ 125°C | Cut Tape | ZE05 | - | Solder | Header | - | 24 | Black | - | 2 | Receptacle (Female) | - | Male Pin | 2A, 5A | 2 mm | - | 0.348 (8.84mm) | Board to Cable/Wire | All | 2A | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | Shrouded - 4 Wall | Tin | - | - | - | 100 MOhms | - | - | - | - | Insulated | - | Connectors | Right Angle | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() ZE064-2022SCF Hirose | 273000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 13000 | - | - | - | - | Hirose Electric Co Ltd | - | - | Tape & Reel (TR);Cut Tape (CT); | 753-2001-0-00 | Active | Details | - | - | - | - | Cut Tape | ZE064W | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 20-22 AWG | - | - | - | - | Crimp | - | Socket | Contacts | - | - | - | - | - | - | 39.4µin (1.00µm) | - | - | - | - | ||
![]() ZE05H-16DP-2H Hirose | 5 |
| - | Tin | Surface Mount, Right Angle | Square | - | - | - | Tin | - | Brass | - | - | 300 | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 752-2114-0-00 | Active | Details | 60V | - | - | -40°C ~ 125°C | Cut Tape | ZE05 | - | Solder | Header | - | 16 Position | - | - | 2 | Receptacle (Female) | - | Male Pin | 2A, 5A | 2 mm | - | 0.348 (8.84mm) | Board to Cable/Wire | All | 2A | 0.079 (2.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | Tin | Without Socket Contacts | - | - | - | - | - | - | - | - | - | Housings | - | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() ZE064-2022PCF Hirose | 15000 | - | - | Tin | - | - | - | - | - | - | - | Copper Alloy | - | - | 15000 | - | - | - | + 125 C | Hirose Electric Co Ltd | - 40 C | Cable Mount / Free Hanging | Tape & Reel (TR);Cut Tape (CT); | 753-2002-0-00 | Active | Details | 60 VAC/DC | 20 AWG | 22 AWG | - | Cut Tape | ZE064W | - | - | - | - | - | - | - | - | Plug (Male) | - | - | - | - | - | - | - | - | 5 A | - | - | Tin | Crimp | - | - | - | - | Male | - | 20-22 AWG | - | - | - | - | Crimp | - | Pin | Contacts | - | - | - | - | - | - | 39.4µin (1.00µm) | - | - | - | - | ||
![]() GT22M-ETC(01) Hirose | In Stock | - | - | - | - | - | - | - | GT22 | - | - | - | - | - | 12 | - | - | - | - | Hirose Electric Co Ltd | - | - | Bulk | 772-0001-4-01 | Active | Details | - | - | - | - | Bulk | GT22 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZE05-5S-HU/R Hirose | In Stock |
| - | Tin | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 350 | Hirose ZE05 Series ZE05-2022SCF Pin Contacts | - | - | - | Hirose Electric Co Ltd | - | Cable Mount / Free Hanging | Tray | 752-2211-0-00 | Active | Details | 60V | - | - | - | Tray | ZE05 | - | - | Plug | - | 5 Position | Black | - | 1 | Plug (Male) | Latch Lock | Female Socket | - | 2 mm | - | - | - | - | 2A | - | - | - | Crimp | - | - | - | - | Without Socket Contacts | - | - | - | - | - | - | Crimp | - | - | Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZE05-16DP-2H Hirose | In Stock |
| - | Tin | Surface Mount, Right Angle | Square | - | - | - | Tin | - | Brass | - | - | 300 | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 752-2105-0-00 | Active | - | 60VAC | - | - | -40°C ~ 125°C | Cut Tape | ZE05 | - | Solder | Header | - | 16 | - | - | 2 | - | - | Male Pin | 2A, 5A | - | - | 0.348 (8.84mm) | Board to Cable/Wire | All | 2A | 0.079 (2.00mm) | Black | - | - | - | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() ZE05H-4P-2V Hirose | 1 |
| - | Tin | Surface Mount | Square | - | - | - | Tin | - | Brass | - | - | 250 | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 752-2310-0-00 | Active | Details | 60V | - | - | -40°C ~ 125°C | Cut Tape | ZE05 | - | Solder | Header | - | 4 Position | - | - | 1 | Receptacle (Female) | - | Male Pin | 2A, 5A | 2 mm | - | 0.276 (7.00mm) | Board to Cable/Wire | All | 2A | 0.079 (2.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | Tin | Without Socket Contacts | - | - | - | - | - | - | - | - | - | Housings | - | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() ZE05-20DP-2H Hirose | 10 |
| - | Tin | Surface Mount, Right Angle | Square | Polyamide (PA) | - | - | Tin | - | Brass | - | - | 300 | - | Polyamide (PA), Nylon | - | + 125 C | Hirose Electric Co Ltd | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 752-2106-0-00 | Active | - | 60VAC | - | - | -40°C ~ 125°C | Cut Tape | ZE05 | - | Solder | Header | - | 20 | Black | - | 2 | Receptacle (Female) | - | Male Pin | 2A, 5A | 2 mm | - | 0.348 (8.84mm) | Board to Cable/Wire | All | 2A | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | Shrouded - 4 Wall | Tin | - | - | - | 100 MOhms | - | - | - | - | Insulated | - | Connectors | Right Angle | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() ZE05-12DP-2V Hirose | 69 |
| - | Tin | - | - | Polyamide (PA) | - | - | - | - | Brass | - | - | 250 | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | 752-2313-0-00 | - | Details | 60 VAC/DC | - | - | - | Cut Tape | ZE05 | - | - | - | - | 12 Position | Black | - | 2 Row | Receptacle (Female) | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | Insulated | - | Connectors | Straight | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() RM12BPE-2PH(76) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |