- Connector Type
- Factory Lead Time
- Fastening Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Hirose Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Material | Housing Material | Insert Material | Body Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Voltage - Rated AC | Reliability | Mating Information | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Coupling Type | Number of Ports | Durability | Wire/Cable Gauge | Cable Opening | Wire/Cable Diameter | Hole Diameter | Features | Diameter | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HR10A-10P-12S(73) Hirose Electric Co Ltd | 200 |
| Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | SIL | - | - | Zinc Alloy | Metal | Plastic | Polyamide (PA), Nylon | Brass | Brass, Nickel | Silver | Phosphor Bronze | - | - | 100VAC 140VDC | -25°C~85°C | Bulk | 1998 | HR10A | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Female Sockets | 12 | - | - | - | POLARIZED | 8536.69.40.20 | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | Keyed | Unshielded | - | - | 2A | Nickel | 10 | 100V | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | Female | NO | - | 2A | SOLID | RND PIN-SKT | - | - | 2A | - | POLARIZED HOUSING | 300VAC V | SNAP | 1 | - | 26 AWG | - | - | - | Backshell, Clamp, Strain Relief | 14.7mm | 43mm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LF07WBR-3S Hirose Electric Co Ltd | 240 | - | Datasheet | 12 Weeks | - | Panel Mount | - | Bulkhead - Rear Side Nut | - | Zinc Alloy | - | - | Polyphenylene Sulfide (PPS) | - | - | Gold | Copper Alloy | Plastic | - | 125VAC 175VDC | -25°C~85°C | Bulk | 2005 | LF | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 3 | Silver | Industrial, Telecommunications | Receptacle | - | - | Bayonet Lock | - | NO | NO | NO | NO | NO | - | - | 3 | Keyed | - | IP67/68 - Dust Tight, Waterproof | unknown | 5A | Nickel | 7 | 125V | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | SOLID | - | - | - | - | - | - | - | THREADED | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | - | ||
![]() HR10A-7R-6S(73) Hirose Electric Co Ltd | 208 | - | Datasheet | 12 Weeks | Bulkhead, Panel, Rear Side Nut | Panel Mount | SIL | Bulkhead - Rear Side Nut | - | Zinc Alloy | Metal | Plastic | Polyamide (PA), Nylon | Brass | - | Silver | Phosphor Bronze | - | - | 100VAC 140VDC | -25°C~85°C | Bulk | 1998 | HR10A | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 6 | - | - | Receptacle | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Keyed | Unshielded | - | - | 2A | Nickel | 7 | 100V | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | Female | NO | 0.248 inch | 2A | SOLID | RND PIN-SKT | 10mOhm | 1000000000Ohm | - | - | POLARIZED HOUSING | 300VAC V | SNAP | 1 | 1000 Cycles | - | - | - | - | - | - | 14mm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HR10-7P-4P(73) Hirose Electric Co Ltd | 75 | - | Datasheet | 10 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Alloy | - | Metal | Polyamide (PA), Nylon | - | Brass, Nickel | Gold | Brass | PBT | - | 150VAC 200VDC | -25°C~85°C | Bulk | 1998 | HR10 | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 4 | Silver | Industrial, Medical | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Keyed | Unshielded | - | - | 2A | Nickel | 7 | 100V | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | Male | NO | 1.122 inch | 2A | SOLID | RND PIN-SKT | 10mOhm | 1000000000Ohm | 2A | - | POLARIZED HOUSING | - | SNAP | 1 | 1000 Cycles | 26 AWG | 0.205 (5.20mm) | - | - | Backshell, Clamp | - | 28.5mm | 8.00μin 0.203μm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HR10A-10P-10S(73) Hirose Electric Co Ltd | 218 | - | Datasheet | 10 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | SIL | - | - | Zinc Alloy | - | Plastic | Polyamide (PA), Nylon | Brass | Brass, Nickel | Silver | Phosphor Bronze | - | 10 | 100VAC 140VDC | -25°C~85°C | Bulk | 1998 | HR10A | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Female Sockets | 10 | - | - | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | Keyed | Unshielded | - | - | 2A | Nickel | - | 100V | - | MULTIPLE MATING PARTS AVAILABLE | Female | NO | - | - | SOLID | - | - | - | - | - | - | - | SNAP | - | - | 26 AWG | - | - | - | Backshell, Clamp, Strain Relief | - | - | 78.7μin 2.00μm | UL94 V-0 | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HR10A-7P-4S(73) Hirose Electric Co Ltd | 175 | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | SIL | - | - | Zinc Alloy | Metal | Plastic | Polyamide (PA), Nylon | Brass | Brass, Nickel | Silver | Phosphor Bronze | - | - | 150VAC 200VDC | -25°C~85°C | Bulk | 1998 | HR10A | e3 | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Female Sockets | 4 | - | - | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Keyed | Unshielded | - | - | 2A | Nickel | 7 | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | Female | NO | - | 2A | SOLID | RND PIN-SKT | 10mOhm | 1000000000Ohm | 2A | - | POLARIZED HOUSING | - | SNAP | 1 | 1000 Cycles | 26 AWG | - | - | - | Backshell, Clamp, Strain Relief | - | 35mm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HR10-7R-6PA(73) Hirose Electric Co Ltd | 90 | - | Datasheet | 12 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Rear Side Nut | 5 | Zinc Alloy | - | - | Polyamide (PA), Nylon | - | - | Gold | Brass | Plastic | - | 100VAC 140VDC | -25°C~85°C | Tray | 1998 | HR10 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | 6 | Silver | Industrial, Medical | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Keyed | Unshielded | - | unknown | 2A | Nickel | 7 | - | - | MULTIPLE MATING PARTS AVAILABLE | Male | NO | - | - | SOLID | - | - | - | - | - | - | - | SNAP | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HR10A-10R-12S(71) Hirose Electric Co Ltd | 90 | - | Datasheet | 10 Weeks | Bulkhead, Panel, Rear Side Nut | Panel Mount | SIL | Bulkhead - Rear Side Nut | 3 | Zinc Alloy | - | Plastic | Polyamide (PA), Nylon | Brass | - | Silver | Phosphor Bronze | - | - | 100VAC 140VDC | -25°C~85°C | Bulk | 1998 | HR10A | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 12 | - | - | Receptacle | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10mm | 12 | Keyed | Unshielded | - | - | 2A | Nickel | 10 | 100V | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | Female | NO | 0.248 inch | 2A | SOLID | RND PIN-SKT | - | - | 2A | - | POLARIZED HOUSING | - | SNAP | 1 | - | - | - | - | - | - | - | 16mm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HR10A-7P-6P(73) Hirose Electric Co Ltd | 64 | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | SIL | - | - | Zinc Alloy | Metal | Plastic | Polyamide (PA), Nylon | - | Brass, Nickel | Silver | Brass | - | - | 100VAC 140VDC | -25°C~85°C | Bulk | 1998 | HR10A | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 6 | - | - | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Keyed | Unshielded | - | - | 2A | Nickel | 7 | 100V | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | Male | NO | - | 2A | SOLID | RND PIN-SKT | 10mOhm | 1000000000Ohm | - | - | POLARIZED HOUSING | 300VAC V | SNAP | 1 | 1000 Cycles | 26 AWG | - | - | - | Backshell, Clamp, Strain Relief | - | 35mm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LF10WBJ-4S Hirose Electric Co Ltd | 50 | - | Datasheet | 10 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Alloy | - | - | Polyphenylene Sulfide (PPS) | - | Zinc Alloy, Nickel | Gold | Copper Alloy | Plastic | - | - | -25°C~85°C | Tray | 2011 | LF | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Jack, Female Sockets | 4 | Brown, Silver | Industrial, Telecommunications | Receptacle | - | - | Bayonet Lock | 125V | NO | NO | NO | NO | NO | - | - | 4 | Keyed | Shielded | IP67/68 - Dust Tight, Waterproof | unknown | 10A | Nickel | 10 | 125V | - | MULTIPLE MATING PARTS AVAILABLE | Female | NO | - | - | SOLID | - | - | - | - | - | - | - | THREADED | - | - | 16 AWG | - | 7.3 mm | - | Backshell, Clamp, Strain Relief | - | - | 8.00μin 0.203μm | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP67, IP68, Waterproof | ||
![]() HR10A-7R-6PB(73) Hirose Electric Co Ltd | 600600 | - | Datasheet | 12 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Rear Side Nut | - | Zinc Alloy | Metal | - | Polybutylene Terephthalate (PBT) | Brass | - | Silver | Phosphor Bronze | Plastic | - | 100VAC 140VDC | -25°C~85°C | Tray | 1998 | HR10A | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | 6 | - | - | Receptacle | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Keyed | Unshielded | - | - | 2A | Nickel | 7 | 100V | - | MULTIPLE MATING PARTS AVAILABLE | Male | NO | - | - | SOLID | - | - | - | - | - | - | - | SNAP | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HR10A-7J-6S(73) Hirose Electric Co Ltd | 100 | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | SIL | - | - | Zinc Alloy | - | - | Polyamide (PA), Nylon | Brass | Brass, Nickel | Silver | Phosphor Bronze | Plastic | - | 100VAC 140VDC | -25°C~85°C | Bulk | 1998 | HR10A | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Jack, Female Sockets | 6 | - | - | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Keyed | Unshielded | - | - | 2A | Nickel | 7 | 100V | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | Female | NO | 1.389 inch | 2A | SOLID | RND PIN-SKT | 10mOhm | 1000000000Ohm | - | - | POLARIZED HOUSING | 300VAC V | SNAP | 1 | 1000 Cycles | 26 AWG | - | - | - | Backshell, Clamp, Strain Relief | - | - | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HR10-7J-6S(73) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Alloy | - | - | Polyamide (PA), Nylon | Brass | Brass, Nickel | Gold | Beryllium Copper | PBT | - | - | -25°C~85°C | Bulk | 1998 | HR10 | e3 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Jack, Female Sockets | 6 | Silver | Industrial, Medical | Receptacle | POLARIZED | - | Push-Pull | 300V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Keyed | Unshielded | - | - | 2A | Nickel | 7 | 300V | - | MULTIPLE MATING PARTS AVAILABLE | Female | NO | - | - | SOLID | - | 10mOhm | - | - | - | - | - | SNAP | - | - | 26 AWG | - | - | - | Backshell, Clamp | - | - | 8.00μin 0.203μm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HR10-7P-6S(73) Hirose Electric Co Ltd | 10 | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Alloy | - | Metal | Polyamide (PA), Nylon | Brass | Brass, Nickel | Gold | Beryllium Copper | PBT | - | 100VAC 140VDC | -25°C~85°C | Bulk | 1998 | HR10 | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Female Sockets | 6 | Silver | Industrial, Medical | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Keyed | Unshielded | - | - | 2A | Nickel | 7 | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | Female | NO | 1.122 inch | 2A | SOLID | RND PIN-SKT | 10mOhm | 1000000000Ohm | - | - | POLARIZED HOUSING | - | SNAP | 1 | 1000 Cycles | 26 AWG | 0.205 (5.20mm) | - | - | Backshell, Clamp | - | - | 8.00μin 0.203μm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HR10A-7P-4P(73) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | SIL | - | - | Zinc Alloy | Metal | Plastic | Polyamide (PA), Nylon | - | Brass, Nickel | Silver | Brass | - | - | 150VAC 200VDC | -25°C~85°C | Bulk | 1998 | HR10A | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 4 | - | - | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Keyed | Unshielded | - | - | 2A | Nickel | 7 | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | Male | NO | - | 2A | SOLID | RND PIN-SKT | 10mOhm | 1000000000Ohm | 2A | - | POLARIZED HOUSING | 500VAC V | SNAP | 1 | 1000 Cycles | 26 AWG | - | - | - | Backshell, Clamp, Strain Relief | - | 35mm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LF07WBJ-3P Hirose Electric Co Ltd | 36 | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Alloy | - | - | Polyphenylene Sulfide (PPS) | - | Zinc Alloy, Nickel | Gold | Copper Alloy | Plastic | - | - | -25°C~85°C | Bulk | 2007 | LF | e4 | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Jack, Male Pins | 3 | Brown, Silver | Industrial, Telecommunications | Receptacle | - | - | Bayonet Lock | 175V | NO | NO | NO | NO | NO | - | - | 3 | Keyed | Shielded | IP67/68 - Dust Tight, Waterproof | unknown | 5A | Nickel | 7 | 125V | - | MULTIPLE MATING PARTS AVAILABLE | Male | NO | - | - | SOLID | - | - | - | - | - | - | - | THREADED | - | - | 20 AWG | - | 5 mm | - | Backshell, Clamp, Strain Relief | - | - | 8.00μin 0.203μm | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP67, IP68, Waterproof | ||
![]() HR30-6R-6S(71) Hirose Electric Co Ltd | 50 |
| Datasheet | 12 Weeks | Bulkhead, Cable, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Polyphenylene Sulfide (PPS) | - | Plastic | Polyphenylene Sulfide (PPS) | Polyphenylene | - | Gold | Bronze Alloy | - | - | 100VAC 140VDC | -25°C~85°C | Tray | 2004 | HR30 | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 6 (Power) | Black | Industrial, Marine, Medical | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | NO | - | - | 6 | Keyed | - | IP67/68 - Dust Tight, Waterproof | - | 2A | - | 6 | - | - | MULTIPLE MATING PARTS AVAILABLE | Female | NO | - | - | SOLID | - | - | - | 2A | - | - | - | SNAP | - | - | - | - | - | 8 mm | - | - | 18.4mm | 8.00μin 0.203μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() LF10WBR-4S Hirose Electric Co Ltd | 94 |
| Datasheet | 10 Weeks | Bulkhead, Cable, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Zinc Alloy | Metal | - | Polyphenylene Sulfide (PPS) | - | - | Gold | Copper Alloy | Plastic | - | - | -25°C~85°C | Tray | 2005 | LF | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 4 | Silver | Industrial, Telecommunications | Receptacle | - | - | Bayonet Lock | 125V | NO | NO | NO | NO | NO | - | - | 4 | Keyed | - | IP67/68 - Dust Tight, Waterproof | - | 10A | Nickel | 10 | 125V | - | MULTIPLE MATING PARTS AVAILABLE | Female | NO | - | - | SOLID | - | - | - | - | - | - | - | THREADED | - | - | 16 AWG | - | 7.3 mm | - | Shielded | - | - | 8.00μin 0.203μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP67, IP68, Waterproof | ||
![]() JR21PK-10P(71) Hirose Electric Co Ltd | 100 | - | Datasheet | 8 Weeks | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | Phenol Formaldehyde (PF) | - | Aluminum Alloy, Nickel | Silver | Copper Alloy | - | - | 250VAC 350VDC | -25°C~85°C | Bulk | 2014 | JR | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 10 | - | - | - | - | - | Threaded | - | - | YES | - | - | - | - | - | 10 | Keyed | Unshielded | - | unknown | 10A | Nickel | 21 | - | COMMERCIAL | - | Male | - | - | - | - | RND PIN-SKT | 5mOhm | - | - | - | POLARIZED HOUSING | - | - | 1 | 500 Cycles | - | 0.591 (15.00mm) | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | 118.1μin 3.00μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | - | ||
![]() SR30-10R-6S(71) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Bulkhead, Jam Nut, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Brass | - | - | Polyacetal | Metal | - | Gold | Copper Alloy | Plastic | - | - | -10°C~60°C | Bulk | 2001 | SR30 | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 6 | Silver | Radio | Receptacle | - | - | Threaded | 100V | - | - | - | - | - | - | - | - | Keyed | Unshielded | - | unknown | 1A | Chrome | 10 | 100V | - | - | Female | - | - | - | - | - | 10mOhm | 200MOhm | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | No SVHC | RoHS Compliant | Lead Free | - |