- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- Number of Rows
- Termination
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Manufacturer
Hirose D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Durability | Wire/Cable Gauge | Contact Pattern | Insulator Color | Contact Design | Features | Contact Finish Thickness | Length - Termination | Stack Height (Mating) | Stack Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2-80P-1.27SVL(71) Hirose Electric Co Ltd | 120 | - | Datasheet | 10 Weeks | Gold | Surface Mount | - | Polyphenylene | - | Bronze | - | - | 125V | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | 500mA | - | - | - | - | - | - | - | 80 | - | - | - | 94V-0 | - | - | - | - | - | 1GOhm | 5.55 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.1mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2B-32SA-1.27R Hirose Electric Co Ltd | 158 | - | Datasheet | 10 Weeks | Gold | Free Hanging | - | PBT | MATTE TIN | Bronze | 85°C | -55°C | 125V | - | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | IDC, Receptacle, Socket | - | - | - | - | Black | 2 | - | LOCK CABLE TYPE | 8536.69.40.40 | Latch | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | unknown | 500mA | - | UL | - | COMMERCIAL | 1.396 inch | - | 1.27mm | 32 | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | 0.516 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | - | - | 300VAC V | Ribbon | - | - | 28 AWG | RECTANGULAR | - | PREASSEM CONN | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2B-68SA-1.27R Hirose Electric Co Ltd | 320 | - | Datasheet | 10 Weeks | Gold | Free Hanging | - | PBT | MATTE TIN | Bronze | 85°C | -55°C | 125V | - | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | IDC, Receptacle, Socket | - | - | - | - | Black | 2 | Female | LOCK CABLE TYPE | 8536.69.40.40 | Latch | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | 500mA | - | UL | - | COMMERCIAL | - | - | 1.27mm | 68 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | 0.515 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | - | - | 300VAC V | Ribbon | - | - | 28 AWG | RECTANGULAR | - | PREASSEM CONN | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-40S-1.27DS(71) Hirose Electric Co Ltd | 644 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Polyphenylene | - | Bronze | - | - | 125V | FX2 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | Board to Board | 40 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | unknown | 500mA | - | - | Gold | - | - | - | 1.27mm | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | 7.87μin 0.200μm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-20P-0.635SH(71) Hirose Electric Co Ltd | 1080 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Polyphenylene | - | Bronze | - | - | 125V | FX2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug | - | 20 | 85°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 635μm | - | Right Angle | unknown | 500mA | - | - | Gold | - | - | - | 1.27mm | - | - | - | - | - | Brown | - | - | - | - | 1GOhm | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | 7.87μin 0.200μm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-40P-0.635SH(71) Hirose Electric Co Ltd | 889 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Polyphenylene | - | Bronze | - | - | 125V | FX2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug | - | 40 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | 500mA | - | - | Gold | - | - | - | 1.27mm | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-40P-1.27DSL(71) Hirose Electric Co Ltd | 1110 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Polyamide | - | Bronze | - | - | 125V | FX2 | - | - | Active | 1 (Unlimited) | Solder | - | Plug | Board to Board | 40 | 85°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 1.905 mm | - | - | - | - | Center Strip Contacts | - | - | - | - | - | Board Lock | - | - | - | 14mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2B-40SA-1.27R Hirose Electric Co Ltd | 600 | - | Datasheet | 10 Weeks | Gold | Free Hanging | - | PBT | MATTE TIN | Bronze | 85°C | -55°C | 125V | - | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | IDC, Receptacle, Socket | - | - | - | - | Black | 2 | - | LOCK CABLE TYPE | - | Latch | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | unknown | 500mA | - | UL | - | COMMERCIAL | 1.596 inch | - | 1.27mm | 40 | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | 0.516 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | - | - | 300VAC V | Ribbon | - | - | 28 AWG | RECTANGULAR | - | PREASSEM CONN | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA-32S-1.27DSAL(71) Hirose Electric Co Ltd | 760 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | Polyamide | NOT SPECIFIED | Bronze | - | - | 125V | - | - | no | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | 85°C | -55°C | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | unknown | 500mA | - | - | - | - | - | - | - | 32 | - | - | FEMALE | 94V-0 | - | - | - | - | - | 1GOhm | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2CA-60S-1.27DSA(71) Hirose Electric Co Ltd | 539 | - | Datasheet | 10 Weeks | Gold | - | - | Plastic | NOT SPECIFIED | Copper | - | - | - | - | - | no | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | 2 | Female | - | 8536.69.40.40 | - | NO | NO | NO | - | - | - | 1.27mm | - | - | unknown | 500mA | - | - | - | - | - | - | 1.27mm | 60 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA-68P-1.27DSAL(71) Hirose Electric Co Ltd | 72 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | NOT SPECIFIED | Bronze | - | - | 125V | - | - | no | Active | 1 (Unlimited) | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | unknown | 500mA | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2-32P-1.27DSL(71) Hirose Electric Co Ltd | 400 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | Bronze, Copper | - | - | 125V | FX2 | - | - | Active | 1 (Unlimited) | Solder | - | Plug | Board to Board | 32 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | Center Strip Contacts | - | - | - | - | - | Board Lock | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2-68P-1.27DSL(71) Hirose Electric Co Ltd | 340 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | Polyphenylene | - | Bronze | - | - | 125V | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 4 | Male | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | unknown | 500mA | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2-52S-1.27DSL(71) Hirose Electric Co Ltd | 76 |
| Datasheet | 10 Weeks | - | Surface Mount | Through Hole, Right Angle | Polyphenylene | - | Bronze | - | - | 125V | FX2 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | Board to Board | 52 | 85°C | -55°C | - | 2 | - | POLARIZED, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 52 | Right Angle | unknown | 500mA | ONE | UL | Gold | COMMERCIAL | 1.696 inch | 4 | - | - | STAGGERED | - | MALE | 94V-0 | - | 0.63 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1GOhm | 1.905 mm | - | POLARIZED HOUSING | 300VAC V | - | Outer Shroud Contacts | 500 Cycles | - | RECTANGULAR | BLACK | - | Board Lock | 7.87μin 0.200μm | 0.13 inch | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2-60P-0.635SH(71) Hirose Electric Co Ltd | 112 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Polyphenylene | - | Bronze | - | - | 125V | FX2 | - | - | Active | 1 (Unlimited) | Solder | - | Plug | - | 60 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | unknown | 500mA | - | - | Gold | - | - | - | 1.27mm | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | 7.87μin 0.200μm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA-68S-1.27DSAL(71) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | PBT | NOT SPECIFIED | Bronze | - | - | 125V | - | - | no | Active | 1 (Unlimited) | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | unknown | 500mA | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() FX2-68S-1.27SVL(71) Hirose Electric Co Ltd | 171 | - | Datasheet | 10 Weeks | Gold | Surface Mount | - | - | NOT SPECIFIED | Bronze | - | - | 125V | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | unknown | 500mA | - | - | - | - | - | - | - | 68 | - | - | - | 94V-0 | - | - | - | - | - | - | 6.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2CA2-68P-1.27DSAL(71) Hirose Electric Co Ltd | 600 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | NOT SPECIFIED | Bronze | - | - | 125V | - | - | no | Active | 1 (Unlimited) | Through Hole | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | unknown | 500mA | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() FX2-80S-1.27SV(71) Hirose Electric Co Ltd | 45 | - | Datasheet | 10 Weeks | Gold | Surface Mount | - | Polyphenylene | NOT SPECIFIED | Bronze | - | - | 125V | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Female | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | unknown | 500mA | - | - | - | - | - | - | 1.27mm | 80 | - | - | - | 94V-0 | Brown | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2BA-52SA-1.27R Hirose Electric Co Ltd | 1 | - | Datasheet | 10 Weeks | Gold | Free Hanging | - | Polyamide | MATTE TIN | Bronze | - | - | 125V | - | e3 | yes | Active | 1 (Unlimited) | IDC | - | IDC, Receptacle, Socket | - | - | 85°C | -55°C | Black | 2 | - | UNLOCK CABLE TYPE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | unknown | 500mA | - | UL | - | COMMERCIAL | 1.511 inch | - | 1.27mm | 52 | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | 0.516 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1GOhm | - | - | - | 300VAC V | Ribbon | - | - | 28 AWG | RECTANGULAR | - | PREASSEM CONN | - | - | - | - | 16mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free |