- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- Number of Rows
- Termination
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Manufacturer
Hirose D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Flange Feature | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Number of Poles | Contact Pattern | Insulator Color | Wire Size (Min) | Wire Size (Max) | Features | Length | Width | Contact Finish Thickness | Length - Termination | Stack Height (Mating) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2CA2-80P-1.27DSAL(71) Hirose Electric Co Ltd | 194 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | 80 | - | - | MALE | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() FX2-80P-1.27SV(71) Hirose Electric Co Ltd | 216 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | - | Polyphenylene | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 125V | - | - | - | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 1.27mm | 80 | - | - | - | 94V-0 | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2B-68PA-1.27DSA(71) Hirose Electric Co Ltd | 283 | - | Datasheet | 11 Weeks | Gold | Through Hole | - | - | - | Polyamide | - | - | AU | Brass | - | - | 85°C | -55°C | 125V | - | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Center Strip Contact | - | - | - | - | Black | 2 | Male | 8536.69.40.40 | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 500mA | - | ONE | UL | - | - | COMMERCIAL | - | 4 | 1.27mm | 68 | STAGGERED | - | - | - | - | - | 0.335 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | - | RECTANGULAR | - | - | - | - | - | - | - | 0.13 inch | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX33A-50S-LNA(55) Hirose Electric Co Ltd | 300 | - | Datasheet | - | Gold | - | CABLE | - | - | Zinc | M2.6X0.45 | LOCKING | AU | COPPER ALLOY | PBT | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 50 | IDC | - | - | - | - | 85°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | 1.27mm | 50 | Right Angle | - | 17.6mm | unknown | 500mA | NICKEL | - | UL | - | 125V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | 0.5A | BELLOWED TYPE | - | 250MOhm | - | - | RECEPTACLE | 125V | - | 500mA | - | 424VAC V | - | 1 | - | - | - | RECTANGULAR | BLACK | 28 AWG | 28 AWG | - | 53.45mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA-68P-1.27DSA(71) Hirose Electric Co Ltd | 162 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | - | Polyamide | LOCKING | - | - | Bronze | - | STRAIGHT | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Solder | - | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | - | 500mA | - | ONE | UL | - | - | COMMERCIAL | - | 4 | 1.27mm | 68 | STAGGERED | - | - | 94V-0 | Black | - | 0.335 inch | 0.5A | CENTRONIC | 45mOhm | 1GOhm | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | - | RECTANGULAR | - | - | - | - | - | - | - | 0.13 inch | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX30A-100P(50) Hirose Electric Co Ltd | 120 | - | Datasheet | 10 Weeks | Gold | - | CABLE | - | - | Zinc | LOCKING | - | AU | COPPER ALLOY | PBT | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | IDC | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 100 | 85°C | -55°C | - | 2 | Male | 8536.69.40.30 | - | - | - | - | - | - | 1.27mm | 100 | - | - | - | unknown | 500mA | SILVER | - | UL | - | 125V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | 0.5A | CENTRONIC | - | 250MOhm | - | - | PLUG | - | - | - | - | 424VAC V | - | 1 | - | - | - | RECTANGULAR | BLACK | 30 AWG | 28 AWG | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FX2C-60P-1.27DSAL(71) Hirose Electric Co Ltd | 246 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | Solder | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() DX10-28S(50) Hirose Electric Co Ltd | 300 | - | Datasheet | 8 Weeks | Gold | - | - | - | - | Zinc | - | - | - | - | Polybutylene | - | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | 28 | DIP | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | - | Female | 8536.69.40.30 | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 18.3mm | unknown | 500mA | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | 125V | - | 500mA | - | - | - | 1 | - | - | - | - | - | - | - | - | 38.48mm | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() FX2B-32PA-1.27DS(71) Hirose Electric Co Ltd | 88 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | Plastic | - | - | - | Brass | - | - | - | - | 125V | - | - | - | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Center Strip Contact | - | - | 85°C | -55°C | Black | 2 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 1.27mm | 32 | - | - | - | 94V-0 | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DH40-37S Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Free Hanging (In-Line) | - | - | - | - | - | - | Copper | - | - | - | - | 125V | - | 2010 | DH | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug | SCSI | - | 85°C | -25°C | - | 2 | Male | - | - | - | - | - | - | - | 1mm | - | Straight | - | 9.55mm | - | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | 37 | - | - | - | - | Shielded | 24.8mm | 15.7mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DX10G1M-36SE(50) Hirose Electric Co Ltd | 80 |
| Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | STEEL | Plastic | - | - | - | COPPER ALLOY | - | - | - | - | - | Bulk | 2005 | DXM | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | Miniature High Density (HD) | 36 | 85°C | -55°C | - | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 36 | Right Angle | - | 16.7mm | - | 500mA | NICKEL | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | NO | - | - | - | - | - | - | Housing/Shell (M2.6) | - | 250V | - | 500mA | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | Board Lock | 43.51mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX30A-50S-LNA(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | - | CABLE | - | - | Zinc | M2.6X0.45 | LOCKING | AU | COPPER ALLOY | PBT | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | 50 | IDC | - | - | - | - | 85°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | 1.27mm | 50 | Right Angle | - | 17.6mm | unknown | 500mA | NICKEL | - | UL | - | 125V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | 0.5A | BELLOWED TYPE | - | 250MOhm | - | - | RECEPTACLE | 125V | - | 500mA | - | 424VAC V | - | 1 | - | - | - | RECTANGULAR | BLACK | 28 AWG | 28 AWG | - | 53.45mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-120P-1.27DSL(71) Hirose Electric Co Ltd | 195 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide | - | - | - | Bronze | - | - | - | - | 125V | - | - | FX2 | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 120 | 85°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | 1.27mm | 120 | Right Angle | - | - | - | 500mA | - | ONE | UL | Gold | - | COMMERCIAL | 3.396 inch | 4 | - | - | STAGGERED | - | - | - | - | - | 0.591 inch | 0.5A | CENTRONIC | 45mOhm | 1GOhm | 1.905 mm | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | Center Strip Contacts | - | - | 500 Cycles | - | RECTANGULAR | BLACK | - | - | Board Lock | - | - | 7.87μin 0.200μm | 0.13 inch | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2C2-68P-1.27DSAL(71) Hirose Electric Co Ltd | 180 | - | Datasheet | 10 Weeks | - | - | BOARD | 68 | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2-80S-1.27DS(71) Hirose Electric Co Ltd | 70 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | Polyamide | - | - | - | Bronze | - | - | - | - | 125V | - | - | - | - | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Female | 8536.69.40.40 | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 1.27mm | 80 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C2-52S-1.27DSA(71) Hirose Electric Co Ltd | 8 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | - | PBT | - | - | NOT SPECIFIED | Bronze | - | STRAIGHT | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 1.27mm | 52 | - | - | - | 94V-0 | Black | - | - | - | - | - | 1GOhm | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C-80S-1.27DSA(71) Hirose Electric Co Ltd | 296 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | PBT | - | - | - | Bronze | - | - | - | - | 125V | - | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 80 | - | - | - | 2 | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | 500mA | - | - | - | - | - | - | - | - | 1.27mm | 80 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA2-20P-1.27DSA(71) Hirose Electric Co Ltd | 280 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | - | Polyamide | LOCKING | - | NOT SPECIFIED | Bronze | - | STRAIGHT | 85°C | -55°C | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 500mA | - | ONE | UL | - | - | COMMERCIAL | 0.896 inch | 4 | 1.27mm | 20 | STAGGERED | - | - | 94V-0 | Black | - | 0.413 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | - | RECTANGULAR | - | - | - | - | - | - | - | 0.13 inch | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C-52S-1.27DSAL(71) Hirose Electric Co Ltd | 300 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 85°C | -55°C | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | Receptacle | - | 52 | - | - | - | 2 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 52 | - | - | - | unknown | - | - | - | UL | - | - | COMMERCIAL | 1.696 inch | 4 | - | - | STAGGERED | - | FEMALE | 94V-0 | - | - | 0.138 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | - | - | - | SOLDER | - | - | 300VAC V | - | - | - | - | - | STAGGERED | BLACK | - | - | - | - | - | - | 0.118 inch | 14mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() FX2B-40PA-1.27DS(71) Hirose Electric Co Ltd | 346 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | Polyamide | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 125V | - | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | Center Strip Contact | - | - | - | - | Black | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 1.27mm | 40 | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |