- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- Number of Rows
- Termination
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Manufacturer
Hirose D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insulator Color | Contact Design | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Stack Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2B-20SA-1.27R Hirose Electric Co Ltd | 400 | - | Datasheet | 10 Weeks | Gold | Free Hanging | - | - | PBT | - | - | Bronze | - | - | 85°C | -55°C | 125V | - | - | - | e4 | yes | Active | 1 (Unlimited) | - | IDC | - | IDC, Receptacle, Socket | - | - | - | - | Black | 2 | - | LOCK CABLE TYPE | - | Latch | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 500mA | - | UL | - | - | COMMERCIAL | 1.096 inch | - | 1.27mm | 20 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | 0.516 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | 300VAC V | Ribbon | - | - | - | - | 28 AWG | - | RECTANGULAR | - | PREASSEM CONN | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-68S-1.27DSL(71) Hirose Electric Co Ltd | 104 | - | Datasheet | 10 Weeks | Gold | Surface Mount | - | - | PBT | - | - | Bronze | - | - | - | - | 125V | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | Through Hole | - | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Receptacle | POLARIZED, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 68 | - | - | - | - | 94V-0 | - | - | - | - | - | 1GOhm | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() FX2-100S-1.27DSL(71) Hirose Electric Co Ltd | 170 | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Through Hole, Right Angle | - | Polyphenylene | - | - | Bronze | - | - | 85°C | -55°C | 125V | - | - | FX2 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | Board to Board | 100 | - | - | - | 2 | - | POLARIZED, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 100 | Right Angle | - | - | - | 500mA | ONE | UL | Gold | - | COMMERCIAL | - | 4 | - | - | STAGGERED | - | - | FEMALE | 94V-0 | - | 0.63 inch | 0.5A | BELLOWED TYPE | 45mOhm | - | 1.905 mm | - | - | PLUG | - | - | - | POLARIZED HOUSING | 300VAC V | - | Outer Shroud Contacts | - | - | 500 Cycles | - | - | RECTANGULAR | BLACK | - | Board Lock | - | 7.87μin 0.200μm | - | 0.13 inch | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() FX2B-100SA-1.27R Hirose Electric Co Ltd | 160 | - | Datasheet | 10 Weeks | Gold | Free Hanging | - | - | PBT | - | MATTE TIN | Bronze | - | - | 85°C | -55°C | 125V | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | IDT | - | IDC, Receptacle, Socket | - | - | - | - | Black | 2 | - | LOCK CABLE TYPE | - | Latch | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | - | 500mA | - | UL | - | - | COMMERCIAL | 3.096 inch | - | 1.27mm | 100 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | 0.516 inch | 0.5A | BELLOWED TYPE | 45mOhm | - | - | - | - | - | - | - | - | - | 300VAC V | Ribbon | - | - | - | - | 28 AWG | - | RECTANGULAR | - | PREASSEM CONN | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2B-52SA-1.27R Hirose Electric Co Ltd | 1020 |
| Datasheet | 10 Weeks | Gold | Free Hanging | - | - | PBT | - | - | Bronze | - | - | 85°C | -55°C | 125V | - | - | - | e4 | yes | Active | 1 (Unlimited) | - | IDT | EAR99 | IDC, Receptacle, Socket | - | - | - | - | Black | 2 | Female | LOCK CABLE TYPE | 8536.69.40.40 | Latch | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | - | 500mA | - | UL | - | - | COMMERCIAL | 1.896 inch | - | 1.27mm | 52 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | 0.516 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | 300VAC V | Ribbon | - | - | - | - | 28 AWG | - | RECTANGULAR | - | PREASSEM CONN | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA-52P-1.27DSA(71) Hirose Electric Co Ltd | 600 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | Plastic | - | NOT SPECIFIED | Copper | - | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | 1.27mm | 52 | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-100P-1.27DSL(71) Hirose Electric Co Ltd | 315 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Bronze | POLYAMIDE | - | 85°C | -55°C | 125V | - | - | FX2 | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 100 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 1.27mm | 100 | Right Angle | - | - | unknown | 500mA | ONE | UL | Gold | - | COMMERCIAL | - | 4 | - | - | STAGGERED | - | - | - | - | - | 0.591 inch | 0.5A | CENTRONIC | 45mOhm | - | 1.905 mm | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | Center Strip Contacts | - | - | 500 Cycles | - | - | RECTANGULAR | BLACK | - | Board Lock | - | 7.87μin 0.200μm | - | 0.13 inch | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2-100S-1.27DS(71) Hirose Electric Co Ltd | 210 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyphenylene | - | - | Bronze | - | - | 85°C | -55°C | 125V | - | - | FX2 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | Board to Board | 100 | - | - | - | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.27mm | 100 | Right Angle | - | - | - | 500mA | ONE | UL | Gold | - | COMMERCIAL | - | 4 | 1.27mm | - | STAGGERED | - | - | - | - | Black | 0.63 inch | 0.5A | BELLOWED TYPE | 45mOhm | - | - | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | Outer Shroud Contacts | - | 1.905 mm | 500 Cycles | - | - | RECTANGULAR | - | - | - | - | 7.87μin 0.200μm | - | 0.13 inch | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX10G1M-26SE(50) Hirose Electric Co Ltd | 120 | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Plastic | - | - | COPPER ALLOY | - | - | - | - | - | Bulk | 2005 | DXM | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 26 | 85°C | -55°C | - | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | 125V | - | 500mA | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | Board Lock | 37.16mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX31A-36P(50) Hirose Electric Co Ltd | 200 | - | Datasheet | - | Gold | - | - | - | Zinc | - | - | - | PBT | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 36 | IDC | - | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | - | Male | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 9.2mm | unknown | 500mA | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | 125V | - | 500mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 29.34mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX20-36S(50) Hirose Electric Co Ltd | 82 | - | Datasheet | 10 Weeks | Gold | - | - | - | Zinc | - | - | - | PBT | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | 36 | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | - | Female | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 10.5mm | unknown | 500mA | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | 125V | - | 500mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 43.56mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX10A-28S(50) Hirose Electric Co Ltd | 297 | - | Datasheet | 8 Weeks | Gold | - | - | 28 | Zinc | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | 28 | Solder | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 18.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | 500mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 38.48mm | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() FX2C-32P-1.27DSA(71) Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | Polyamide | LOCKING | - | Bronze | - | - | - | - | 125V | - | - | - | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | unknown | 500mA | ONE | UL | - | - | COMMERCIAL | 1.196 inch | 4 | 1.27mm | 32 | STAGGERED | - | - | - | 94V-0 | Black | 0.335 inch | 0.5A | SQ PIN-SKT | 45mOhm | 1GOhm | - | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | - | 1.905 mm | 500 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 8μin | 0.13 inch | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C-100P-1.27DSAL(71) Hirose Electric Co Ltd | 300 | - | Datasheet | 10 Weeks | - | - | BOARD | 100 | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | POLYAMIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | 1.27mm | - | unknown | - | - | UL | - | - | COMMERCIAL | 2.896 inch | 4 | - | - | STAGGERED | - | 0.276 inch | MALE | 94V-0 | - | 0.335 inch | 0.5A | SQ PIN-SKT | 45mOhm | - | - | - | 0.05 inch | - | - | SOLDER | - | - | 300VAC V | - | - | - | 1.905 mm | - | - | TIN OVER NICKEL | STAGGERED | BLACK | - | - | - | - | 1μin | 0.118 inch | - | - | - | RoHS Compliant | - | - | ||
![]() DX20A-36S(50) Hirose Electric Co Ltd | 49 | - | Datasheet | 10 Weeks | Gold | - | - | - | Zinc | - | - | - | PBT | - | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | 36 | Screw | - | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | - | Female | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 10.5mm | unknown | 500mA | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | 125V | - | 500mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 43.56mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-120P-1.27DS(71) Hirose Electric Co Ltd | 48 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | Polyphenylene | LOCKING | - | Bronze | - | - | 85°C | -55°C | 125V | - | - | FX2 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug | Board to Board | 120 | - | - | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.27mm | 120 | Right Angle | - | - | - | 500mA | ONE | UL | Gold | - | COMMERCIAL | 3.396 inch | 4 | 1.27mm | - | STAGGERED | - | - | - | - | Black | 0.591 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | Center Strip Contacts | - | 1.905 mm | 500 Cycles | - | - | RECTANGULAR | - | - | - | - | 7.87μin 0.200μm | - | 0.13 inch | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA-80P-1.27DSAL(71) Hirose Electric Co Ltd | 480 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() FI40B-20S(50) Hirose Electric Co Ltd | 315 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | Bronze | - | - | - | - | - | - | 2010 | FI | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | - | 20 | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2-20P-1.27SVL(71) Hirose Electric Co Ltd | 290 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | Polyphenylene | - | NOT SPECIFIED | Bronze | - | - | - | - | 125V | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 94V-0 | - | - | - | - | - | 1GOhm | 5.55 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2-68P-1.27SV(71) Hirose Electric Co Ltd | 190 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | Thermoplastic | - | NOT SPECIFIED | Bronze | - | STRAIGHT | - | - | 125V | - | - | - | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | 1.27mm | 68 | - | - | - | - | 94V-0 | Brown | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |